"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33" "","","1112712","","APC","SYA12K16P","1112712","0731304221524|731304221524","Uninterruptible Power Supplies (UPSs)","817","","","SYA12K16P","20240307153452","ICECAT","1","144394","https://images.icecat.biz/img/norm/high/779080-2915.jpg","431x500","https://images.icecat.biz/img/norm/low/779080-2915.jpg","https://images.icecat.biz/img/gallery_mediums/img_779080_medium_1480940084_6779_7799.jpg","https://images.icecat.biz/thumbs/779080.jpg","","","APC SYA12K16P uninterruptible power supply (UPS) 12 kVA 9600 W","APC Symmetra LX 12kVA Scalable to 16kVA N+1 Tower, 208/240V Input, 208/240V and 120V Output","APC SYA12K16P, 12 kVA, 9600 W, 96 V, 138 V, 45/65 Hz, 120 V","APC SYA12K16P. Output power capacity: 12 kVA, Output power: 9600 W, Input operation voltage (min): 96 V. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6 min, Typical backup time at half load: 17.1 min. Form factor: Tower, Product colour: Black. Weight: 263.6 kg, Package weight: 287.3 kg. Bundled software: PowerChute Network Shutdown v2.2.3","APC Symmetra LX, 9600 Watts / 12 kVA,Input 208V / Output 120V, 208V, Interface Port DB-9 RS-232, Smart-Slot, Extended runtime model \r\n\r\n-Warranty: 2 years repair or replace","https://images.icecat.biz/img/norm/high/779080-2915.jpg","431x500","","","","","","","","","","","","Features","Output power capacity: 12 kVA","Output power: 9600 W","Input operation voltage (min): 96 V","Input operation voltage (max): 138 V","Input frequency: 45/65 Hz","Output operation voltage (min): 120 V","Output operation voltage (max): 240 V","Emergency Power Off (EPO): Yes","Noise level: 62 dB","Audible alarm(s): Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 6 min","Typical backup time at half load: 17.1 min","Battery recharge time: 3 h","Replacement battery cartridge: SYBT5","Design","Form factor: Tower","Product colour: Black","Weight & dimensions","Weight: 263.6 kg","Package weight: 287.3 kg","Packaging data","Bundled software: PowerChute Network Shutdown v2.2.3","Logistics data","Products per pallet: 1 pc(s)","Other features","Dimensions (WxDxH): 483 x 726 x 937 mm","Nominal output voltage: 208 V","Nominal input voltage: 208 V","Compatible operating systems: AIX, HP/UX, Linux, Mac OS X, Novell, Solaris, Windows 2000, Windows 2003, Windows Vista, Windows XP","Package dimensions (WxDxH): 599 x 997 x 1181 mm"