"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44" "","","111266","","Acer","LX.A2406.018","111266","","Laptops","151","","","ASPIRE 2012WLCI PMCENT-1.5G","20201201161659","ICECAT","1","38493","https://images.icecat.biz/img/norm/high/111266-8055.jpg","200x154","https://images.icecat.biz/img/norm/low/111266-8055.jpg","https://images.icecat.biz/img/gallery_mediums/img_111266_medium_1480682194_3925_2323.jpg","https://images.icecat.biz/thumbs/111266.jpg","","","Acer ASPIRE 2012WLCI PMCENT-1.5G 15.4"" 0.5 GB 40 GB","ASPIRE 2012WLCI PMCENT-1.5G 40GB 512MB 15IN DVD CDRW WXPP IN (CENTRI)","Acer ASPIRE 2012WLCI PMCENT-1.5G, 1.5 GHz, 15.4"", 1280 x 800 pixels, 0.5 GB, 40 GB","Acer ASPIRE 2012WLCI PMCENT-1.5G. Processor frequency: 1.5 GHz. Display diagonal: 15.4"", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Weight: 6.61 lbs (3 kg)","Demanding potential.... \r\n... for expanding objectives \r\nVisually superior \r\nEye-catching ability \r\nDriving global connectivity \r\n\r\nThe widescreen Acer Aspire 2010 was designed to extend the potential of self-employed and small business professionals and private users alike, allowing them to work simultaneously on several sheets or documents, or to enjoy maximized screen usage for DVD videos. In addition, with Intel® Centrino™ mobile technology, users are guaranteed a striking combination of battery life, connectivity and processing power. ","https://images.icecat.biz/img/norm/high/111266-8055.jpg","200x154","","","","","","","","","","Display","Display diagonal: 15.4""","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Contrast ratio (typical): 750:1","Processor","Processor frequency: 1.5 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0.5 GB","Maximum internal memory: 1 GB","Storage","Total storage capacity: 40 GB","HDD speed: 4200 RPM","Graphics","Maximum graphics card memory: 0.064 GB","Audio","Audio system: MS DirectSound-compatible; Aspire virtual surround sound support; built-in stereo speakers","Optical drive","CD read speed: 24x","CD rewrite speed: 10x","Network","Networking features: Ethernet/Fast Ethernet","Performance","Motherboard chipset: Intel® 855GME","Software","Bundled software: Acer Notebook Manager \nAcer Launch Manager \nNorton AntiVirus \nAdobe Acrobat Reader \nIntel PROSet \nNTI CD Maker 6 Gold \nCyberLink Power Director \nAspire Arcade","Battery","Battery life (max): 5.5 h","Weight & dimensions","Weight: 6.61 lbs (3 kg)","Other features","Dimensions (WxDxH): 14.2 x 10.7 x 13.2"" (360 x 273 x 335 mm)","Display: LCD","Battery type: 64Wh Lithium-Ion battery pack (rapid charge in 2 hours, 3.5 hours charge-in-use )","Compatible operating systems: Microsoft Windows XP Home Edition Multilangual (NL/FR/UK) version & Multilangual recovery set","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 3x USB 2.0 \n1x IEEE 1394 port \n1x S-video out (NTSC/PAL) \n1x Infrared (FIR) \n1x Parallel port \n1x VGA for external monitor \n1x 32bit type II PCMCIA CardBus slot \n1x speaker/ headphone/ line-out jack \n1x microphone/ line-in jack \n1x DC-in jack for AC adapter \n1x RJ-11 jack \n1x RJ-45 jack, S-video out, Firewire (IEEE-1394), 1x PC Card slot type II, 3x USB 2.0, 1x FIR 1x RJ-11, 1x RJ45, VGAport, Parallel port, MIC-in, Headphone out 4-in-1 card reader: supporting Secure Digital, SmartMedia, MultiMediaCard, Memory Stick","Other features","Video card resolution: ATI Mobility Radeon 9700 VGA, 64MB VGA (dedicated)"