"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7" "","","11073","","D-Link","DFE-650TX","11073","","Network Cards","182","","","Dlink F+ENet PCCard RJ45 16bit","20190404035552","ICECAT","1","48059","https://images.icecat.biz/img/norm/high/11073.jpg","250x292","https://images.icecat.biz/img/norm/low/11073.jpg","https://images.icecat.biz/img/gallery_mediums/img_11073_medium_1480670793_394_2323.jpg","https://images.icecat.biz/thumbs/11073.jpg","","","D-Link Dlink F+ENet PCCard RJ45 16bit","D-Link DFE 650tx - Network adapter - PC Card - EN, Fast EN - 10Base-T, 100Base-TX - 100 Mbps","D-Link Dlink F+ENet PCCard RJ45 16bit, 10 - 90%, 1.06 oz (30 g), 2.13 x 3.35 x 0.197"" (54 x 85 x 5 mm), 0.0107 Gbit/s","D-Link Dlink F+ENet PCCard RJ45 16bit. Weight: 1.06 oz (30 g). Dimensions (WxDxH): 2.13 x 3.35 x 0.197"" (54 x 85 x 5 mm), Data transfer rate: 0.0107 Gbit/s","The D-Link DFE-650TX Series is a Dual Speed Ethernet/Fast Ethernet 10/100Mbps PCMCIA card for notebook computers. It allows users to easily connect to a network and share databases and resources in diverse environments. It is engineered to unleash the power of todays notebooks and turn them into robust stations or servers. \r\n\r\nThe cards single connector connects to either 10Base-T Ethernet or 100Base-TX Fast Ethernet completely without any need to set configuration. It detects the connected hubs capability and auto-negotiates to use the highest available speed. Full/half duplex operation is auto-detected in both 10Base-T and 100Base-TX modes. In full duplex, the notebook is connected to a switch in a dedicated segment. With transmission and reception taking place simultaneously, data transfer is doubled. Mobile users can thus hook to a network and turn their notebooks into power servers. The card auto-detects IRQs and I/O addresses available in the notebook. Together with the hot-swap support, this feature brings a lot of convenience to DOS and Windows users without Win 95 installed. The card is compatible with all major notebook, sub-notebook and palmtop PCs, supports the main Socket and Card Services and provides driver programs for all popular networking operating systems. It also supports all major network operating systems, including NetWare, Windows NT, Windows 95 and Unix. ","https://images.icecat.biz/img/norm/high/11073.jpg","250x292","","","","","","","","","","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 1.06 oz (30 g)","Other features","Dimensions (WxDxH): 2.13 x 3.35 x 0.197"" (54 x 85 x 5 mm)","Data transfer rate: 0.0107 Gbit/s"