"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24" "","","110591","","NETGEAR","WG111FS","110591","","Network Cards","182","","","54Mbps Wireless USB 2.0 Adapter","20221021101432","ICECAT","1","206939","https://images.icecat.biz/img/norm/high/110591-1782.jpg","314x129","https://images.icecat.biz/img/norm/low/110591-1782.jpg","https://images.icecat.biz/img/gallery_mediums/img_110591_medium_1480682078_0131_2323.jpg","https://images.icecat.biz/thumbs/110591.jpg","","","NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s","Adapter 54Mbps Wless USB 2.0","NETGEAR 54Mbps Wireless USB 2.0 Adapter, Wireless, USB, 54 Mbit/s","NETGEAR 54Mbps Wireless USB 2.0 Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s","54 Mbps standard 802.11g wireless Internet access – 5x the speed of 802.11b \r\nUSB 2.0 powered -- up to 40x faster than USB 1.1 \r\nNew antenna technology allows wireless access at ranges greater than ever before \r\nEasy setup via Smart Wizard™ Install Assistant \r\nWorks with all standard 802.11g and 802.11b wireless routers and access points \r\nCompact, pocket-sized design ","https://images.icecat.biz/img/norm/high/110591-1782.jpg","314x129","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Network","Maximum data transfer rate: 54 Mbit/s","Ethernet LAN: No","Full duplex: Yes","Design","Internal: No","Antenna design: Internal","Certification: FCC Part 15 class B","System requirements","Minimum storage drive space: 2 MB","Compatible operating systems: Windows 98SE, ME, 2000, XP","Operational conditions","Operating temperature (T-T): 0 - 60 °C","Operating relative humidity (H-H): 5 - 95%","Weight & dimensions","Weight: 1.13 oz (32 g)","Other features","Dimensions (WxDxH): 3.72 x 1.19 x 0.598"" (94.5 x 30.2 x 15.2 mm)","Line-out: No","Networking features: 802.11b&802.11g","I/O ports: USB"