"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","110436","","Canon","8530A009","110436","","Camcorders","584","LEGRIA","","MVX150i","20190404043037","ICECAT","","75313","https://images.icecat.biz/img/norm/high/40368.jpg","200x151","https://images.icecat.biz/img/norm/low/40368.jpg","https://images.icecat.biz/img/gallery_mediums/img_40368_medium_1480673644_1596_2323.jpg","https://images.icecat.biz/thumbs/40368.jpg","","","Canon LEGRIA MVX150i Handheld camcorder 1.33 MP CCD Silver","MVX150i, 1.33 Megapixel, 16x optical/320x digital zoom, 3.5"" colour LCD","Canon LEGRIA MVX150i, 1.33 MP, CCD, 8.89 cm (3.5""), LCD, 625 g, Silver","Canon LEGRIA MVX150i. Total megapixels: 1.33 MP, Sensor type: CCD. Optical zoom: 16x, Digital zoom: 320x, Focal length range: 4 - 64 mm. Camcorder media type: Videotape, Camcorder media type: Mini-DV. Display diagonal: 8.89 cm (3.5""), Display: LCD. Viewfinder resolution (approx.): 133000 pixels","Stunning images whatever the mode\r\nA 1.33 Megapixel CCD provides high resolution images. Zoom is 16x optical/320x digital for movies, 15x optical/60x digital for stills. An extra large 3.5"" colour LCD offers easy image preview and menu navigation, while the Image Stabilizer and Manual Focus Ring help keep compositions pin-sharp.\r\n\r\nMulti Architecture Camera System (MACS) ensures different recordings are sent on the optimum route for storage. For example, video recordings are sent on one route to miniDV tape, still shots on another route to SD Memory card or MultiMediaCard. The result is that whether outputting images to computer, TV or printer, image quality is never compromised.\r\n\r\nDigital photography on your camcorder\r\nThanks to Simultaneous Photo Recording, the MVX150i lets you take still photographs during movie recording. With Auto Exposure Bracketing, the MVX150i takes three shots, altering exposure between the three. Auto Focus Frame Selection lets you manually choose one of three AF frames to give accurate focus on off-centre subjects. \r\n\r\nDirect printing functionality\r\nCanon Direct Print and Bubble Jet Direct let you obtain superb photo prints quickly and easily by connecting straight to a printer – there's no PC required.\r\n\r\nShare your data.\r\nExisting analogue recordings can be converted to digital format, while\r\n\r\n\r\nUSB connectivity allows for easy image transfer. In conjunction with Windows® Messenger (available on Microsoft® Windows® XP), DV Messenger lets you share digital photos and Motion JPEG clips through a computer. You can even link up with another camcorder user anywhere in the world and control the zoom, focus and playback of that person's camcorder, as well as have live conversations using your camcorders as webcams. \r\n\r\nEvery shooting situation is covered.\r\nSuper Night Mode can be activated when shooting at night, ensuring images are as the eye sees them. Black skies stay black, colours remain vivid and shadow detail isn't lost. An optional Video Flash Light can be used for both movie and still photography when flash is required. Finally, a full range of optional lens accessories will further extend your possibilities.","https://images.icecat.biz/img/norm/high/40368.jpg","200x151","","","","","","","","","","Image sensor","Total megapixels: 1.33 MP","Sensor type: CCD","Lens system","Optical zoom: 16x","Digital zoom: 320x","Image stabilizer: No","Focal length range: 4 - 64 mm","Storage","Camcorder media type: Videotape","Disc types supported: No","Camcorder media type: Mini-DV","Display","Display diagonal: 8.89 cm (3.5"")","Built-in display: Yes","Display: LCD","Viewfinder","Viewfinder resolution (approx.): 133000 pixels","Camera","Camcorder type: Handheld camcorder","Design","Product colour: Silver","Video","Maximum video resolution: 1280 x 960 pixels","Audio","Built-in microphone: Yes","Ports & interfaces","USB 2.0 ports quantity: 1","S-Video out: Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Weight & dimensions","Weight: 625 g","Width: 74.5 mm","Depth: 91.6 mm","Height: 185.5 mm","Other features","Resolution: 1280 x 960 pixels","Flash memory: 3 MB"