"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24" "","","110380","","Fujitsu","LKN:NDL-145200-003","110380","","Tablets","897","STYLISTIC","","STYLISTIC ST5010 Outdoor Centrino Pentium M 1.0GHz 512MB 80GB HDD LAN","20220324100007","ICECAT","","33345","http://images.icecat.biz/img/brand/high/15_743f89353b7b4045b2babc34850548bb.jpg","888x426","http://images.icecat.biz/img/brand/low/15_662462b549cb4bc0b62365302ddb3a11.jpg","http://images.icecat.biz/img/brand/medium/15_0159bb83f03147e1a18f93e7e44b1bba.jpg","http://images.icecat.biz/img/brand/thumb/15_0360aa55ed3b41999fc3175a2215df4f.jpg","","","Fujitsu STYLISTIC ST5010 Outdoor Centrino Pentium M 1.0GHz 512MB 80GB HDD LAN 26,4 cm (10.4"") 0,5 GB","STYLISTIC ST5010 Outdoor Centrino Pentium M 1.0GHz 512MB 80GB HDD LAN WLAN B\G 10.4i TFT XGA XPP Tablet MUI","Fujitsu STYLISTIC ST5010 Outdoor Centrino Pentium M 1.0GHz 512MB 80GB HDD LAN, 26,4 cm (10.4""), 1024 x 768 pixels, 80 GB, 0,5 GB, 1 GHz","Fujitsu STYLISTIC ST5010 Outdoor Centrino Pentium M 1.0GHz 512MB 80GB HDD LAN. Display diagonal: 26,4 cm (10.4""), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor frequency: 1 GHz. Internal memory: 0,5 GB","With the STYLISTIC ST501x Series you are able to use a full-featured computer, running all standard Windows applications, while standing and walking.\r\nThe STYLISTIC ST501x will be available in four versions. Two versions feature Intel® CentrinoTM Mobile Technology which enables simple and wireless communication. STYLISTIC ST501x Series offers a transmissive TFT and also the reflective LCD for indoor/outdoor viewable display.\r\nIntel® CentrinoTM Mobile Technology delivers high performance and long working away from any external power source. That is the right solution if you ever experienced the problem of short battery running time. This latest technology provides you up to 75 % longer battery life.\r\nMobile and business workers like sales professionals, service technicians, surveyors, inspectors, doctors and nurses will be able to use the natural interface of a pen on these thin, lightweight, sleek designed mobile PCs.\r\nFujitsu Siemens Computers has been in the pen tablet PC business for more than a decade. The new Tablet PC, STYLISTIC ST501x Series, is the 20th generation of pen tablet PCs.\r\n- Thin & sleek: 2.1 cm thick, close to A4 size, 1.54 kg and a great high-tech design.\r\n-For reliable mobile field usage: Robust design and long battery life, up to 8\r\nhours. An integrated metal frame to strengthen the unit as well as help\r\ndissipating heat, the hard disk is mounted on shock absorbers for more robustness on the move.\r\n- Standard and powerful: Mobile Intel® Pentium® M processor 1.0 GHz ULV architecture with up to 2 GB RAM and 40 GB, 60 GB or 80 GB hard disk drive.\r\n- Ease of use: On board interfaces and application buttons to easily access applications and peripherals.\r\n- Usable in all occasions: Portfolio case and wireless keyboard, transform the Tablet PC into a laptop computer. The Tablet Dock gives you full desktop unctionality.\r\n- Anytime, Anywhere: Fully featured communications, built in modem, wired LAN and Wireless LAN,GSM/GPRS PCMCIA card option.\r\n- Best viewable display for every usage: Choice of transmissive indoor or reflective outdoor / indoor viewable display.","http://images.icecat.biz/img/brand/high/15_743f89353b7b4045b2babc34850548bb.jpg","888x426","","","","","","","","","","Display","Display diagonal: 26,4 cm (10.4"")","Display resolution: 1024 x 768 pixels","Processor","Processor frequency: 1 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0,5 GB","Storage","Internal storage capacity: 80 GB","Graphics","Maximum graphics card memory: 64 MB","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 8 h","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 85%","Other features","Modem speed: 56 Kbit/s","Internal modem: Yes","Interface: 2x USB 2.0, Type I/II PC Card (Card Bus), SmartCard cardreader, SD/MS, Modem RJ-11, LAN RJ-45, IrDA 1.1, Stereoheadphone, Microphone, IR keyboard /mouse port, DC-in,IEEE1394, VGA","Compatible operating systems: Microsoft Windows XP Professional","Networking features: Wireless LAN"