"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16" "","","110368","","Fujitsu","LKN:NDL-640511-005","110368","","Clients légers/PC lame","896","","","FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 32 MB Flas","20180422075234","ICECAT","","42098","http://images.icecat.biz/img/brand/high/15_743f89353b7b4045b2babc34850548bb.jpg","888x426","http://images.icecat.biz/img/brand/low/15_662462b549cb4bc0b62365302ddb3a11.jpg","http://images.icecat.biz/img/brand/medium/15_0159bb83f03147e1a18f93e7e44b1bba.jpg","http://images.icecat.biz/img/brand/thumb/15_0360aa55ed3b41999fc3175a2215df4f.jpg","","","Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 32 MB Flas 2,6 GHz 7 kg","","Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 32 MB Flas, 2,6 GHz, Intel® Celeron®, 0,25 Go, Audio on board AC’97 AD1981A., 7 kg, 80 x 305 x 326 mm","Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 32 MB Flas. Fréquence du processeur: 2,6 GHz, Famille de processeur: Intel® Celeron®. Mémoire interne: 0,25 Go. Système audio: Audio on board AC’97 AD1981A.. Poids: 7 kg. Dimensions (LxPxH): 80 x 305 x 326 mm, Ergonomie: ISO9241 (GS mark), Systèmes d'exploitation compatibles: Operating system embedded Linux eLux NG or XPe eLux NG functionality: - WTS: ICA 8.0, RDP 5.2 -...","","http://images.icecat.biz/img/brand/high/15_743f89353b7b4045b2babc34850548bb.jpg","888x426","","","","","","","","","","Processeur","Fréquence du processeur: 2,6 GHz","Famille de processeur: Intel® Celeron®","Mémoire","Mémoire interne: 0,25 Go","Audio","Système audio: Audio on board AC’97 AD1981A.","Poids et dimensions","Poids: 7 kg","Autres caractéristiques","Dimensions (LxPxH): 80 x 305 x 326 mm","Ergonomie: ISO9241 (GS mark)","Systèmes d'exploitation compatibles: Operating system embedded Linux eLux NG or XPe \neLux NG functionality:\n- WTS: ICA 8.0, RDP 5.2\n- Emulation Suite: ANSI, VT320/340/420, 97801, X.11, IBM 3270, 5250, FSC 9750 (license compulsory)\n- Security: SmartCard support with certification, VPN client, firewall (download) \n- Browser: Opera, Mozilla, JVM\n- SAP client\n- Manageability: SCOUT client for central administration software\n","Caractéristiques réseau: Ethernet/Fast Ethernet(Intel 82562EM, 10/100)","Connecteurs d'extension: 2 x PCI /1x 150 mm and 1x 176 mm","Ports E/S: 1 x serial (9-pin, 16-byte FIFO, 16550-compatible)\n1 x parallel (25-pin, with EPP and ECP)\n1 x keyboard (PS/2), 1 x mouse (PS/2)\n1 x monitor (15-pin, VGA)\n1 x micro (mono)\n1 x head-phone / speaker\n1 x line in (stereo)\n1 x line out (stereo, 1 W)\n1 x LAN RJ-45\n6 x Universal Serial Bus (USB 2.0)\n2 of them rear, 2 of them in front, 2 of them internal"