"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50" "","","110319","","Acer","LX.T3006.249","110319","","Laptops","151","","","TravelMate 244LC Cel 2600 256MB 30GB","20240307153452","ICECAT","1","105739","https://images.icecat.biz/img/norm/high/52686.jpg","300x250","https://images.icecat.biz/img/norm/low/52686.jpg","https://images.icecat.biz/img/gallery_mediums/img_52686_medium_1480675386_6881_2323.jpg","https://images.icecat.biz/thumbs/52686.jpg","","","Acer TravelMate 244LC Cel 2600 256MB 30GB Intel® Celeron® 38,1 cm (15"") 0,25 GB","TravelMate 244LC - Intel® Celeron® 2.6GHz, Microsoft® Windows® XP Professional Edition, 15TFT, 256MB RAM, 30GB HDD, DVD&CDRW, LiIon, 56K modem, Lan","Acer TravelMate 244LC Cel 2600 256MB 30GB, Intel® Celeron®, 2,6 GHz, 38,1 cm (15""), 1024 x 768 pixels, 0,25 GB, 30 GB","Acer TravelMate 244LC Cel 2600 256MB 30GB. Processor family: Intel® Celeron®, Processor frequency: 2,6 GHz. Display diagonal: 38,1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0,25 GB. Total storage capacity: 30 GB. Weight: 3,36 kg","The new TravelMate 240 series has been designed to fulfil the needs of outbound and mobile business users from small and home offices in addition to small and medium sized corporations, looking for an all-in-one multimedia work tool that offers long lasting mobility and the generous benefits of flexible connectivity and functional security. The compact, fully integrated TravelMate 240 series offers multimedia power at an affordable price.
\r\nIntensely active, outbound work
\r\nDynamic usability
\r\nIntegrated features
\r\nAnytime, Anywhere Communication and Connectivity
\r\nTotal Multimedia Mobility
","https://images.icecat.biz/img/norm/high/52686.jpg","300x250","","","","","","","","","","Display","Display diagonal: 38,1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor frequency: 2,6 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0,25 GB","Maximum internal memory: 2 GB","Storage","Total storage capacity: 30 GB","Graphics","Maximum graphics card memory: 0,064 GB","Audio","Audio system: Audio system with two speakers. MS-Sound compatible","Optical drive","CD read speed: 24x","CD write speed: 10x","CD rewrite speed: 8x","Network","Networking features: Integrated 10/100 Mbps Fast Ethernet","Software","Bundled software: Acer Notebook Manager \nAcer Launch Manager \nAcer System Recovery CD \n \nNorton AntiVirus \nAdobe Acrobat Reader \nCyberLink PowerDVD (not for CD-ROM models) \nNTI CD-Maker (for models featuring DVD/CD-RW combo drive or DVD-RW drive)\n","Power","AC adapter power: 120 W","Weight & dimensions","Weight: 3,36 kg","Other features","Display: LCD","Power supply type: ACPI","Battery type: 4000mAH Li-Ion battery pack","Compatible operating systems: Microsoft Windows XP Professional","Internal modem: Yes","Modem speed: 56 Kbit/s","Memory","Memory upgrade: 2 GB","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 4 x USB 2.0 ports \n1 x RJ-45 jack for Ethernet \n1 x RJ-11 jack for modem \n1 x ECP/EPP compliant parallel port \n1 x Infrared (FIR) port \n1 x external VGA port \n2 x CardBus type II PCMCIA slots \n1 x DC-in jack for AC adapter \n1 x line-in jack \n1 x line-out jack (external speakers/headphones)\n","Keyboard","Keyboard type: 84/85/88-key, inverted ""T"" cursor layout, 3mm (min.) key travel","Hard drive","Storage drive type: Ultra ATA/100","Video","Graphics card multiple display support: Simultaneous LCD and CRT display. DualView support."