"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43" "","","109338","","KYOCERA","022C9513","109338","","Copiers","302","","","KM-1620 Digital A3 Copier","20221021101407","ICECAT","","78940","https://images.icecat.biz/img/norm/high/109338-2500.jpg","501x589","https://images.icecat.biz/img/norm/low/109338-2500.jpg","https://images.icecat.biz/img/gallery_mediums/img_109338_medium_1480681997_6011_2323.jpg","https://images.icecat.biz/thumbs/109338.jpg","","","KYOCERA KM-1620 Digital A3 Copier Digital copier A3 (297 x 420 mm)","KM-1620 Digital A3 Copier","KYOCERA KM-1620 Digital A3 Copier, 16 cpm, 250 copies, 50 - 200%, A3 (297 x 420 mm), 20 s, 5.9 s","KYOCERA KM-1620 Digital A3 Copier. Copy speed (black, normal quality, A4): 16 cpm, Maximum number of copies: 250 copies, Zoom capability: 50 - 200%. Maximum print size: A3 (297 x 420 mm). Warm-up time: 20 s, Time to first page (black, normal): 5.9 s. Print technology: Laser. Internal memory: 32 MB","Please note: This product requires a cover and installation package to function.\r\n\r\nBring the quality and speed of digital laser copying to your office. With its advanced digital features and high paper capacity the KM-1620 is a cost-effective 16cpm desktop copier that is powerful enough to serve your entire workgroup. The KM-1620 offers excellent reliability and outstanding functionality to meet the demanding needs of today’s users.\r\n\r\nFeatures & Benefits\r\n- 16cpm A4 / 8cpm A3 digital copier \r\n- 32MB RAM for full digital functionality \r\n- Fastest in its class: first copy in 5.9 seconds \r\n- Paper capacity of up to 1,250 sheets \r\n- Optional duplex \r\n- Long life components, easy maintenance","https://images.icecat.biz/img/norm/high/109338-2500.jpg","501x589","","","","","","","","","","Copying","Maximum copy speed: N","Copy speed (black, normal quality, A4): 16 cpm","Maximum number of copies: 250 copies","Zoom capability: 50 - 200%","Color","Color: No","Media formats","Maximum print size: A3 (297 x 420 mm)","Print quality","Grayscale levels: 256","Printing","Warm-up time: 20 s","Time to first page (black, normal): 5.9 s","Print technology","Print technology: Laser","Number of print cartridges: 1","Memory","Internal memory: 32 MB","Power","Power requirements: 220-240V, 50/60 Hz","Power consumption (typical): 356 W","Power consumption (standby): 88 W","Certificates","Certification: GS / TUV / CE / ISO 9001 / ISO 14001","Weight & dimensions","Weight: 39 kg","Other features","Dimensions (WxDxH): 574 x 552 x 502 mm","Input & output capacity","Maximum output capacity: 250 sheets","Standard input capacity: 300 sheets","Technical details","Type: Digital copier","Media formats","Custom media sizes: (98x147) - (297x432) mm","Standard media sizes: A3, A4, A5, Ledger, Letter, Legal, Folio","Consumables","Compatible ink types, supplies: TK-410","Sound emission","Acoustic pressure emissions: 65 dB","Media weight","Recommended media weight: 45 - 160 g/m²"