"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55" "","","108169","","Fujitsu","VFY:C1110-44B?KIT","108169","","Laptops","151","","","K LifeBook C1110 Cent1500 512MB 60GB WXP","20240307153452","ICECAT","1","26798","https://images.icecat.biz/img/norm/high/106298.jpg","190x200","https://images.icecat.biz/img/norm/low/106298.jpg","https://images.icecat.biz/img/gallery_mediums/img_106298_medium_1480681677_5938_2323.jpg","https://images.icecat.biz/thumbs/106298.jpg","","","Fujitsu K LifeBook C1110 Cent1500 512MB 60GB WXP 38.4 cm (15.1"") 0.5 GB Intel® 855GM","K LifeBook C1110 Cent1500 512MB 60GB WXP","Fujitsu K LifeBook C1110 Cent1500 512MB 60GB WXP, 1.5 GHz, 38.4 cm (15.1""), 1024 x 768 pixels, 0.5 GB, 60 GB","Fujitsu K LifeBook C1110 Cent1500 512MB 60GB WXP. Processor frequency: 1.5 GHz. Display diagonal: 38.4 cm (15.1""), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Discrete graphics card model: Intel® 855GM. Weight: 2.8 kg","Fujitsu Siemens Computers presents its budget friendly professional notebook for the small and medium enterprise (SME) market. Available for the first time with the LIFEBOOK C Series is the modular bay concept. It makes expansion a 5 second exercise - add a battery, hard disk drive or an optical drive to fit this LIFEBOOK to your current needs.\r\nIntel® CentrinoTM Mobile Technology delivers high performance and long working away from the power socket. It enables simple and wireless communication. That is the right solution if you had ever the problem of short battery running time. This latest technology provides you up to 75 % longer battery life.\r\n- Power-saving Intel® Celeron® M\r\nProcessor or Intel® Pentium® M\r\nProcessor support for long independent working.\r\n-Modular bay fitting an extra drive or battery for more flexibility.\r\n-Long battery life up to 5 hours 20 minutes for wireless working.\r\n- Ideal connectivity through Wireless LAN.\r\n-Integration of Japan‘s innovation and Germany‘s quality standard.\r\n-Best-in-class manufacturing winning the Industrial Excellent Award 2003 and the\r\nKen Sharma Award 2002.\r\n-Short reaction and transportation time. \r\n-Highest quality design .\r\n-Mechanical and function stability through extensive quality tests.\r\n-Your choice of supply concept for in-time and tailored delivery: value4you,\r\nmade4you.\r\n-Global warranty, service and spare part supply according to your needs.\r\n-Easy and remote administration with DeskView client management.\r\n-ManageIT: software suites with best integration into your IT environment.\r\n-Software protection with BIOS and hard disk drive password.\r\n-F-Secure antivirus software.\r\n-Enjoy the viewing quality of brilliant 15.1-inch XGA displays.\r\n-Excellent resolution and video quality with integrated graphics capabilities of the Intel 855GM chipset.\r\n-One Port Replicator for LIFEBOOK C1110 and all LIFEBOOK E Series optionally available for easy connection to all your peripherals.","https://images.icecat.biz/img/norm/high/106298.jpg","190x200","","","","","","","","","","Display","Display diagonal: 38.4 cm (15.1"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 1.5 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0.5 GB","Storage","Total storage capacity: 60 GB","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® 855GM","Audio","Audio system: AC97 SigmaTel STAC9767 Codec SoundBlasterTM Pro compatible stereo speakers.","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 10x","Network","Network interface: Built-in 10/100 Mbps LAN (RealTek) Fast Ethernet","Performance","Chipset: Intel® 855GM","Software","Bundled software: Adobe Acrobat Reader, Nero CD creator (only with DVD/CD-R/RW combo drive), Norton Ghost 2003,Odyssey, WinDVD for MPEG II decode (only with DVD-ROM,DVD/CD-R/RW combo drive) Driver and Utility CD including F-Secure Antivirus\nEasy Guide on-line user documentation.","Battery","Battery capacity: 3800 mAh","Power","AC adapter power: 60 W","AC adapter output current: 3.16 A","AC adapter output voltage: 19 V","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Operating relative humidity (H-H): 20 - 85%","Certificates","Certification: CE and CB, FCC,TBR21 approval for V.92 modem (EU/EFTA),Energy Star, GS (German ergonomic approval).","Weight & dimensions","Weight: 2.8 kg","Other features","Security features: -SMART hard disk drive.\n-User and supervisor password.\n-Kensington Lock support.","Dimensions (WxDxH): 326 x 272 x 40 mm","Battery type: Li-Ion battery, 8 cells, 14.4 V, 3800 mAh","Compatible operating systems: Microsoft Windows XP","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 1 x infrared link (Fast IrDa 1.1, 4 Mbps)\n2 x type I/II or 1 x type III for PC Card slots\n(32-bit Card Bus), 1 x serial port, 1x parallel port,\n1 x VGA, 1 x PS/2, 2 x USB 2.0 port,\n1 x headphone out, 1 x microphone in, 1 x LAN RJ-45, 1\nx modem, 1 x DC-in,\n1 x docking connector for Port Replicator\nPort Replicator interfaces:\n4 x USB 2.0, 1 x VGA, 1x parallel, 1x serial, 1 x LAN,\n1 x DC-in, 2 x PS/2, 2 x Audio (line out, line in),\n1 x Kensington Lock.","Keyboard","Keyboard: Full-sized, Windows keys and GS ergonomics approval, touchpad with two mouse buttons and two scroll buttons, status LCD above keyboard, 4 Quick Touch applications buttons.","Other features","Manageability features: The DeskView 5.x manageability software contains the following modules: Desk Alert, DeskFlash, DeskInfo,DeskOff, DeskWoL and DeskView Browser\nDeskView 10.x client management solution (April 2004)."