"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","107916","","Acer","LX.T4106.024","107916","","Computadoras portátiles","151","","","TM 6003LMi Centr 1.6GHz XPPro 15TFT SXGA+ 512MB DDR RAM (2x 256MB) 60G","20221021101407","ICECAT","1","38228","https://images.icecat.biz/img/norm/high/107916-3227.jpg","200x174","https://images.icecat.biz/img/norm/low/107916-3227.jpg","https://images.icecat.biz/img/gallery_mediums/img_107916_medium_1480681906_8845_2323.jpg","https://images.icecat.biz/thumbs/107916.jpg","","","Acer TM 6003LMi Centr 1.6GHz XPPro 15TFT SXGA+ 512MB DDR RAM (2x 256MB) 60G 38,1 cm (15"") 0,5 GB 60 GB","","Acer TM 6003LMi Centr 1.6GHz XPPro 15TFT SXGA+ 512MB DDR RAM (2x 256MB) 60G, 1,6 GHz, 38,1 cm (15""), 1400 x 1050 Pixeles, 0,5 GB, 60 GB","Acer TM 6003LMi Centr 1.6GHz XPPro 15TFT SXGA+ 512MB DDR RAM (2x 256MB) 60G. Frecuencia del procesador: 1,6 GHz. Diagonal de pantalla: 38,1 cm (15""), Resolución de pantalla: 1400 x 1050 Pixeles. Memoria interna: 0,5 GB. Capacidad total de almacenaje: 60 GB. Peso: 2,86 kg","","https://images.icecat.biz/img/norm/high/107916-3227.jpg","200x174","","","","","","","","","","Pantalla","Diagonal de pantalla: 38,1 cm (15"")","Resolución de pantalla: 1400 x 1050 Pixeles","Relación de aspecto nativa: 4:3","Razón de contraste (típica): 750:1","Procesador","Frecuencia del procesador: 1,6 GHz","Bus del lado delantero del procesador: 400 MHz","Memoria","Memoria interna: 0,5 GB","Memoria interna máxima: 2 GB","Almacenamiento","Capacidad total de almacenaje: 60 GB","Velocidad del disco duro: 4200 RPM","Gráficos","Memoria máxima de adaptador gráfico: 0,064 GB","Audio","Sistema de audio: Audio system with two built-in speakers and microphone; SoundBlaster-Pro and MS-Sound compatible","Unidad de disco óptico","Velocidad de lectura de CD: 24x","Redes","Características de red: ntegrated 10/100/1000 Ethernet","Desempeño","Chipset placa madre: Intel® 855GME","Software","Software incluido: Acer Notebook Manager, Acer Launch Manager; Norton AntiVirus (trial version);Adobe Acrobat Reader; CyberLink PowerDVD; NTI CD Maker","Batería","Autonomía de la batería (max): 5 h","Certificados","Certificación: Microsoft Windows XP, Mobile PC2001 compliant,ACPI 1.0b compliant, DMI 2.0 compliant, CCX compliant, WiFi compliant, LDCM 6.0 compliant","Peso y dimensiones","Peso: 2,86 kg","Otras características","Características de seguridad: TravelMate SmartCard solution, featuring: 2 x SmartCards and PlatinumSecret suite (PlatinumPAS, PlatinumSecure and PlatinumKey); Slot for Kensington lock;\nBIOS user and supervisor passwords","Dimensiones (An x Pr x Al): 332 x 280 x 36 mm","Pantalla: LCD","Tipo de batería: 65Wh Lithium-Ion","Sistemas operativos compatibles: Microsoft Windows XP Professional","Modem interno: Y","Velocidad de módem: 56 Kbit/s","Unidad de disco óptico","Velocidad de lectura de DVD: 8x","DVD, velocidad de escritura: 4x","DVD, velocidad de sobre-escritura: 4x","Puertos e interfaces","Puertos de entrada y salida (E/S): 4 x USB 2.0 \n1 x Infrared (FIR) \n1 x VGA for external monitor \n1 x 32bit type II PCMIA CardBus slot \n1 x S-video out (NTSC/PAL) \n1 x IEEE 1394 port \n1 x RJ-11 jack \n1 x RJ-45 jack \n1 x SmartCard slot \n1 x speaker/ headphone/ line-out jack \n1 x microphone/ line-in jack \n1 x DC-in jack for AC adapter \n1 x DVI-Digital port \n1 x 4-in-1 card reader \n1 x 100-pin port replicator connector, Four USB 2.0 ports, IEEE 1394, Ethernet (RJ-45) port, Modem (RJ-11) port, external display (VGA) port, S Video/TV-out port, DVI-Digital port, Infrared (FIR) port, Type II","Teclado","Tipo de teclado: Acer FineTouch: with a 5 curve, 84/85/88-key, international language support, inverted ""T"" cursor layout, 2.7 mm (minimum) key travelTouchpad with ergonomic buttons and 4-way integrated scroll keys; 12 function keys; 4 cursor keys; 2 Windows keys; hotkey controls; embedded numeric keypad;6 easy-launch buttons, including Internet browser, email (with LED for received mails), wireless, Bluetooth, and 2 user-programmable buttons."