"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","107685","","Acer","LX.A1505.163","107685","","Laptops","151","Aspire","","ASPIRE 1711SMI P4-2.8G","20240307153452","ICECAT","1","100285","https://images.icecat.biz/img/norm/high/88575-8034.jpg","300x298","https://images.icecat.biz/img/norm/low/88575-8034.jpg","https://images.icecat.biz/img/gallery_mediums/img_88575_medium_1480679632_1474_2323.jpg","https://images.icecat.biz/thumbs/88575.jpg","","","Acer Aspire 1711SMI P4-2.8G 43,2 cm (17"") 0,5 GB 80 GB NVIDIA GeForce FX Go5700","ASPIRE 1711SMI P4-2.8G 80GB 512MB 17IN DVD-RW WXPH IN (P4)","Acer Aspire 1711SMI P4-2.8G, 2,8 GHz, 43,2 cm (17""), 1280 x 1024 pixels, 0,5 GB, 80 GB","Acer Aspire 1711SMI P4-2.8G. Processor frequency: 2,8 GHz. Display diagonal: 43,2 cm (17""), Display resolution: 1280 x 1024 pixels. Internal memory: 0,5 GB. Total storage capacity: 80 GB. Discrete graphics card model: NVIDIA GeForce FX Go5700. Weight: 7,1 kg","The Acer Aspire 1710 series has been specifically designed for employees of small and medium businesses and for self employed professionals looking for a transportable notebook with a full desktop sized screen for stunning detail and clarity for both work and entertainment use wherever they stay. Great for relaxed viewing of complex worksheets and devastating multimedia presentations, it is also the ideal choice for selected private users who don´t want space consuming PC´s around the house, but still need a removable computer for entertainment, access to the internet, and for home applications.","https://images.icecat.biz/img/norm/high/88575-8034.jpg","300x298","","","","","","","","","","Display","Display diagonal: 43,2 cm (17"")","Display resolution: 1280 x 1024 pixels","HD type: Not supported","Native aspect ratio: 5:4","Contrast ratio (typical): 750:1","Processor","Processor frequency: 2,8 GHz","Memory","Internal memory: 0,5 GB","Storage","Total storage capacity: 80 GB","HDD speed: 7200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA GeForce FX Go5700","Maximum graphics card memory: 0,064 GB","Audio","Audio system: MS DirectSound-compatible","Number of built-in speakers: 2","Optical drive","CD read speed: 24x","CD write speed: 16x","CD rewrite speed: 10x","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g","Software","Bundled software: •Acer Launch Manager \n•Norton AntiVirus 2003 (90 days trial version) \n•Adobe Acrobat Reader 5.0 \n•NTI CD-Maker","Battery","Battery life (max): 1 h","Weight & dimensions","Weight: 7,1 kg","Width: 378 mm","Depth: 320 mm","Other features","Dimensions (WxDxH): 378 x 320 x 49 mm","Battery type: 12 Cell Lithium-Ion","Compatible operating systems: Microsoft Windows XP Home Edition","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","DVD write speed: 2x","DVD rewrite speed: 2x","Ports & interfaces","I/O ports: 1 × CardBus type II \n1 × RJ-11 jack for modem \n1 × RJ-45 jack for Ethernet \n1 × DC-in jack for AC adapter \n1 × external VGA port \n1 × microphone-in jack \n1 × headphone-out jack \n4 × USB 2.0 ports \n1 × S-video-out (NTSC/PAL) port \n1 × parallel port \n1 × serial port \n1 × PS/2-port \n2 × IEEE 1394 port, Serial, parallel, USB, RJ-45, RJ-11, PS/2, IEEE 1394","Hard drive","Storage drive type: ATA-100"