"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5" "","","105253","","Fellowes","91704","105253","","Monitor Mounts & Stands","942","","","Monitorarm tot 32 Kg","20200714104515","ICECAT","1","13162","http://images.icecat.biz/img/norm/high/105253-5585.jpg","300x334","http://images.icecat.biz/img/norm/low/105253-5585.jpg","http://images.icecat.biz/img/gallery_mediums/img_105253_medium_1480681618_3572_2323.jpg","http://images.icecat.biz/thumbs/105253.jpg","","","Fellowes Monitorarm tot 32 Kg Desk","Platinum Monitor Arm","Fellowes Monitorarm tot 32 Kg, 25 kg","Fellowes Monitorarm tot 32 Kg. Maximum weight capacity: 25 kg","Get your desk back, and get optimal monitor viewing with the Platinum Monitor Arm. Sure, it provides you with that much needed space on your desk, but with its leveling feature you can also adjust the arm to meet your viewing needs!
\r\n Three position height adjustment
\r\n Tilt control fucntion
\r\n 360 degree arm rotation
\r\n Holds up to 70 lbs.
\r\n Clamp design for easy installation
\r\n Color: Platinum
\r\nSize: 10 3/4""h x 11 3/4""w x 21 3.4""d
\r\nWeight: 14.59 lbs \r\n \r\n","http://images.icecat.biz/img/norm/high/105253-5585.jpg","300x334","","","","","","","","","","Mounting","Maximum weight capacity: 25 kg","Mounting type: Desk","Other features","Mounting interface: Clamp"