"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46"
"","","10483801","","DELL","210-33752","10483801","0884116047926|884116047926|5391519542897","Laser Printers","235","","","2150cdn","20221021101432","ICECAT","1","64664","https://images.icecat.biz/img/norm/high/15743_10483801-8463.jpg","400x300","https://images.icecat.biz/img/norm/low/15743_10483801-8463.jpg","https://images.icecat.biz/img/gallery_mediums/img_10483801_medium_1481710075_7485_12713.jpg","https://images.icecat.biz/thumbs/10483801.jpg","","","DELL 2150cdn Colour 600 x 600 DPI A4","2150cdn - 600 x 600 dpi, 23 ppm, 400 MHz, 256 MB DDR2 400 MHz, USB 2.0, Gigabit Ethernet, 20 kg","DELL 2150cdn, Laser, Colour, 600 x 600 DPI, A4, 23 ppm, Duplex printing","DELL 2150cdn. Print technology: Laser, Colour. Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm, Duplex printing. Network ready. Product colour: Black","Your everyday printing partner\n\nGet professional-quality printouts without leaving the office with the Dell 2150cdn Color Laser Printer. Your documents print fast at up to 24 pages per minute (actual print speed will vary with use) and look sharp with 600x600 dpi.\n\n- Enjoy faster printing at up to 24 pages per minute for color and black-and-white documents\n- Delivers the professional color printouts you need with 600x600 dpi print resolution\n- Print many pages with high yield 2,500 color toner cartridges and 40,000 maximum monthly duty cycle\n- Built in automatic duplexer allows for doubled sided printing\n\nExperience brilliant color\n\nMaking your documents look sharp and vivid is easy with the Dell 2150cdn, which has great resolution and true-to-life color for your documents and presentations.\n\nEnjoy consistent color\noutput on every page you print, thanks to advanced color laser printing technology\n\nGet great-looking prints\nwith a maximum print resolution of 600x600 dpi.\n\nProfessional printing results\ncan be found right in your office with Dell’s Emulsion Aggregation Toner, which produces precise, sharp images and text.\n\nEnjoy your printer for years to come\n\nThe Dell 2150cdn color printer is easy to use and comes packed with features that help you print more efficiently throughout the life of the printer.\n\n- Keep printing in black and white when your color toner runs out.\n- Reduce paper use by using the built-in automatic duplexer with the Dell 2150cdn. Or, manually print two-sided with the Dell 2150cn.\n- Print multiple pages on one sheet of paper using custom print modes.\n- Easily recycle Dell toner cartridges at no cost to you with pre-paid shipping labels you receive with toner re-orders.\n\nService and support you deserve\n\nKeep your downtime to a minimum and your business running to the maximum with technical support that is just a phone call away.","https://images.icecat.biz/img/norm/high/15743_10483801-8463.jpg","400x300","","","","","","","","","","Printing","Colour: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 23 ppm","Print speed (colour, normal quality, A4/US Letter): 23 ppm","Duplex print speed (black, normal quality, A4/US Letter): 16.4 ppm","Features","Maximum duty cycle: 40000 pages per month","Page description languages: PCL 5c, PCL 5e, PCL 6","Input & output capacity","Total input capacity: 251 sheets","Total output capacity: 150 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 1 sheets","Maximum input capacity: 501 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Coated paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","Paper tray media weight: 60 - 216 g/m²","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Performance","Internal memory: 256 MB","Maximum internal memory: 768 MB","Memory slots: 2","Memory type: DDR2","Processor frequency: 400 MHz","Design","Product colour: Black","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Weight & dimensions","Weight: 20 kg","Dimensions (WxDxH): 400 x 406 x 412.8 mm","Packaging content","Bundled software: Dell OpenManage Printer Manager; Dell Printer Configuration Web Tool; Dell ColorTrack 2.1 and Dell Toner Management System Standard Printer MIB, Dell Private MIB"