"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20" "","","102999","","Trust","13719","102999","","Modems","253","","","485A RJ45/USB SPEEDLINK ADSL WIRELESS WEB STATION","20240208140331","ICECAT","1","15728","https://images.icecat.biz/img/gallery/61594d40d7fc29a67de11e880aa7ca18.jpg","1236x842","https://images.icecat.biz/img/gallery_lows/61594d40d7fc29a67de11e880aa7ca18.jpg","https://images.icecat.biz/img/gallery_mediums/61594d40d7fc29a67de11e880aa7ca18.jpg","https://images.icecat.biz/img/gallery_thumbs/61594d40d7fc29a67de11e880aa7ca18.jpg","","","Trust 485A RJ45/USB SPEEDLINK ADSL WIRELESS WEB STATION modem 8000 Kbit/s","Trust 485A RJ45/USB Speedlink ADSL Wireless Web Station","Trust 485A RJ45/USB SPEEDLINK ADSL WIRELESS WEB STATION, 8000 Kbit/s, STP network connection (Windows + Mac), USB connection (Windows only), Compatible with 11Mbps..., ADSL modem with integrated Wireless Network Router & Access Point for easy Internet acces & sharing, Depends on ISP contract, 1 Mbit/s, 8 Mbit/s","Trust 485A RJ45/USB SPEEDLINK ADSL WIRELESS WEB STATION. Modem speed: 8000 Kbit/s, Interface: STP network connection (Windows + Mac), USB connection (Windows only), Compatible with 11Mbps..., Type: ADSL modem with integrated Wireless Network Router & Access Point for easy Internet acces & sharing. Supported data transfer rates: Depends on ISP contract, Upstream data rate: 1 Mbit/s, Downstream data rate: 8 Mbit/s. Networking features: 4x 10/100Mb STP router network connections. Compatible operating systems: Win: 98SE, 2000, ME or XP (configuration through setup wizard) Mac: OS 9.x, or OS 10.x..., Minimum system requirements: Intel Pentium-II 266 MMX CPU or Mac PPC STP network connection (Windows + Mac) USB connection.... Dimensions (WxDxH): 10.4 x 6.1 x 1.34"" (265 x 155 x 34 mm)","Trust 485A RJ45/USB Speedlink ADSL Wireless Web Station - ADSL/DSL modem with integrated router & access point for wireless internet access without loss of speed.
\r\n Complete, all-in-one solution: Create a direct link to the Internet and wirelessly share this between 2 or more users. Internet via ADSL/DSL: high speed, continuously online, low fixed rates, simultaneous telephone and Internet use. Easily expandable to create a complete wireless system with Trust SpeedShare Wireless components. Built-in Firewall to keep your private details secure. Suitable for use in combination with all normal telephone connections. \r\n","https://images.icecat.biz/img/gallery/61594d40d7fc29a67de11e880aa7ca18.jpg","1236x842","","","","","","","","","","Modem","Modem speed: 8000 Kbit/s","Interface: STP network connection (Windows + Mac), USB connection (Windows only), Compatible with 11Mbps universal IEEE 802.11b wireless data protocol.","Type: ADSL modem with integrated Wireless Network Router & Access Point for easy Internet acces & sharing","Data transmission","Supported data transfer rates: Depends on ISP contract","Upstream data rate: 1 Mbit/s","Downstream data rate: 8 Mbit/s","Protocols","Networking features: 4x 10/100Mb STP router network connections","System requirements","Compatible operating systems: Win: 98SE, 2000, ME or XP (configuration through setup wizard)\nMac: OS 9.x, or OS 10.x (configuration through internet browser)\n","Mac compatibility: Yes","Minimum system requirements: Intel Pentium-II 266 MMX CPU or Mac PPC \n STP network connection (Windows + Mac)\n \n USB connection (Windows only) \n 64 MB of system memory \n 10 MB free HDD space \n CD-ROM drive (Windows only) \n For Windows: Win 98SE, 2000, ME or XP (configuration through setup wizard) \n For Mac: OS 9.x, or OS 10.x (configuration through internet browser) \n 220-240 VAC\n \n Active ADSL subscription for analogue phone line (annex A) \n ADSL account login information \n For correct phone functionality: splitter and microfilter \n For wireless network link: IEEE 802.11b/b+ wireless network product\n","Weight & dimensions","Dimensions (WxDxH): 10.4 x 6.1 x 1.34"" (265 x 155 x 34 mm)","Technical details","Special features: ROUTER INFORMATION (LAN): \n 4x 10/100Mb STP router network connections \n 1x USB 1.1 connection (network card function, only for Windows) \n Supports DHCP client and server \n NAT (Network Address Translation) for best router functionality \n Firewall functionality provides security against unauthorized access and attacks \nWIRELESS INFORMATION:\n Connect up to 64 wireless devices to an ADSL line \n Compatible with 11Mbps universal IEEE 802.11b wireless data protocol \n Dynamic data rate scaling at 11, 5.5, 2 and 1 Mbps \n Wireless range from 30 to 100 metres \n Frequency band 2.4 - 2.483.5 GHz \n 13 European channels (Limitation for France: only channel 10 - 13) \n WiFi compliant \n DSSS (Direct Sequence Spread Spectrum) with support modulation of PBCC mode \n Auto select data rate for optimized reliability and transmission range \n Supports wireless data encryption with 64 and 128 WEP security standard\n","Ports & interfaces","I/O ports: 4x 10/100Mb STP (RJ45), 1x USB 1.1, universal IEEE 802.11b wireless."