"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35" "","","102782","","Samsung","LE-17KSBBQ","102782","","Monitors CRT","221","","","SyncMaster 793DF Silver/Black","20221021101432","ICECAT","1","312164","https://images.icecat.biz/img/norm/high/102782-9491.jpg","1488x1362","https://images.icecat.biz/img/norm/low/102782-9491.jpg","https://images.icecat.biz/img/gallery_mediums/img_102782_medium_1480681524_8085_2323.jpg","https://images.icecat.biz/thumbs/102782.jpg","","","Samsung SyncMaster 793DF Silver/Black monitor CRT 43.2 cm (17"") 1280 x 1024 pixels","SyncMaster 793DF Silver/Black","Samsung SyncMaster 793DF Silver/Black, 43.2 cm (17""), DynaFlat, 50 - 160 Hz, 30 - 70 kHz, Separate H/V, 312 x 234 mm","Samsung SyncMaster 793DF Silver/Black. Display diagonal: 43.2 cm (17""), Type: DynaFlat, Vertical scan range: 50 - 160 Hz. Maximum resolution: 1280 x 1024 pixels, Display resolution: 1280 x 1024 pixels. Power consumption (typical): 80 W, Power requirements: AC 90-264VAC, 50/60Hz, Power consumption (standby): 1 W. Certification: TCO'03, MPR-II, EPA/VESA DPMS, DDC-2B/2Bi. Compatible operating systems: Windows 2000/ME/XP Macintosh Sun Microsystems","Our exclusive MagicTune™ display control makes it easier than ever to see things your way, which, with a super-fine dot pitch of 0.20 mm, is always sharp and clear. And with absolutely no horizontal or vertical\r\ncurvature, our 793DF DynaFlat™ display reflects less glare and produces distortion-free images that stretch edge to edge. All in a compact 17"" monitor that leaves you more desk space to operate.\r\n\r\nFeatures:\r\n- Perfectly flat DynaFlat™ screen.\r\n- Super-fine 0.20 mm dot pitch.\r\n- 1280 x 1024 maximum resolution.\r\n- 30 – 70 kHz horizontal frequency.\r\n- MagicTune™ display control technology.\r\n- Meets MPR-II emissions safety standards.\r\n- ENERGY STAR® compliant.\r\n- Compatible with Windows, Mac, Sun Microsystems.","https://images.icecat.biz/img/norm/high/102782-9491.jpg","1488x1362","","","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Type: DynaFlat","Vertical scan range: 50 - 160 Hz","Horizontal scan range: 30 - 70 kHz","Monitor sync input signal: Separate H/V","Pixel pitch: 0.2","Display viewable area (HxV): 312 x 234 mm","Display resolution","Maximum resolution: 1280 x 1024 pixels","Display resolution: 1280 x 1024 pixels","Ports & interfaces","Plug and Play: Yes","Power","Power consumption (typical): 80 W","Power requirements: AC 90-264VAC, 50/60Hz","Power consumption (standby): 1 W","Certificates","Certification: TCO'03, MPR-II, EPA/VESA DPMS, DDC-2B/2Bi","System requirements","Mac compatibility: Yes","Compatible operating systems: Windows 2000/ME/XP\nMacintosh\nSun Microsystems","Weight & dimensions","Weight: 14.3 kg","Dimensions (W x D x H) with stand: 401 x 378 x 410 mm","Packaging data","Package dimensions (WxDxH): 464 x 459 x 518 mm","Package weight: 16.2 kg","Technical details","Special features: Manual MagicTune\nNatural Color Pro","Video Dot Rate: 110 MHz","Display","Surface treatment: Multi-Layer Coating","Display resolution","Recommended resolution: 1024x768@85Hz"