"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","102758","","Samsung","MJ17ASSB","102758","","Computer Monitors","222","","","17IN 25MM 1280X1024 75HZ","20220822162729","ICECAT","1","83515","https://images.icecat.biz/img/norm/high/102758.jpg","354x354","https://images.icecat.biz/img/norm/low/102758.jpg","https://images.icecat.biz/img/gallery_mediums/img_102758_medium_1480681522_1165_2323.jpg","https://images.icecat.biz/thumbs/102758.jpg","","","Samsung 17IN 25MM 1280X1024 75HZ computer monitor 43.2 cm (17"") 1280 x 1024 pixels","17IN 25MM 1280X1024 75HZ SAMSUNG 710N BLACK TFT TCO03 IN (NMS)","Samsung 17IN 25MM 1280X1024 75HZ, 43.2 cm (17""), 1280 x 1024 pixels, LCD, 12 ms","Samsung 17IN 25MM 1280X1024 75HZ. Display diagonal: 43.2 cm (17""), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°","The Samsung SyncMaster 710N is a 17-inch TFT-LCD offering razor-sharpness and innovative features. An analog monitor with a 0.6"" ultra-thin bezel and wall-mount capability, it delivers a 600:1 contrast ratio, 0.264mm pixel pitch, 1280 x 1024 resolution, scanning frequency of 30-81 KHz horizontal and 56-75 vertical, and 160°/140° horizontal/vertical viewing angle. ","https://images.icecat.biz/img/norm/high/102758.jpg","354x354","","","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Response time: 12 ms","Contrast ratio (typical): 600:1","Display brightness (typical): 300 cd/m²","Viewing angle, horizontal: 160°","Viewing angle, vertical: 140°","Pixel pitch: 0.264","Horizontal scan range: 30 - 81 kHz","Vertical scan range: 56 - 75 Hz","Ergonomics","Panel mounting interface: 100 x 100 mm","Plug and Play: Yes","Power","Power consumption (typical): 34 W","Weight & dimensions","Width (without stand): 370 mm","Depth (without stand): 175 mm","Height (without stand): 381 mm","Weight (without stand): 4.4 kg","Other features","Display: LCD","Bandwidth: 0.135 GHz","Certification: TCO'99","Ports & interfaces","I/O ports: 15-Pin D-Sub"