"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","102543","","Fujitsu","LKN:NDL-142100-006","102543","","Laptops","151","","","SIEMENS AMILO D1840 PN 40504/P3.0/15.4TFT/512MB/60GB/DVD+RW/X","20201201161659","ICECAT","1","32052","https://images.icecat.biz/img/norm/high/102543.jpg","190x200","https://images.icecat.biz/img/norm/low/102543.jpg","https://images.icecat.biz/img/gallery_mediums/img_102543_medium_1480681511_6371_2323.jpg","https://images.icecat.biz/thumbs/102543.jpg","","","Fujitsu SIEMENS AMILO D1840 PN 40504/P3.0/15.4TFT/512MB/60GB/DVD+RW/X Intel® Pentium® 39.1 cm (15.4"") 0.5 GB","AMILO D-1840 P4 3.0GHZ 60G 512MB COMBO WXPHNL NL (P4)","Fujitsu SIEMENS AMILO D1840 PN 40504/P3.0/15.4TFT/512MB/60GB/DVD+RW/X, Intel® Pentium®, 3 GHz, 39.1 cm (15.4""), 1280 x 800 pixels, 0.5 GB, 60 GB","Fujitsu SIEMENS AMILO D1840 PN 40504/P3.0/15.4TFT/512MB/60GB/DVD+RW/X. Processor family: Intel® Pentium®, Processor frequency: 3 GHz. Display diagonal: 39.1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 3.5 kg","Magic Mobile Screen\r\nAn extra-wide display combined with turbo-charged graphics and an Intel® Pentium® 4 processor facilitates amazing visual quality. With this special AMILO D notebook you can watch movies on a widescreen format with extremely realistic 3D effects. You can also enjoy the enlarged display as additional working space, for example\r\nwhile surfing the internet. The three-in-one card port makes connecting multimedia devices easy and comfortable. Mobile computing has never been more powerful.\r\nFujitsu Siemens Computers recommends\r\nMicrosoft® Windows® XP","https://images.icecat.biz/img/norm/high/102543.jpg","190x200","","","","","","","","","","","","Display","Display diagonal: 39.1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Contrast ratio (typical): 750:1","Processor","Processor family: Intel® Pentium®","Processor manufacturer: Intel","Processor frequency: 3 GHz","Processor front side bus: 800 MHz","Memory","Internal memory: 0.5 GB","Storage","Total storage capacity: 60 GB","Graphics","Maximum graphics card memory: 0.128 GB","Audio","Audio system: 2 built-in speakers, built-in microphone, microphone in, headphone out, Hot key volume regulator/ALC655, compliant with AC’97 V2.3/ 4 analogue line-level stereo inputs with 5-bit volume control, line-in, CD, video, aux .","Optical drive","CD read speed: 24x","CD write speed: 8x","CD rewrite speed: 8x","Network","Networking features: 10/100 Mbps LAN, Optional Wireless LAN module 802.11b","Software","Bundled software: Application Software a) Microsoft Works Suite 2004 including Word 2002, Works 7.0, Microsoft Encarta 2003, Microsoft Picture It! 7.0, Microsoft AutoRoute 2002/2003*, Microsoft Money 2002* *Availability depending on language b) Word / Works Countries will receive either Microsoft Works Suite or a Word/Works package. For language availability please See matrix on the next page Adobe Photoshop Elements 2.0 Adobe Photoshop Album 1.0 Win DVD 4.01 Nero 5 CD-Maker Driver & Utility CD including: Adobe Acrobat Reader 5.05 Norman anti-virus software (also pre-installed) Internet Service Providers – country specific Manual, Safety Guide and Warranty Guide Online Manual","Battery","Battery life (max): 2.30 h","Power","AC adapter input voltage: 100/240 V","Certificates","Certification: CE Marking Energy Star","Weight & dimensions","Weight: 3.5 kg","Other features","Security features: User and supervisor password Kensington Lock support","Dimensions (WxDxH): 358 x 269 x 35.8 mm","Battery type: Li-Ion battery, 8 cells, 14.4V / 4400mAH","Compatible operating systems: Windows XP Home, Recovery CD is included","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 1 x IEEE 1394, 3 USB 2.0 ports, 1 x S-Video, 1 x Fast Infrared 1 x memory card slot for MMC/SD/MS 1 x type I/II PC Card slot (32 bit CardBus support) 1 x parallel. 1 x modem, 1 x LAN, 1 x CRT 1 x microphone in, 1 x line-in, 1 x headphone out (incl. S/PDIF support), built-in microphone 1 x power supply"