"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","102541","","Fujitsu","LKN:NDL-152100-004","102541","","Laptops","151","","","S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH","20201201162703","ICECAT","1","41707","https://images.icecat.biz/img/norm/high/102541.jpg","190x200","https://images.icecat.biz/img/norm/low/102541.jpg","https://images.icecat.biz/img/gallery_mediums/img_102541_medium_1480681509_5954_2323.jpg","https://images.icecat.biz/thumbs/102541.jpg","","","Fujitsu S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH 38.1 cm (15"") 0.5 GB","FUJITSU S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH","Fujitsu S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH, 3.2 GHz, 38.1 cm (15""), 1024 x 768 pixels, 0.5 GB, 60 GB","Fujitsu S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH. Processor frequency: 3.2 GHz. Display diagonal: 38.1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 3.5 kg","Portable Powerhouse\r\nNeither video freaks nor digital photographers need a desktop any longer. With this power-notebook in a backpack, advanced graphic features are available everywhere, on a flight, in a train or on the beach. The special ATI MOBILITY™ RADEON™ 9000 graphic card guarantees excellent 3D performance as well as smooth DVD-playback. The Intel® Pentium® 4 processor provides all the power you\r\nneed for your high-end applications. You can easily attach other devices through an astonishing range of multimedia interfaces including FireWire, S-Video and 5 USB 2.0 ports. The AMILO D, the truly portable powerhouse and mobile alternative to your desktop PC.","https://images.icecat.biz/img/norm/high/102541.jpg","190x200","","","","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 3.2 GHz","Processor front side bus: 533 MHz","Memory","Internal memory: 0.5 GB","Storage","Total storage capacity: 60 GB","Graphics","Maximum graphics card memory: 0.064 GB","Audio","Audio system: VT1612, 2 built-in speaker, built-in microphone, microphone in, headphone out/ 1 x volume regulator.","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 10x","Network","Networking features: 10/100 Mbps LAN","Software","Bundled software: Application Software a) Microsoft Works Suite 2004 including Word 2002, Works 7.0, Microsoft Encarta 2003, Microsoft Picture It! 7.0, Microsoft AutoRoute 2002/2003*, Microsoft Money 2002* *availability depending on language b) Word / Works Countries will receive either Microsoft Works Suite or a Word/Works package. For language availability please see matrix on the next page Adobe Photoshop Elements 2.0 Adobe Photoshop Album 1.0 Win DVD 5.0 Nero 6.0 Driver & Utility CD including: Adobe Acrobat Reader 5.05 Norman anti-virus software (also pre-installed) Internet Service Providers – country specific Manual, Safety Guide and Warranty Guide Online Manual","Battery","Battery life (max): 2 h","Power","AC adapter input voltage: 100/240 V","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 10 - 90%","Certificates","Certification: CE Marking Energy Star","Weight & dimensions","Weight: 3.5 kg","Other features","Security features: User and supervisor password Kensington Lock support","Battery type: Li-Ion battery, 8 cells, 14.4V / 4000mAH","Compatible operating systems: Windows XP Home, Recovery CD is included","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","DVD write speed: 2x","DVD rewrite speed: 2x"