"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44" "","","102425","","Fujitsu","LKN:NDL-140100-007","102425","","Laptops","151","","","AMILO M 7400 PM-1.4G","20240307153452","ICECAT","1","31517","https://images.icecat.biz/img/norm/high/98287.jpg","190x200","https://images.icecat.biz/img/norm/low/98287.jpg","https://images.icecat.biz/img/gallery_mediums/img_98287_medium_1480681012_4146_2323.jpg","https://images.icecat.biz/thumbs/98287.jpg","","","Fujitsu AMILO M 7400 PM-1.4G 38.1 cm (15"") 0.5 GB 60 GB","AMILO M 7400 PM-1.4G 60GB 512MB 15IN DVD RW WXPH NL (PENT-M)","Fujitsu AMILO M 7400 PM-1.4G, 1.4 GHz, 38.1 cm (15""), 1024 x 768 pixels, 0.5 GB, 60 GB","Fujitsu AMILO M 7400 PM-1.4G. Processor frequency: 1.4 GHz. Display diagonal: 38.1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB","With the AMILO M you are getting yourself a truly mobile notebook. Coming in an elegant, slim design but with a large display and integrated wireless LAN it strikes a perfect balance between mobility and performance. Thanks to Intel’s Centrino technology it is optimised for low power consumption, thus enabling extended battery life. An S-Video out port, IEEE 1394 and 3 USB 2.0 interfaces are built-in as standard to connect to all your digital peripherals and multimedia devices. It comes equipped with an extensive software package including Works Suite 2003 and Photoshop Elements.\r\n -Intel® Centrino™ mobile technology with Intel® Pentium® M Processor up to 1.7GHz \r\n- Unique 3 in 1 flash card port. Supports SD/MS/MMC multimedia storage cards. Enjoy the viewing quality of TFT displays up to 15” XGA \r\n- Connect your notebook to external peripherals, storage devices or video equipment through the various USB 2.0 and IEEE 1394 ports\r\n- Up to 64MB video memory 􀂃 Built-in Combo DVD/CD-RW drive or DVD+R/+RW drive for maximum user comfort 􀂃 Up to 2GB DDR SDRAM in 2 so-DIMM slot\r\n- Windows XP Home and Works Suite 2003.\r\n","https://images.icecat.biz/img/norm/high/98287.jpg","190x200","","","","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 1.4 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0.5 GB","Maximum internal memory: 2 GB","Storage","Total storage capacity: 60 GB","Graphics","Maximum graphics card memory: 0.064 GB","Audio","Audio system: Cirrus logic CS4299-XQ, 2 built-in speakers, built-in microphone, microphone in, headphone out incl. S/PDIF support 1 x volume regulator","Optical drive","CD read speed: 24x","CD write speed: 16x","CD rewrite speed: 8x","Network","Networking features: 10/100 Mbps LAN","Performance","Motherboard chipset: Intel® 855GM","Software","Bundled software: Application Software a) Microsoft Works Suite 2003 including Word 2002, Works 7.0, Microsoft Encarta 2003, Microsoft Picture It! 7.0, Microsoft AutoRoute 2002/2003*, Microsoft Money 2002* *availability depending on language b) Word / Works Countries will receive either Microsoft Works Suite or a Word/Works package. For language availability please see matrix on the next page Adobe Photoshop Elements 2.0 Adobe Photoshop Album 1.0 Win DVD 4.01 Nero 5 CD-Maker Driver & Utility CD including: Adobe Acrobat Reader 5.05 Norman anti-virus software (also pre-installed) Internet Service Providers – country specific Manual, Safety Guide and Warranty Guide Online Manual","Battery","Battery life (max): 4 h","Power","AC adapter input voltage: 100/240 V","Other features","Battery type: Li-Ion battery, 8 cells, 14.8V / 4400mAH","Compatible operating systems: Windows XP Home, Recovery CD is included","Internal modem: Yes","Modem speed: 56 Kbit/s","Processor","Cache internal: 1 MB","Optical drive","DVD read speed: 8x","DVD write speed: 2.4x","DVD rewrite speed: 2.4x","Ports & interfaces","I/O ports: 1 x IEEE1394, 3 USB 2.0 ports, 1 x S-Video 1 x Fast Infrared, 1 x parallel, 1 x CRT 1 x modem, 1 x LAN 3 in 1 flash card port SD/MS/MMC 1 x type I/II PC Card slot (32 bit CardBus support) 1 x line in, 1 x headphone out 1 x power supply"