"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35" "","","102153","","NETGEAR","GS724TEU","102153","","Network Switches","258","","","GS724T","20221021101432","ICECAT","1","292948","https://images.icecat.biz/img/norm/high/102153-3621.jpg","336x117","https://images.icecat.biz/img/norm/low/102153-3621.jpg","https://images.icecat.biz/img/gallery_mediums/img_102153_medium_1480681476_2159_2323.jpg","https://images.icecat.biz/thumbs/102153.jpg","","","NETGEAR GS724T Managed","24 Ports Fast Ethernet (10/100) Rack Mountable Network Switch","NETGEAR GS724T, Managed, Full duplex","NETGEAR GS724T. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x","The GS716T and GS724T Smart Gigabit switches are ideal for growing business networks who wish to benefit from network management without the cost and complexity of a managed network.\r\n\r\nGigabit & Fiber Connectivity\r\n\r\nThe GS716T and GS724T switches are standards based for easy integration of Ethernet (10 Mbps), Fast Ethernet (10/100 Mbps) and Gigabit (10/100/1000 Mpbs) devices. These unmanaged, rackmountable network switches feature 16 or 24 Gigabit Ethernet ports, each capable of powering 2000 Mbps of data throughput in full duplex mode. The GS716T and GS724T also feature two hot-swappable Small Form-factor Pluggable (SFP) GBIC Slots for optional SFP Modules to provide private bandwidth for PCs, servers, hubs, or a secure, long-distance uplink connection. All 16 or 24 ports provide automatic speed and duplex sensing, plus Auto Uplink™ technology to adjust for straight-through or crossover cables and make the right connection.\r\n \r\nSmart Management\r\n\r\nNETGEAR's GS716T and GS724T Smart Switches offer network management features for the price of an unmanaged switch. These network management features include: performance monitoring, port configuration, VLAN for traffic control, port trunking for increased bandwidth, and Class of Service (CoS) for traffic prioritisation.\r\n \r\nEase of Use\r\n\r\nShipped ready to use straight out of the box, the GS716T and GS724T deliver switching that's easy to set up and use via an intuitive Web-browser interface. LEDs located on the front panal make switch status easy to observe and troubleshooting easy to accomplish.","https://images.icecat.biz/img/norm/high/102153-3621.jpg|https://images.icecat.biz/img/gallery/102153_5601.jpg|https://images.icecat.biz/img/gallery/102153_9444.jpg|https://images.icecat.biz/img/gallery/102153_5675.jpg","336x117|336x60|336x117|336x92","|||","","","","","","","","","","","Management features","Switch type: Managed","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 24","SFP/SFP+ slots quantity: 2","SFP module slots quantity: 2","Network","Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x","Full duplex: Yes","Data transmission","MAC address table: 8000 entries","Maximum data transfer rate: 1 Gbit/s","Jumbo frames support: Yes","Packet buffer memory: 0.5 MB","Security","DHCP features: DHCP client","Design","Stackable: No","Performance","Mean time between failures (MTBF): 59524 h","Power","Power consumption (typical): 40 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 0 - 90%","Weight & dimensions","Weight: 3.2 kg","Other features","Data transfer rate: 1000 Mbit/s","Dimensions (WxDxH): 43 x 440 x 260 mm","Connectivity technology: Wired","Non-operating relative humidity (non-condensing): 0 - 95%"