"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22" "","","102103","","NETGEAR","FVS328GE","102103","","Wired Routers","244","","","Firewall Router 8xF+ENet 8VPN RJ45","20190606163719","ICECAT","1","240259","https://images.icecat.biz/img/norm/high/102103-9197.jpg","200x50","https://images.icecat.biz/img/norm/low/102103-9197.jpg","https://images.icecat.biz/img/gallery_mediums/img_102103_medium_1480681466_6106_2323.jpg","https://images.icecat.biz/thumbs/102103.jpg","","","NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router","NETGEAR FVS328GE router DSL/Ethernet 8x 10/100 Mbps auto-sensing, Auto Uplink™ RJ-45 ports","NETGEAR Firewall Router 8xF+ENet 8VPN RJ45, 100 Mbit/s, Fifty (50) dedicated VPN tunnels, Manual key and Internet Key Exchange (IKE) Security Association..., MIPS32, 150 MHz, 2 MB, 16 MB","NETGEAR Firewall Router 8xF+ENet 8VPN RJ45. Data transfer rate: 100 Mbit/s. VPN support: Fifty (50) dedicated VPN tunnels, Manual key and Internet Key Exchange (IKE) Security Association.... Processor architecture: MIPS32, Processor frequency: 150 MHz, Flash memory: 2 MB. Weight: 1.23 kg. Memory and processor: 2 Mb Flash, 16 Mb DRAM, Power requirements: 12VDC, 1.2A, Maximum data transfer rate: 0.1 Gbit/s","Built-in serial port for dial-up access\r\nUp to 50 simultaneous IPSec VPN tunnels\r\nTrue Firewall with Stateful Packet Inspection (SPI) and Intrusion Detection\r\nDenial of Service (DoS) attack protection\r\nOptimised for NETGEAR’s VPN Client Software\r\n \r\n50 VPN Tunnels for Encrypted Remote Access\r\nNETGEAR®'s ProSafe™ VPN Firewall with Dial Back-up is a low cost, high-performance network solution that furnishes multidimensional security. Fully equipped and broadband-capable, this Virtual Private Network (VPN) firewall comes with connection insurance: a built-in serial port for dial-up access. This practical feature means your business can maintain operation if your broadband Internet connection fails. It lets you retain an analog or ISDN modem for emergency backup and also provides a migration path from analog and ISDN to broadband, making the transition effortless.\r\n\r\nHigh on security, this true firewall provides Denial of Service (DoS) protection and Intrusion Detection using Stateful Packet Inspection (SPI), URL access and content filtering, logging, reporting, and real-time alerts. It supports up to 50 IPSec VPN tunnels simultaneously using Public Key Infrastructure (PKI), reducing your operating costs and improving the security of your network. With 8 auto-sensing, Auto Uplink™ switched LAN ports and Network Address Translation (NAT) routing, up to 253 users can access your broadband connection at the same time.\r\n\r\nSurefire\r\nBuilt-in serial port provides a backup connection for an external ISDN or analog modem -- no downtime if your broadband connection fails. Alternatively, the serial port can provide a dial-in or LAN-to-LAN function.\r\n\r\nBusiness-Class Secure\r\nSupports up to 50 IPSec VPN tunnels simultaneously, allowing for secured connections to branch offices and your “on-the-go” mobile workforce. Network Address Translation (NAT) routing enables shared access to your broadband connection. Additionally, in NAT-off mode, classical routing allows for customized network configuration. Includes Web page URL keyword filtering, 168-bit 3DES IPSec encryption capability and secure Public Key Infrastructure (PKI) support. Sends you e-mail notification of network activity – reporting and tracking of hacker attempts – as well as real-time alerts. A high-powered 150 MHz CPU ensures speedy data traffic, and VPN throughput.\r\n\r\nThoroughly Protected\r\nTakes care of all your security needs, with True Firewall using Stateful Packet Inspection (SPI) and Intrusion Detection features, Denial of Service (DoS) attack protection, and VPN pass-through for extra security. SYSLOG and reporting enable thorough network monitoring. IKE authentication provides peace of mind against unauthorized VPN network access. The ProSafe VPN Firewall with Dial Back-up provides optimal value and defense against network security threats.\r\n\r\nEasy To Use\r\nSmart Wizard connects to your ISP quickly; the user-friendly Web-based configuration screen and install assistant reduce setup time. Secure remote administration via Secure Socket Layer (SSL) makes it simple to connect to multiple sites. This well-built firewall has an integrated 8-port 10/100 Mbps switch and is compatible with Windows®, UNIX®, Macintosh®, and Linux® O/S. It comes with an Ethernet cable, and Auto Uplink™ on the LAN ports eliminates the need for crossover cables.\r\n\r\nFlexible & Durable\r\nMake a VPN connection to other VPN devices or connect through NETGEAR’s ProSafe VPN Client software, sold separately in single and five-user licenses- supports popular Microsoft® Windows® platforms and is easy to configure, cost-effective and provides broad security support. Support for DHCP (client and server) as well as PPPoE allows for easy, widespread deployment. The rugged metal unit houses advanced, high-quality electronics, and NETGEAR's tested and proven technology is backed by a 3-year warranty.","https://images.icecat.biz/img/norm/high/102103-9197.jpg","200x50","","","","","","","","","","","","Network","Data transfer rate: 100 Mbit/s","Security","VPN support: Fifty (50) dedicated VPN tunnels, Manual key and Internet Key Exchange (IKE) Security Association (SA) assignment with pre-shared key and RSA/DSA signatures, key life and IKE lifetime time settings, perfect forward secrecy (Diffie-Hellman groups 1 and 2 and Oakley support), operating modes (Main, Aggressive, Quick)","Features","Built-in processor: Yes","Processor architecture: MIPS32","Processor frequency: 150 MHz","Flash memory: 2 MB","Internal memory: 16 MB","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Weight: 1.23 kg","Other features","Memory and processor: 2 Mb Flash, 16 Mb DRAM","Power requirements: 12VDC, 1.2A","Maximum data transfer rate: 0.1 Gbit/s","Dimensions (WxDxH): 253 x 181 x 35 mm","Networking features: Ethernet/Fast Ethernet","Ports & interfaces","I/O ports: LAN Ports:\nEight (8) 10/100 Mbps auto-sensing, Auto Uplink RJ-45 ports (one Cat 5 UTP cable included)\nWAN Ports:\n10/100BASE-T Ethernet RJ-45 port to connect to any broadband modem, such as DSL or cable\nRS-232 serial port with DB-9 connector for an external analog or ISDN modem"