"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25" "","","102073","","Canon","1210-A310","102073","","Laser Printers","235","","","iR1210 (4x) + GRATIS A310","20240307153452","ICECAT","","35674","https://images.icecat.biz/img/norm/high/54241.jpg","200x150","https://images.icecat.biz/img/norm/low/54241.jpg","https://images.icecat.biz/img/gallery_mediums/img_54241_medium_1480675685_6563_2323.jpg","https://images.icecat.biz/thumbs/54241.jpg","","","Canon iR1210 (4x) + GRATIS A310 600 x 600 DPI A3","iR1210 (4x) + GRATIS A310","Canon iR1210 (4x) + GRATIS A310, Laser, 600 x 600 DPI, A3, 12 ppm","Canon iR1210 (4x) + GRATIS A310. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 12 ppm","The compact iR1210 is an easy-to-use digital multifunction solution that delivers Canon's acclaimed image quality - at 2400 x 600 dpi (maximized) resolution for printing- and exceptional reliability at a speed of 12 pages per minute. Through its inherent digital technology, the iR1210 can streamline the document imaging process. With Scan-Once-Print-Many, originals are scanned only once, converted to digital images, and then reproduced in up to 99 sets. Copy Reservation allows you to scan originals even while the machine is printing another job. Your business procedures can be further simplified with 2-on-1 Image Combination and Electronic Collation. With zoom mode, you can easily reduce or enlarge images from 50% to 200%, in increments of one percent. The imageRUNNER iR1210 provides dedicated printing capabilities via a USB or Parallel Port as standard. For maximum ease-of-use and fast performance, the iR1210 incorporates Canon's Advanced Printing Technology (CAPT). Through the added benefit of a network option, the iR1210 can accommodate expanding needs of small offices as a shared network printer.","https://images.icecat.biz/img/norm/high/54241.jpg","200x150","","","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 12 ppm","Time to first page (black, normal): 13 s","Paper handling","Maximum ISO A-series paper size: A3","Maximum print size: 297 x 420 mm","Media types supported: Plain paper","Media size (tray 1): A5 (148 x 210 mm) / A4 (210 x 297 mm).","Media weight (tray 1): 64 g/m2-128 g/m2","Performance","Internal memory: 18 MB","Weight & dimensions","Weight: 20.5 kg","Dimensions (WxDxH): 475 x 442 x 295 mm","Packaging content","Bundled software: Drivers & Utilities","Other features","Maximum scan size: 148 x 210 mm","Mac compatibility: No","Compatible operating systems: MS Windows XP, MS Windows 2000, MS Windows 95, MS Windows NT 4.0, MS Windows ME, MS Windows 98","Copier smart software features: 100 sheets","Capacity cartridge: 250 sheets"