"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18" "","","102002","","Brother","HL-5070NLT","102002","","Laser Printers","235","","","HL-5070N","20240307153452","ICECAT","","75664","https://images.icecat.biz/img/norm/high/101998-9332.jpg","220x201","https://images.icecat.biz/img/norm/low/101998-9332.jpg","https://images.icecat.biz/img/gallery_mediums/img_101998_medium_1480681440_4571_2323.jpg","https://images.icecat.biz/thumbs/101998.jpg","","","Brother HL-5070N A4","Laser Printers: HL-5070NLT Monochroom16ppm 2400dpi PCL6 A4 NL 16 mb + 2 extra lades","Brother HL-5070N, A4, 16 ppm","Brother HL-5070N. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm","If your office needs a network printer that's big on features but compact in size, the Brother HL-5070N provides the perfect solution.\r\n\r\nIt comes with 10/100Base TX Ethernet connectivity as standard, so adding it to your network is not a problem. It features a print resolution of up to 2400 x 600 dpi, can output up to 16 pages per minute, and the software has been optimised to make it compatible with a wide range of computing environments. \r\n\r\nCombine all these easy-to-use features together, and it's simple to understand why the HL-5070N is the big printer for the small office.\r\n\r\nAlso available is the LT-5000 lower paper tray (sold separately) which is ideal for busier offices, or users that have to print on to different paper stocks.\r\n Print speed up to 16ppm \r\n 2400 x 600dpi (HQ 1200) resolution \r\n 250 sheet universal paper cassette, 50 sheet multi-purpose tray \r\n Optional 250 sheet lower tray \r\n 16MB standard memory, expandable up to 144MB\r\n USB 2.0 and Parallel ports as standard \r\n 10BaseT and 10/100BaseTX Ethernet connectivity \r\n PCL Printer Driver for Windows® 95/98/Me/NT 4.0/2000/ XP \r\n Mac™ OS 8.6-9.2, OSX 10.1 or later \r\n DOS & Linux compatible \r\n Easy replacement, long life supplies\r\n Energy Star Compliant","https://images.icecat.biz/img/norm/high/101998-9332.jpg","220x201","","","","","","","","","","","","Printing","Colour: No","Print speed (black, normal quality, A4/US Letter): 16 ppm","Time to first page (black, normal): 12 s","Input & output capacity","Maximum input capacity: 250 sheets","Maximum output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Performance","Internal memory: 16 MB","Maximum internal memory: 144 MB","Processor frequency: 133 MHz","Sound power level (standby): 30 dB","Weight & dimensions","Weight: 11.5 kg","Dimensions (WxDxH): 382 x 401 x 252 mm"