"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","101776","","Fujitsu","FSP:83C007039","101776","","PCs/Estaciones de trabajo","153","","","SCALEO 600I P4HT 3.2GHZ EP40504","20200514163431","ICECAT","","28817","https://images.icecat.biz/img/norm/high/101776.jpg","190x200","https://images.icecat.biz/img/norm/low/101776.jpg","https://images.icecat.biz/img/gallery_mediums/img_101776_medium_1480681409_1786_2323.jpg","https://images.icecat.biz/thumbs/101776.jpg","","","Fujitsu SCALEO 600I P4HT 3.2GHZ EP40504 Intel® Pentium® 4 0,5 GB 200 GB PC","","Fujitsu SCALEO 600I P4HT 3.2GHZ EP40504, 3,2 GHz, Intel® Pentium® 4, 0,5 GB, 200 GB","Fujitsu SCALEO 600I P4HT 3.2GHZ EP40504. Frecuencia del procesador: 3,2 GHz, Familia de procesador: Intel® Pentium® 4. Memoria interna: 0,5 GB. Capacidad total de almacenaje: 200 GB. Tipo de producto: PC","","https://images.icecat.biz/img/norm/high/101776.jpg","190x200","","","","","","","","","","Procesador","Familia de procesador: Intel® Pentium® 4","Fabricante de procesador: Intel","Frecuencia del procesador: 3,2 GHz","Memoria","Memoria interna: 0,5 GB","Almacenamiento","Capacidad total de almacenaje: 200 GB","Redes","Velocidad de módem: 56 Kbit/s","Desempeño","Tipo de producto: PC","Software","Sistemas operativos compatibles: Microsoft Windows XP Home Edition","Software incluido: Worksuite 2003 and 2004, Works 7.0 (country specific) Driver and CD utility CD","Certificados","Certificación: CE certification according to EU Directives 89/336/EEC (EMC) and including amendment 96/68 ECC and 73/23/EEC Product safety) ergonomics FCC class B","Peso y dimensiones","Ancho: 180 mm","Profundidad: 498 mm","Altura: 432 mm","Otras características","Características de seguridad: Security functions implemented in the BIOS setup: serial and parallel interfaces and drives can be disabled via CMOS, Password protection, setup & boot protection","Pantalla: N","Puertos e interfaces","Puertos de entrada y salida (E/S): 1 x serial (9-pin, 16-byte FIFO, 16550-compatible) 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2), 1 x mouse (PS/2) 4 x Universal Serial Bus 1 x IEEE 1394 Firewire 1 x LAN 10/100 1 x micro (mono) 1 x line in (stereo), 1 x line out (stereo) 1 x S/PDIF depending on the Motherboard 1 x monitor (15-pin, VGA) depending on the Motherboard","Otras características","Memoria de unidad de disquete: 1,44 MB"