"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","101761","","Philips","200P4SB","101761","","Computer Monitors","222","","","20INCH TFT MONITOR 1600X1200 TCO-03 BASIC BASE BEIGE","20220822162751","ICECAT","","45770","https://images.icecat.biz/img/norm/high/101761.jpg","98x128","https://images.icecat.biz/img/norm/low/101761.jpg","https://images.icecat.biz/img/gallery_mediums/img_101761_medium_1480681407_1188_2323.jpg","https://images.icecat.biz/thumbs/101761.jpg","","","Philips 20INCH TFT MONITOR 1600X1200 TCO-03 BASIC BASE BEIGE computer monitor 51 cm (20.1"") 1600 x 1200 pixels","PHILIPS 20INCH TFT MONITOR 1600X1200 TCO-03 BASIC BASE BEIGE","Philips 20INCH TFT MONITOR 1600X1200 TCO-03 BASIC BASE BEIGE, 51 cm (20.1""), 1600 x 1200 pixels, 16 ms","Philips 20INCH TFT MONITOR 1600X1200 TCO-03 BASIC BASE BEIGE. Display diagonal: 51 cm (20.1""), Display resolution: 1600 x 1200 pixels, Response time: 16 ms","20-inch color LCD monitor with excellent\r\ndisplay performance\r\n• Dual video input allowing connection of DVI-D digital and\r\nVGA analog\r\n• Embedded AC power supply\r\n• Front firing speakers with 2Wx2 RMS stereo sound output\r\n• Advanced AUTO adjustment optimizes picture quality\r\n• Adjustable tilt and swivel function\r\n• Picture-in-Picture (PIP) function for displaying both\r\nPC and video simultaneous on the screen\r\n• Build in module to provide S-video & CVBS video inputs\r\n(200P4VS, 200P4VG, 200P4VB models)\r\n• Optional module to provide S-video and CVBS video\r\ninputs (200P4SS, 200P4SG, 200P4SB models)\r\n• Optional Super Ergo Base","https://images.icecat.biz/img/norm/high/101761.jpg","98x128","","","","","","","","","","Display","Display diagonal: 51 cm (20.1"")","Display resolution: 1600 x 1200 pixels","Touchscreen: No","Contrast ratio (typical): 400:1","Display brightness (typical): 250 cd/m²","Response time: 16 ms","Pixel pitch: 0.255 x 0.255 mm","Horizontal scan range: 30 - 94 kHz","Vertical scan range: 56 - 85 Hz","Viewable size, horizontal: 40.8 cm","Viewable size, vertical: 30.6 cm","Design","Certification: • TÜV/GS,TÜV-Ergo\n• FCC-B, UL, CSA\n• SEMKO\n• MPR-II Low Emission\n• CE Mark\n• NUTEK, Energy Star\n• TCO ’03","Ergonomics","Plug and Play: Yes","Power","Power consumption (typical): 50 W","Operational conditions","Operating relative humidity (H-H): 20 - 80%","Packaging content","Bundled software: Microsoft Windows 95/98/ Me & 2000/XP compatible","Weight & dimensions","Width (without stand): 488 mm","Depth (without stand): 220 mm","Height (without stand): 459 mm","Other features","Audio system: Loudspeaker 2Wx2 RMS, 200Hz-12KHz,4 ohm,THD=10%/ Input signal connector 3.5mm mini jack / Headphone out signal level 20mW x2, 32Ω /","Video in: D-Sub (analog), DVI-D (digital)","Power management: Complies with EPA Energy Star and NUTEK specifications / Typical operation 65W (maximum audio volume) 50W (zero audio volume) / Sleep mode 1.5W (typ.).","Operational conditions","Maximum operating temperature range (T-T): 5 - 35 °C"