"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10" "","","10143","","Cisco","CISCO3640-DC","10143","","Wired Routers","244","","","3640","20170329110637","ICECAT","1","26106","http://images.icecat.biz/img/norm/high/10143.jpg","200x150","http://images.icecat.biz/img/gallery_lows/img_10143_thumb_1480670713_0538_2323.jpg","http://images.icecat.biz/img/gallery_mediums/img_10143_medium_1480670712_8955_2323.jpg","http://images.icecat.biz/thumbs/10143.jpg","","","Cisco 3640 wired router","Cisco 3640, Modular Router, 16MB DRAM, 8MB Flash, 4x NM slots, IOS IP Only *DC Power ONLY* (VPKG10)","Cisco 3640, 32 MB, 0 - 40 °C, 5 - 95%, 0.1 Gbit/s, 445 x 400 x 87 mm","Cisco 3640. Internal memory: 32 MB. Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 445 x 400 x 87 mm","The Cisco 3600 series is a multifunction platform that combines dial access, routing, and LAN-to-LAN services and multiservice integration of voice, video and data in the same device. As modular solution, the Cisco 3640 has the flexibility to meet both current and future connectivity requirements. The Cisco 3600 series is fully supported by Cisco IOS software, which includes analog and digital voice capability, ATM access with T1/E1 IMA or OC-3 interfaces, dial-up connectivity, LAN-to-LAN routing, data and access security, WAN optimization, and multimedia features.","http://images.icecat.biz/img/norm/high/10143.jpg","200x150","","","","","","","","","","Network","Full duplex: Y","Features","Internal memory: 32 MB","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 95%","Other features","Maximum data transfer rate: 0.1 Gbit/s","Dimensions (WxDxH): 445 x 400 x 87 mm"