"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","101280","","Samsung","LU21GSBB","101280","","Monitors CRT","221","","","SyncMaster 1100MB","20190404042816","ICECAT","1","45722","http://images.icecat.biz/img/norm/high/101280-8393.jpg","447x413","http://images.icecat.biz/img/norm/low/101280-8393.jpg","http://images.icecat.biz/img/gallery_mediums/img_101280_medium_1480681348_5393_2323.jpg","http://images.icecat.biz/thumbs/101280.jpg","","","Samsung SyncMaster 1100MB monitor CRT 53.3 cm (21"") 2048 x 1536 pixels","SyncMaster 1100MB","Samsung SyncMaster 1100MB, 53.3 cm (21""), 50 - 160 Hz, 30 - 130 kHz, 393 x 295 mm, 2048 x 1536 pixels, 2048 x 1536 pixels","Samsung SyncMaster 1100MB. Display diagonal: 53.3 cm (21""), Vertical scan range: 50 - 160 Hz, Horizontal scan range: 30 - 130 kHz. Maximum resolution: 2048 x 1536 pixels, Display resolution: 2048 x 1536 pixels. Power management: EPA/Energy2000/VESA DPMS, Power consumption (typical): 130 W, Power requirements: 100 - 240V, 50/60Hz. Certification: TCO'99. Compatible operating systems: Windows 98/2000/ME/XP","Imagine the monitor that realises your dream\r\nHigh resolution, convenient features, and MagicBright which provides brightness control will upgrade your designs. Select this monitor and it will satisfy everything you wished for. SyncMaster 1100MB Samsung CDT Monitor.\r\n\r\nDual Input\r\nDual input allows simultaneous attachment of two systems to help increase productivity. It makes it easy for users who need to use two computers.\r\n\r\nTCO'99\r\nThe SyncMaster monitors have the display quality standards ensured by TCO '99, so they are very safe to use. They also prevent eye fatique, even if you work for long periods, by quaranteeing the screen images are easy on your eyes.","http://images.icecat.biz/img/norm/high/101280-8393.jpg","447x413","","","","","","","","","","Display","Display diagonal: 53.3 cm (21"")","Vertical scan range: 50 - 160 Hz","Horizontal scan range: 30 - 130 kHz","Pixel pitch: 0.20","Display viewable area (HxV): 393 x 295 mm","Display resolution","Maximum resolution: 2048 x 1536 pixels","Display resolution: 2048 x 1536 pixels","Ports & interfaces","Plug and Play: Y","Power","Power management: EPA/Energy2000/VESA DPMS","Power consumption (typical): 130 W","Power requirements: 100 - 240V, 50/60Hz","Power consumption (standby): 2 W","Certificates","Certification: TCO'99","System requirements","Compatible operating systems: Windows 98/2000/ME/XP","Weight & dimensions","Depth: 508 mm","Height: 492 mm","Width: 504 mm","Weight: 26.1 kg","Packaging data","Package dimensions (WxDxH): 634 x 642 x 625 mm","Package weight: 30.5 kg","","Special features: MagicBright\nHighlight Zone","Video Dot Rate: 360 MHz","Display","Surface treatment: Multi-Layer Coating","Display resolution","Recommended resolution: 1280x1024 @118Hz; 1600x1200 @102Hz","Ports & interfaces","I/O ports: 1x D-Sub 15-pin\n5x BNC","Management features","User controls: OSD"