"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93" "","","101094","","HP","DG240T","101094","","Laptops","151","","","compaq nx9010 P4 2,8-GHz 2 x 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro","20240307153452","ICECAT","1","331782","https://images.icecat.biz/img/norm/high/45060.jpg","170x190","https://images.icecat.biz/img/norm/low/45060.jpg","https://images.icecat.biz/img/gallery_mediums/img_45060_medium_1480674354_584_2323.jpg","https://images.icecat.biz/thumbs/45060.jpg","","","HP compaq nx9010 P4 2,8-GHz 2 x 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro 38.1 cm (15"") 0.5 GB DDR-SDRAM AMD Radeon IGP 345M Windows XP Professional","Intel Pentium 4 (2.8 GHz, 512KB L2, 533MHz), 15"" TFT XGA (1024 x 768), 2 x 256MB DDR SDRAM, 40GB 4200 rpm SMART Ultra ATA, DVD/CD-RW combo, ATI Radeon IGP 345M, 56K modem, WLAN 802.11b/g, Windows XP Professional","HP compaq nx9010 P4 2,8-GHz 2 x 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro, 2.8 GHz, 38.1 cm (15""), 1024 x 768 pixels, 0.5 GB, 40 GB, Windows XP Professional","HP compaq nx9010 P4 2,8-GHz 2 x 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro. Processor frequency: 2.8 GHz. Display diagonal: 38.1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon IGP 345M. Operating system installed: Windows XP Professional. Weight: 3.5 kg","The HP Compaq Business Notebook nx9010 provides true desktop performance and flexible connectivity in a space-saving mobile design. This all-in-one notebook packs the features necessary for maximum productivity in a mobile form factor.","https://images.icecat.biz/img/norm/high/45060.jpg|https://images.icecat.biz/img/gallery/img_101094_high_1470994990_2244_10692.jpg|https://images.icecat.biz/img/gallery/img_101094_high_1470994990_7215_10692.jpg|https://images.icecat.biz/img/gallery/101094_3908.jpg|https://images.icecat.biz/img/gallery/img_101094_high_1470994991_3773_10692.jpg|https://images.icecat.biz/img/gallery/img_101094_high_1470994991_9316_10692.jpg|https://images.icecat.biz/img/gallery/img_101094_high_1470994992_8878_10692.jpg","170x190|443x480|467x480|480x177|480x480|480x314|480x416","||||||","","","","","","","","","","","Design","Country of origin: China","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor frequency: 2.8 GHz","Processor cache: 0.512 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Memory","Internal memory: 0.5 GB","Maximum internal memory: 1 GB","Internal memory type: DDR-SDRAM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 40 GB","Optical drive type: DVD-ROM","HDD speed: 4200 RPM","Card reader integrated: No","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon IGP 345M","Maximum graphics card memory: 0.064 GB","Audio","Audio system: SoundBlaster Pro","Camera","Front camera: No","Network","Networking features: Ethernet, Fast Ethernet","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","PS/2 ports quantity: 1","Parallel ports quantity: 1","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Professional","Bundled software: HP help en support; Norton Anti-Virus, Intervideo WinDVD Playback software; Roxio Easy CD Creator (sommige modellen), Safety and comfort gids, Sneltoetssoftware, Adobe Acrobat Reader","Battery","Number of battery cells: 8","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -10 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 3.5 kg","Width: 329 mm","Depth: 272 mm","Height: 49 mm","Other features","Wireless technology: IEEE 802.11b/g","Infrared data port: Yes","Type: PC","Dimensions (WxDxH): 329.2 x 272.3 x 49 mm","Display: LCD","Power supply type: 8-cell Lithium-Ion, 90W","Power management: 2 ¼+ hours life, 8-cell Lithium-Ion battery, external 90W adaptor","TV-in port: No","Compatible operating systems: Microsoft Windows XP Professional","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V.92","Processor","Cache external: 512 KB","Ports & interfaces","Communication: 56 Kbps","I/O ports: 1 Parallel, 3 USB 2.0, 1 VGA, 1 S-video uitgang, 1 RJ-45/RJ-11, 1 infrarood, 1 audio in-/uitgang, 1 PS/2, IEEE 1394, USB 2.0","Keyboard","Keyboard type: Full-sized, 5 programmable easy-access buttons","Operational conditions","Non-operating relative humidity (non-condensing): 5 - 90%","Hard drive","Diskette drive memory: 1.44 MB","Storage drive controller: ATA-5"