"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14" "","","100517","","D-Link","DI-824VUP","100517","0790069261831|790069261831","Wireless Routers","3982","","","Router 4xF+ENet Wless 802.11bg VPN RJ45","20221021101407","ICECAT","1","129890","https://images.icecat.biz/img/norm/high/15743_100517-9487.jpg","500x349","https://images.icecat.biz/img/norm/low/15743_100517-9487.jpg","https://images.icecat.biz/img/gallery_mediums/img_100517_medium_1480681266_7666_2323.jpg","https://images.icecat.biz/thumbs/100517.jpg","","","D-Link Router 4xF+ENet Wless 802.11bg VPN RJ45 wireless router","Router 4xF+ENet Wless 802.11bg Printserver 1x LPT 1x USB","D-Link Router 4xF+ENet Wless 802.11bg VPN RJ45, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, Power, Status, USB, WAN, 0 - 55 °C, 907 g, 233 x 165 x 35 mm, 0.054 Gbit/s","D-Link Router 4xF+ENet Wless 802.11bg VPN RJ45. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. LED indicators: Power, Status, USB, WAN. Weight: 907 g. Dimensions (WxDxH): 233 x 165 x 35 mm, Maximum data transfer rate: 0.054 Gbit/s, Data transfer rate: 54 Mbit/s","D-Link, the industry pioneer in wireless networking, introduces another performance breakthrough in wireless connectivity — the D-Link AirPlus Xtreme G™ series of high-speed networking products capable of data transfer with a maximum wireless signal rate of up to 54Mbps.\r\n\r\nThe DI-824VUP is a 4-Port Wireless Ethernet Broadband Router with VPN (Virtual Private Network) capability. The VPN feature allows users to securely connect multiple computers over the Internet via IPSec, PPTP, or L2TP tunnels. The DI-824VUP also supports VPN pass-through for those who want to use their own VPN client softwares. It also features four 10/100Mbps Auto MDI/ MDI-X Ethernet ports allowing CAT5 cable (straight-through or cross-over) to work with the DI-824VUP.\r\n\r\nThe DI-824VUP features the latest in advanced wireless technology. It also includes D-Link’s own robust firewall security features. The DI-824VUP is ideal for those creating their first wireless network, or for users looking for additional management settings and policybased content filtering for their existing network. Filters can be set based on MAC address, IP address, URL and/or Domain Name.\r\n\r\nA simple yet intelligent, web-based setup wizard makes the DI-824VUP easy for any user to quickly and securely connect computers to share high-speed Internet connection, files, and other resources. To prevent unwanted Internet intruders from accessing your private network, the DI-824VUP serves as a feature-rich firewall through the use of filters. An integrated 4-port switch allows direct connection of up to four wired computers while several wireless clients can also securely connect to the network using 64, 128, or 256-bit WEP encryption. In addition, it also features a bi-directional parallel and USB printer ports to share multiple printers and also includes a print server application for Windows.\r\n\r\nThe D-Link AirPlus Xtreme G™ DI-824VUP is the ideal networking solution for remote sales personnel, field representatives, satellite sales offices, telecommuters, and others who work remotely but still need secure access to a corporate network.","https://images.icecat.biz/img/norm/high/15743_100517-9487.jpg","500x349","","","","","","","","","","","","Network","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u","Supports ISDN connection: No","Design","LED indicators: Power, Status, USB, WAN","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Weight & dimensions","Weight: 907 g","Other features","Dimensions (WxDxH): 233 x 165 x 35 mm","Maximum data transfer rate: 0.054 Gbit/s","Data transfer rate: 54 Mbit/s","xDSL connection: No"