"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8" "","","100514","","D-Link","DP-G321/E","100514","","Print Servers","925","","","3-Port Wireless Print Server With 2 USB Ports, 1 Parallel Port & 802.11g WLAN","20180518160414","ICECAT","1","50877","https://images.icecat.biz/img/norm/high/15743_100514.jpg","350x235","https://images.icecat.biz/img/norm/low/15743_100514.jpg","https://images.icecat.biz/img/gallery_mediums/img_100514_medium_1480681266_5903_2323.jpg","https://images.icecat.biz/thumbs/100514.jpg","","","D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN","3-Port Wireless Print Server With 2 USB Ports, 1 Parallel Port & 802.11g WLAN","D-Link 3-Port Wireless Print Server With 2 USB Ports, 1 Parallel Port & 802.11g WLAN, Wireless LAN, External, 0 - 50 °C, 5 - 95%, 54 Mbit/s","D-Link 3-Port Wireless Print Server With 2 USB Ports, 1 Parallel Port & 802.11g WLAN. Network connection type: Wireless LAN, Antenna type: External. Data transfer rate: 54 Mbit/s","The DP-G321 multi-port wireless print server provides 2 high-speed USB 2.0 printer ports for connection to 2 USBsupported printers, and 1 parallel printer port for connection to a parallel printer. Equipped with a 10/100BASE-TX Ethernet and high-speed 802.11g wireless LAN interface, this device lets you conveniently share your printer with a group of users, with or without the network wires. Supporting multiple network operating systems, this print server brings a high level of flexibility and performance to your printing needs.\r\n\r\nMultiple Ports Save Cost \r\nWith 3 printer ports available from a single device, you don't need to purchase and install a separate print server for each printer. This multi-port print server is only slightly more expensive than a single-port print server. Where your printers are closely placed together, it makes sense to buy 1 single print server instead of 3. \r\n\r\nSimultaneous Printing on All Printers \r\nEquipped with a powerful CPU, large memory and highspeed printer ports, this print server makes printing of your network files fast. All printers attached to this device can print their print jobs at the same time, giving your multi-port print server a similar performance as 3 separate single-port print servers. \r\n\r\nEthernet and Wireless Interfaces \r\nTwo LAN interfaces are provided on this print server: (1) a 10/100BASE-TX Ethernet port and (2) a high-speed 802.11g wireless LAN interface supporting up to 54Mbps network data transfer. This built-in flexibility allows both Ethernet users and wireless users to print files through the print server. \r\n\r\nWireless Network Security \r\nThe DP-G321 provides the necessary security for wireless users, using the user-selectable 64/128-bit industry-standard WEP (Wired Equivalent Privacy) encryption protocol. Data privacy mechanism is based on a shared key algorithm, as described in the wireless LAN standard. \r\n\r\nRemote Printing Support \r\nThe DP-G321 supports IPP (Internet Printing Protocol), so you can set an IP address in the print server for remote users to output print files to the printers from remote places. \r\n\r\nSetup & Access Control \r\nSetting up the print server can be done from any workstation running a web browser. In addition, Windowsbased menu-driven program allows you to do administration jobs and set access control. Access to your network printer can be control by setting up a list of MAC addresses of user computers allow to print files. SNMP and latest MIB-II MIBs are built into the print server, allowing you to manage this device on an SNMP standard-based network. \r\n\r\n\r\n\r\nProduct Features:\r\n\r\n2 high-speed USB 2.0 printer ports, 1 parallel printer port \r\nBuilt-in high-speed 802.11g wireless interface \r\n10/100BASE-TX Ethernet port \r\nPrints files from Windows, Unix, NetWare, Macintosh \r\nRemote printing support \r\nUser access & print job control \r\nEasy web-based administration \r\nWindows-based program for easy setup/management of print jobs \r\nSNMP and MIB-II (RFC 1213) support for platformindependent managemen","https://images.icecat.biz/img/norm/high/15743_100514.jpg","350x235","","","","","","","","","","","","Network","Network connection type: Wireless LAN","Antenna type: External","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Operating relative humidity (H-H): 5 - 95%","Other features","Data transfer rate: 54 Mbit/s"