"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60" "","","1002175","","Lexmark","21M0000","1002175","","Multifunction Printers","304","","","X8350","20240307153452","ICECAT","","45344","https://images.icecat.biz/img/norm/high/566108-651.jpg","256x205","https://images.icecat.biz/img/norm/low/566108-651.jpg","https://images.icecat.biz/img/gallery_mediums/img_566108_medium_1480939903_568_26509.jpg","https://images.icecat.biz/thumbs/566108.jpg","","","Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm","X8350 All-in-One","Lexmark X8350, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4","Lexmark X8350. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","Key features:\r\n\r\nThe Lexmark X8350 All-in-One Plus Photo combines broad office functionality with high-quality photo capability, helping you do more, with truly professional results. \r\n\r\nProfessional black and colour prints up to 4800dpi and premium photo borderless prints\r\n\r\nExclusive productivity suite software: easily organise, scan and edit documents\r\n\r\nScan multipage documents to email with the 50 page Automatic Document Feeder (ADF)\r\n\r\nNetwork capable for multiple users (optional)\r\n\r\n33.6kbps fax modem\r\n\r\nPictbridge, cardslots, photo enhancement software and large LCD screen: easy to view and print high quality photos","https://images.icecat.biz/img/norm/high/566108-651.jpg|https://images.icecat.biz/img/gallery/389825_9232.jpg","256x205|165x130","|","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 13 ppm","Print resolution colour: 4800 x 1200 DPI","Print speed (colour, normal quality, A4/US Letter): 5 ppm","Print speed (black, draft quality, A4/US Letter): 25 ppm","Print speed (colour, draft quality, A4/US Letter): 19 ppm","Copying","Copying: Colour copying","Copy speed (black, normal quality, A4): 2 cpm","Copy speed (colour, normal quality, A4): 1 cpm","Scanning","Scanning: Colour scanning","Optical scanning resolution: 1200 x 2400 DPI","Scanner type: Flatbed scanner","Maximum scan area: 216 x 356 mm","Fax","Faxing: Mono faxing","Modem speed: 33.6 Kbit/s","Features","Maximum duty cycle: 5000 pages per month","Number of print cartridges: 4","Digital sender: No","Input & output capacity","Total input capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Borderless printing media sizes: 2L, A4, A5, A6, B5, Hagaki card, L, Legal, Letter","Ports & interfaces","Standard interfaces: USB 2.0","USB port: Yes","Performance","Compatible memory cards: Microdrive","Mac compatibility: No","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Certificates","Certification: Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO","Weight & dimensions","Weight: 7.8 kg","Other features","Networking features: Optional","Dimensions (WxDxH): 254 x 448 x 379 mm","Media types supported: Card Stock, Coated Paper, Envelopes, Labels, Plain paper, Transparencies, Banner(A4/Card), Hagaki Card, Index Card (3""x5""), Photo Paper","Compatible operating systems: Windows 98/Me/2000/XP","PictBridge: Yes","All-in-one functions: Fax, Scan","Colour all-in-one functions: Copy, Print, Scan","Package dimensions (WxDxH): 538.5 x 327.7 x 472.4 mm","Copying","Maximum copy speed (black, A4): 25 cpm","Maximum copy speed (colour, A4): 16 cpm","Other features","Standard media sizes: 10 Envelope, 7 3/4 Envelope, A4, A5, B5, C5, 6 3/4 Envelope, A2 Baronial, A6 Card, C6 Envelope, Hagaki Card, Index Card, Executive, Legal, Letter, 4"" x 6"" Photo, 4"" x 6"" Post Card, Statement, L, 2L, Chokei (3/4/40), Kakugata (3/4/5/6), 5"" x 7"" Photo, 130mm x 180 mm, 100mm x 150mm","Image scaling/enlargement range: 25 - 400 %"