"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62" "","","1002120","","Lexmark","22L0172","1002120","","激光打印机","235","","","C770dn Colour Laser Printer","20240118173407","ICECAT","","13939","https://images.icecat.biz/img/norm/high/1002120-3327.jpg","165x163","https://images.icecat.biz/img/norm/low/1002120-3327.jpg","https://images.icecat.biz/img/gallery_mediums/img_1002120_medium_1480986660_4238_5647.jpg","https://images.icecat.biz/thumbs/1002120.jpg","","","Lexmark C770dn Colour Laser Printer 颜色 1200 x 1200 DPI A4","","Lexmark C770dn Colour Laser Printer, 激光, 颜色, 1200 x 1200 DPI, A4, 24 ppm, 双面印刷","Lexmark C770dn Colour Laser Printer. 打印技术: 激光, 颜色. 每月打印纸张数上限: 100000 页每月. 最大分辨率: 1200 x 1200 DPI. ISO A 系列文件最大尺寸: A4. 打印速度(黑色,一般质量,A4/US Letter): 24 ppm, 双面印刷. 连网功能","","https://images.icecat.biz/img/norm/high/1002120-3327.jpg","165x163","","","","","","","","","","打印速度","颜色: 是","打印技术: 激光","双面印刷: 是","最大分辨率: 1200 x 1200 DPI","打印速度(黑色,一般质量,A4/US Letter): 24 ppm","打印速度(彩色,一般品质,A4/US Letter): 24 ppm","首页打印速度(黑白,标准): 13 秒","首页时间(彩 色,正常): 15 秒","产品特点","每月打印纸张数上限: 100000 页每月","页面语言: PDF 1.4, XHTML","打印机字体: Bitmap, PCL, PostScript, PPDS, Scalable","位图字体: OCR-A, OCR-B","PCL字体数量: 95","PostScript字体数量: 158","PPDS 字体数量: 44","位图字体数量: 2","可缩放字体数量: 290","输入和输出功率","总进纸容量: 600 页数","总出纸容量: 250 页数","自动进纸槽(ADF)容量: 100 页数","最大输入容量: 1100 页数","最大输出能力: 250 页数","纸张处理","ISO A 系列文件最大尺寸: A4","最大打印尺寸: 210 x 297 mm","支持媒体播放类型: Card Stock, Envelopes, Glossy paper, Labels, Plain Paper, Transparencies","联网","连网功能: 是","可支持的网络协议(IPv4): TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6","管理协议: HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP","性能","内置存储器: 256 MB","最大内部存储: 768 MB","处理器频率: 800 MHz","声压级别(打印): 59 dB","声功率级别(待机): 30 dB","设计","认证: Energy Star, CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 60320-1, CE Class A, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, C-tick mark Class A, CCC Class A","环境条件","运行温度范围(T - T): 16 - 32 °C","运行湿度范围(H-H): 8 - 80%","工作高度: 0 - 3048 m","持续性","可持续发展证书: ENERGY STAR","重量和尺寸","重量: 53.8 kg","尺寸(宽 x 深 x 高): 604.5 x 470 x 617 mm","其他功能","Mac兼容性: 是","标准纸托盘: 2","兼容性操作系统: - Apple Macintosh:\nApple Mac OS X; \nApple Mac OS 9.x.\n- Citrix MetaFrame.\n-Linux:\nRed Flag Linux 4.0;\nLinpus Linux 9.2;\nRed Hat Enterprise Linux WS 3.0, 4.0;\nSuSE Linux Enterprise Server 8.0, 9.0; \nSuSE Linux Professional 9.1, 9.2;\nDebian GNU/Linux 3.0;\nLinspire Linux 4.5.\n- Microsoft Windows:\nMicrosoft Windows 98 2nd Edition;\nMicrosoft Windows XP Professional x64;\nMicrosoft Windows Server 2003(Standard, Enterprise) running Terminal Server;\nMicrosoft Windows 2000 Server running Terminal Services;\nMicrosoft Windows Server 2003 (Standard, Enterprise) x64 Edition;\nMicrosoft Windows Server 2003 x64 Edition (Standard, Enterprise) running Terminal Services.\n- Novell:\nNovell Open Enterprise Server for Netware w NDS, iPrint / Novell Distributed Print Services (NDPS);\nNovell NetWare 3.2, 4.2 (bindery); \nNovell NetWare 4.2, 5.x and 6.x (NDS); \nNovell NetWare 5.x, 6.x w iPrint / Novell Distributed Print Services (NDPS).\n- Other:\nIBM iSeries / IBM AS/400 Systems w TCP/IP w OS/400 V3R1 + using OS/400 Host Print Transform.\n- UNIX:\nSun Solaris 7, 8, 9, 10;\nHP-UX 11.00, 11.11;\nIBM AIX 5.1, 5.2, 5.3;\nSun Solaris x86 10.","包含字体: Y","包装尺寸(宽度 × 深度 × 高度): 1100 x 725 x 945 mm","输入输出端口: 1 x Fast Ethernet;\n1 x Internal Card; \n1 x USB 2.0.","标准纸张尺寸: 10 Envelope (4.125"" x 9.5"" / 105mm x 241mm, \n7 3/4 Envelope (3.875"" x 7.5"" / 98mm x 191mm), \n9 Envelope (3.875"" x 8.9"" / 98mm x 225mm), \nA4 (8.27"" x 11.7"" / 210mm x 297mm), \nA5 (5.83"" x 8.27"" / 148mm x 210mm), \nB5 Envelope (6.93"" x 9.84"" / 176mm x 250mm),\nC5 Envelope (6.38"" x 9.02"" / 162mm x 229mm), \nDL Envelope (4.33"" x 8.66"" / 110mm x 220mm), \nExecutive (7.25"" x 10.5"" / 184mm x 267mm), \nFolio (8.5"" x 13"" / 216mm x 330mm), JIS-B5 (7.17"" x 10.12"" / 182mm x 257mm), \nLegal (8.5"" x 14"" / 216mm x 355mm), Letter (8.5"" x 11"" / 216mm x 279mm), Statement (5.5"" x 8.5"" / 140mm x 216mm), \nUniversal.","内存升级: Y","封套最小输出能力: 10","最大纸托盘: 3","安全管理说明: SSL Enabled Embedded Web Server; SNMPv3; TCP/IP port access control; 802.1x Authentication: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS; IPSec"