"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25" "","","1001458","","LG","GDR-8164BI","1001458","","Optical Disc Drives","214","","","GDR-8164BI 16x DVD-ROM","20190404080021","ICECAT","","13355","https://images.icecat.biz/img/norm/high/1001458-8472.jpg","250x250","https://images.icecat.biz/img/norm/low/1001458-8472.jpg","https://images.icecat.biz/img/gallery_mediums/img_1001458_medium_1480986642_5479_5647.jpg","https://images.icecat.biz/thumbs/1001458.jpg","","","LG GDR-8164BI 16x DVD-ROM optical disc drive Internal","GDR-8164BI 16x DVD-ROM","LG GDR-8164BI 16x DVD-ROM, Vertical/Horizontal, EIDE/ATA, 0,256 MB, 16,6 MB/s, 52x, 100 ms","LG GDR-8164BI 16x DVD-ROM. Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Drive device, buffer size: 0,256 MB, Burst transfer rate: 16,6 MB/s. CD read speed: 52x. DVD drive average random access time: 100 ms, Access time: 160 ms, CD-ROM drive average random access time: 90 ms. Weight: 670 g","Features:\r\n-Reads speeds DVD data:16x, CD:52x.\r\n-Can play all kinds of DVD formats and CD data.\r\n-Data transfer rate - DVD max:22,100 Kbytes, CD max: 7800Kbytes.\r\n-Access time Random CD:90ms, DVD:160ms.\r\n-Interfaces E-IDE/ATAPI.","https://images.icecat.biz/img/norm/high/1001458-8472.jpg","250x250","","","","","","","","","","Design","Internal: Yes","Mounting: Vertical/Horizontal","Performance","Interface: EIDE/ATA","Drive device, buffer size: 0,256 MB","Burst transfer rate: 16,6 MB/s","Reading speed","CD read speed: 52x","Access time","DVD drive average random access time: 100 ms","Access time: 160 ms","CD-ROM drive average random access time: 90 ms","Weight & dimensions","Weight: 670 g","Other features","Dimensions (WxDxH): 146 x 165 x 41,3 mm","Maximum data transfer rate: 7,8 Mbit/s","Compatible operating systems: Windows 95, 98, 2K, ME, NT 4.0, XP","Reading speed","DVD read speed: 16x","Other features","Sustained data rate: 22,1 MB/s","Drive devices burst data transfer rate (PIO): 16,6","Drive devices burst data transfer rate (Ultra DMA): 33,3"