"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163" "","","100001059","","DELL","48VY2","100001059","5397184722244","Laptops","151","Latitude","9000","9430","20240917154520","ICECAT","1","19374","https://images.icecat.biz/img/gallery/99611204_9294680971.jpg","3552x2387","https://images.icecat.biz/img/gallery_lows/99611204_9294680971.jpg","https://images.icecat.biz/img/gallery_mediums/99611204_9294680971.jpg","https://images.icecat.biz/img/gallery_thumbs/99611204_9294680971.jpg","","","DELL Latitude 9430 Intel® Core™ i7 i7-1265U Laptop 35,6 cm (14"") Full HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro Grijs","","DELL Latitude 9430, Intel® Core™ i7, 35,6 cm (14""), 1920 x 1200 Pixels, 16 GB, 512 GB, Windows 10 Pro","DELL Latitude 9430. Type product: Laptop, Vormfactor: Clamshell. Processorfamilie: Intel® Core™ i7, Processormodel: i7-1265U. Beeldschermdiagonaal: 35,6 cm (14""), HD type: Full HD+, Resolutie: 1920 x 1200 Pixels. Intern geheugen: 16 GB, Intern geheugentype: LPDDR5-SDRAM. Totale opslagcapaciteit: 512 GB, Opslagmedia: SSD. On-board graphics adapter model: Intel Iris Xe Graphics. Inclusief besturingssysteem: Windows 10 Pro. Kleur van het product: Grijs. Gewicht: 1,27 kg","","https://images.icecat.biz/img/gallery/99611204_9294680971.jpg|https://images.icecat.biz/img/gallery/99611204_6973203820.jpg|https://images.icecat.biz/img/gallery/99611204_6238190148.jpg|https://images.icecat.biz/img/gallery/99611204_7027838890.jpg|https://images.icecat.biz/img/gallery/99611204_3041252345.jpg|https://images.icecat.biz/img/gallery/99611204_3762769169.jpg","3552x2387|3416x2018|3342x3362|3342x3360|3682x2880|3524x2431","|||||","","","","","","http://objects.icecat.biz/objects/mmo_100001059_1686821195_7761_982879.txt|http://objects.icecat.biz/objects/mmo_100001059_1686821197_4967_827433.zip","|","","","","Design","Type product: Laptop","Kleur van het product: Grijs","Vormfactor: Clamshell","Markt positionering: Bedrijf","Introductie jaar: 2022","Intel® vPro™ Platform Eligibility: Ja","Beeldscherm","Beeldschermdiagonaal: 35,6 cm (14"")","Resolutie: 1920 x 1200 Pixels","Touchscreen: Nee","HD type: Full HD+","Oorspronkelijke beeldverhouding: 16:10","Antireflectiescherm: Ja","Helderheid: 500 cd/m²","Pixel pitch: 0,1572 x 0,1572 mm","Pixeldichtheid: 161 ppi","RGB-kleurruimte: sRGB","Kleurbereik: 100 procent","Beeldschermreactietijd rise/fall: 35 ms","Maximale refresh snelheid: 60 Hz","Typische contrastverhouding: 1200:1","Processor","Processorfamilie: Intel® Core™ i7","Processorfabrikant: Intel","Processormodel: i7-1265U","Processorgeneratie: Intel® 12de generatie Core™ i7","Aantal processorkernen: 10","Processor aantal threads: 12","Maximale turbofrequentie van processor: 4,8 GHz","Processor cache: 12 MB","Configureerbare TDP-down: 12 W","Geheugen","Intern geheugen: 16 GB","Maximum intern geheugen: 16 GB","Intern geheugentype: LPDDR5-SDRAM","Kloksnelheid geheugen: 5200 MHz","Geheugen form factor: On-board","Geheugen kanaal: Dubbelkanaals","Opslagmedia","Totale opslagcapaciteit: 512 GB","Opslagmedia: SSD","Soort optische drive: Nee","Totale capaciteit SSD's: 512 GB","Aantal geïnstalleerde SSD's: 1","SSD capaciteit: 512 GB","SSD interfaces: NVMe, PCI Express","NVMe: Ja","SSD-vormfactor: M.2","SSD-prestatieklasse: 35","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: MicroSD (TransFlash), MicroSDHC, MicroSDXC","Grafisch","Ingebouwde grafische adapter: Ja","Aparte grafische adapter: Nee","Discreet grafische adapter model: Niet beschikbaar","On-board graphics adapter model: Intel Iris Xe Graphics","Interne-GPU-fabrikant: Intel","Audio","Audiochip: Realtek ALC711-CG","Aantal ingebouwde luidsprekers: 4","Vermogen luidsprekers: 8 W","Ingebouwde microfoon: Ja","Aantal microfoons: 4","Camera","Camera voorzijde: Ja","Resolutie camera voorzijde (numeriek): 0,92 MP","Resolutie camera voorzijde: 1920 x 1080 Pixels","Voorcamera HD-type: Full HD","Video capturing speed: 30 fps","Infrarood (IR) camera: Ja","Netwerk","Mobiele netwerkverbinding: Nee","Wifi-standaard: Wi-Fi 6E (802.11ax)","Wi-Fi-standaarden: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax)","Draadloos LAN data-overdrachtsnelheid (max): 2400 Mbit/s","Soort antenne: 2x2","WLAN-controller-model: Intel Wi-Fi 6E AX211","Fabrikant van de WLAN-controller: Intel","Ethernet LAN: Nee","Bluetooth: Ja","Poorten & interfaces","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 1","Aantal HDMI-poorten: 1","HDMI versie: 2.0","Aantal Thunderbolt 4-poorten: 2","Intel® Thunderbolt 4: Ja","Combo koptelefoon/microfoon port: Ja","Charging port type: USB Type-C","USB Type-C DisplayPort alternatieve modus: Ja","USB Power Delivery: Ja","PowerShare: Ja","Aantal USB-Powershare-poorten ondersteund: 1","Toetsenbord","Numeriek toetsenblok: Nee","Aanwijsapparaat: Touchpad","Taal toetsenbord: Belgisch","Keyboard met achtergrondverlichting: Ja","Software","Inclusief besturingssysteem: Windows 10 Pro","Architectuur besturingssysteem: 64-bit","Windows 11 gratis upgrade: Ja","Taal besturingssysteem: Duits, Nederlands, Engels, Frans, Italiaans","Trial-software: No Microsoft Office License Included 30 day Trial Offer Only","Processor speciale functies","Intel® Evo™ Platform Geverifieerd: Ja","Intel® Flex Memory Access: Ja","Intel® Trusted Execution Technology: Ja","Intel® VT-x with Extended Page Tables (EPT): Ja","Intel® Stable Image Platform Program (SIPP): Ja","Execute Disable Bit: Ja","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Intel® Virtualization Technology (VT-x): Ja","Accu/Batterij","Batterijcapaciteit: 59,6 Wh","Aantal batterijcellen: 3","Accu/Batterij voltage: 11,4 V","Accu/Batterij oplaadtijd: 4 uur","Gewicht batterij: 260 g","Energie","AC-adapter, vermogen: 60 W","AC-adapterfrequentie: 50/60 Hz","AC-adapter ingangsspanning: 100 - 240 V","USB-oplaadspanning: 5,9,15,20 V","USB-oplaadstroom: 3 A","Beveiliging","Bevestigingsmogelijkheid voor kabelslot: Ja","Vingerafdruklezer: Ja","Trusted Platform Module (TPM): Ja","Trusted Platform Module (TPM) version: 2.0","Wachtwoordbeveiliging: Ja","Eisen aan de omgeving","Bedrijfstemperatuur (T-T): 0 - 40 °C","Temperatuur bij opslag: -40 - 60 °C","Relatieve vochtigheid in bedrijf (V-V): 10 - 90 procent","Luchtvochtigheid bij opslag: 0 - 95 procent","Hoogte, in bedrijf: -15,2 - 3048 m","Hoogte bij opslag: -15,2 - 10668 m","Schokbestendigheid: 140 G","Schokbestendigheid (buiten gebruik): 160 G","Trillingen, in bedrijf: 0,66 G","Trillingen bij opslag: 1,3 G","Gewicht en omvang","Gewicht: 1,27 kg","Breedte: 310,6 mm","Diepte: 215,2 mm","Hoogte (voorzijde): 8,46 mm","Hoogte (achterzijde): 1,39 cm","Koolstofvoetafdruk","Totale Koolstofvoetafdruk (kg of CO2e): 375","Totale koolstofuitstoot, standaardafwijking (kg CO2e): 89","Koolstofuitstoot, productie (kg CO2e): 341","Koolstofuitstoot, logistiek (kg CO2e): 12","Koolstofuitstoot, energieverbruik (kg CO2e): 21","Koolstofuitstoot, einde levensduur (kg CO2e): 2","Totale koolstofuitstoot, zonder gebruiksfase (kg CO2e): 354","PAIA-versie: 1.3.1","Inhoud van de verpakking","Meegeleverde kabels: AC","Logistieke gegevens","Code geharmoniseerd systeem (HS): 84713000"