"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165" "","","67635","","HP","Q3087A#ABH","67635","","多功能印表機","304","PSC","","2410","20211214093349","ICECAT","","147135","https://images.icecat.biz/img/norm/high/67507-HP.jpg","170x190","https://images.icecat.biz/img/norm/low/67507-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_67588_medium_1480677256_2039_2323.jpg","https://images.icecat.biz/thumbs/67507.jpg","","","HP PSC 2410 噴墨 A4 7.7 ppm","HP PSC 2410 Photosmart All-in-One Print/Flatbed Fax/Scan/Copy","HP PSC 2410, 噴墨, 彩色列印, 彩色影印, 彩色掃描, A4, 直接列印支援","HP PSC 2410. 列印技術: 噴墨, 列印: 彩色列印, 彩色列印速度 (一般、A4/US Letter): 5.1 ppm. 烤貝/ 影印: 彩色影印, 最大影印解析度: 1200 x 600 DPI. 掃描: 彩色掃描, 光學掃瞄解析度: 1200 x 2400 DPI. 傳真: 彩色傳真. ISO A 系列紙材最大尺寸: A4. 直接列印支援","","https://images.icecat.biz/img/norm/high/67507-HP.jpg","170x190","","","","","","","","","","","列印","列印技術: 噴墨","列印: 彩色列印","黑白列印速度 (一般、A4/US Letter): 7.7 ppm","彩色列印速度 (一般、A4/US Letter): 5.1 ppm","黑白列印速度 (草稿、A4/US Letter): 21 ppm","彩色列印速度 (草稿、A4/US Letter): 15 ppm","複製/複印","烤貝/ 影印: 彩色影印","最大影印解析度: 1200 x 600 DPI","影印速度(黑白、一般品質、A4): 7.9 cpm","影印速度(彩色、一般品質、A4): 2.4 cpm","影印速度(彩色,草稿,A4): 14 cpm","最大影印數量: 50 份數","掃描","掃描: 彩色掃描","光學掃瞄解析度: 1200 x 2400 DPI","掃描器類型: 平板掃描儀","掃描技術: CCD","輸入色深: 48 位元","灰階級別: 256","Twain 版本: 1.7","傳真","傳真: 彩色傳真","傳真記憶體: 50 頁數","自動重新播號: 是","傳真快速撥號(最大號碼量): 60","傳真轉傳支援: 不","延遲傳真發送: 不","鈴聲選擇: 是","產品特點","列印量週期 (每月,A4): 5000 每月頁數","數位傳送器: 不","AIO 多工處理支援: 是","輸入輸出能力","總進紙容量: 150 頁數","總出紙容量: 50 頁數","最大輸入容量: 150 頁數","最大輸出容量(紙張): 50 頁數","紙張處理","ISO A 系列紙材最大尺寸: A4","紙匣介質類型: 投影膠片","ISO A-系列尺寸 (A0...A9): A4, A5","信封大小: DL","連接埠及介面","直接列印支援: 是","性能","內部記憶體: 40 MB","可相容記憶卡: SmartMedia","內建處理器: 是","可相容Mac: 是","最低系統需求: For all systems: CD-ROM drive, available USB port, Internet access and sound card recommended, SVGA 800 x 600 monitor with 16-bit color, Microsoft Internet Explorer 5.01 or higher and Adobe Acrobat 4 or higher recommended, HP Memories Disc Creator software requires CD-Writer and 700 MB of additional hard disk space, full-color scanning requires additional 50 MB hard disk space; minimum PC requirements: any Intel Pentium II or Celeron processor (Pentium III or higher recommended); Microsoft Windows 2000 Professional or XP; 128 MB RAM for 2000 and XP (256 MB or higher recommended for all operating systems); 1.1 GB available hard disk space for software installation for 2000 and XP (1.2 GB recommended); minimum Macintosh requirements: G3 processor (G4 or higher recommended); Mac OS 9.1 or OS X; 64 MB RAM for Mac OS 9.1 (128 MB or higher recommended); 128 MB RAM for Mac OS X (256 MB or higher recommended); 100 MB available hard disk space for software installation for OS 9.1, 200 MB for OS X; additional informati","設計","市場定位: 家庭及辦公室","內建顯示螢幕: 是","顯示器: LCD","能源管理","功率消耗(平均操作模式): 80 W","操作條件","作業相對濕度範圍(H-H): 15 - 85%","儲存溫度範圍(T - T): -40 - 60 °C","作業溫度範圍(T - T): 5 - 40 °C","作業溫度範圍: 41 - 104 °F 華氏度數","重量及尺寸","重量: 8.33 kg","包裝資料","包裝重量: 10.2 kg","內容包裝","附加軟體: HP Photo & Imaging software: HP Director, HP Photo Gallery, HP Image Editor, HP Scan to Email, PC-Fax, HP Scan to Web, HP Creative Photo Projects, I.R.I.S. OCR, DVD Creator, HP Memories Disc Creator","物流訊息處理資料","貨盤重量: 429.7 kg","每個貨盤載貨數: 40 pc(s)","其他功能","標準紙匣: 1","尺寸(寬x深x高): 483 x 390 x 237 mm","網路功能: 不","電源要求: 100 - 240 VAC","數據機: 33.6 Kbps","支援介質類型: Paper (banner, brochure, inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, iron-on transfers, borderless media","最低Mac電腦作業系統需求: For all systems: CD-ROM drive, available USB port, Internet access and sound card recommended, SVGA 800 x 600 monitor with 16-bit color, Microsoft Internet Explorer 5.01 or higher and Adobe Acrobat 4 or higher recommended, HP Memories Disc Creator software requires CD-Writer and 700 MB of additional hard disk space, full-color scanning requires additional 50 MB hard disk space; minimum Macintosh requirements: G3 processor (G4 or higher recommended); Mac OS 9.1 or OS X; 64 MB RAM for Mac OS 9.1 (128 MB or higher recommended); 128 MB RAM for Mac OS X (256 MB or higher recommended); 100 MB available hard disk space for software installation for OS 9.1, 200 MB for OS X; additional information: Windows 95, 3.1, NT 4.0, DOS, Mac OS 9.0 and earlier are not supported","安全: EN 60950: 1992 + A1, A2, A3, A4 en A11; IEC 60950: 1991 + A1, A2, A3 en A4; UL1950, Third Edition: 1995; NOM-019-SCFI-1993; IEC 825-1:1993 + A1/EN 60825-1: 1994 +A11","相容操作系統: Microsoft Windows 98, 98 SE, Me, 2000 Professional, XP; Mac OS 9.1, OS X","功能: Color printing, color copying, color scanning, color faxing","尺寸(英制): 48.3 cm (19"")","手機: N","彩色多合一功能: 影印, 傳真, 打印, 掃描","包裝尺寸(寬x深x高): 503 x 300 x 438 mm","電磁兼容性(EMC): IEC 60825-1:1993 + A1 / EN 60825-1:1994 + A11 Klasse 1 (Laser / LED) CISPR22:1993 + A1 en A2 / EN 55022:1994, + A1 en A2 ­Klasse B CISPR24: 1997 / EN 55024:1998 IEC 61000-3-2:1995 / EN 61000-3-2:1995 IEC 61000-3-3:1994 / EN 61000-3-3:1995 AS / NZS 3548: 1992 CNS13438 FCC Part 15-Klasse B / ICES-003, 2 / VCCI-2 GB 9254-1998","列印","黑白列印速度 (最佳、A4): 0.9 ppm","彩色列印速度 (最佳、A4): 1 ppm","黑白列印速度 (快速一般、A4): 11 ppm","彩色列印速度 (快速一般、A4): 7.4 ppm","列印速度(黑白,最佳模式,信): Up to 0.9 ppm","列印速度(黑白,快速標準模式,信): Up to 11 ppm","列印速度(彩色,草稿模式,信): Up to 15 ppm","列印速度(彩色,快速標準模式,信): Up to 7.4 ppm","複製/複印","影印解析度(黑白圖片): 1200 x 1200 dpi","複印解析度(彩色內文與圖像): 600 DPI","影印機設定值: Text/photo/mixed enhancements, fit-to-page, reduce/enlarge, poster, many-on-a-page, iron-on transfer","複印速度(黑白、草稿品質、A4): 21 cpm","複印速度(彩色、草稿品質、A4): 14 cpm","複印速度(黑色、概念、A4): 21 cpm","彩色影印速度 (最佳、信紙): Up to 0.65 cpm","掃描","掃瞄輸入模式: Front panel scan, HP Director, TWAIN","傳真","傳真速度: 3 秒/頁","輸入輸出能力","標準輸出容量(卡片): Up to 60 cards","標準輸入容量(投影片): Up to 20 sheets","最大輸入容量(信封): 10","最大輸出容量(標籤): 20","最大輸入容量(投影片): 20 頁數","最大輸入容量(10x15 公分照片): 60 頁數","標準輸出容量(信封): 10 頁數","標準提供輸出功能(卡片): 60","紙張處理","信封進紙器: 不","建議紙材重量: Plain paper: 60 - 90, A4: 60 - 90, legal: 75 - 90, banner: 60 - 90, envelopes: 75 - 90, cards: up - 200, pho- paper: 240","最多記憶卡輸入量: 60","紙材處理: Sheetfed","最高紙匣數量: 1","紙張處理選購/輸入: Two-sided printing accessory","紙張處理標準/輸入: 150","紙張處理標準/輸出: 50","操作條件","建議操作溫度範圍: 15 - 32 °C","其他功能","I / O端口: 1 USB","儲存A4紙張數: 50 頁數","音壓傳送: Color printing: 5.6 B(A); black and white printing normal: 6.0 B(A); black and white copying: 6.0 B(A); receiving fax: 5.8 B(A); idle: 3.3 B(A)","相容墨水類型,補充: Dye-based, pigment-based","自訂尺寸: 77 x 127 - 216 x 356 mm","雙面列印選項: Optionele duplexmodule (apart aan te schaffen)","依紙張路徑區分紙材重量: Plain paper: 60 to 90 g/m2, A4: 60 to 90 g/m2, legal: 75 to 90 g/m2, banner: 60 to 90 g/m2, envelopes: 75 to 90 g/m2, cards: up to 200 g/m2, photo paper: 240 g/m2","棧板尺寸(長x寬x高): 1219 x 1016 x 2319 mm","黑白列印品質(草稿): 300 DPI","彩色列印品質 (最佳): 4800 DPI","標準紙材尺寸: DL 110 x 220 mm, C6 114 x 162 mm","字型與字體: 8 TrueType","黑白列印品質(最佳): 1200 x 1200 DPI","黑白列印品質 (一般): 600 DPI","標準提供輸出功能(投影片): 20 頁數","影像延展或放大範圍: 25 - 400%","全頁彩色列印速度 (一般、A4): 1.2 ppm","最大掃描面積(英制): 21.6 cm (8.5"")","包裝尺寸(寬x深x高): 487.7 x 299.7 x 431.8 mm (19.2 x 11.8 x 17"")","托盤尺寸(寬 x深x高): 1219.2 x 1016 x 2319 mm (48 x 40 x 91.3"")","貨盤重量(英制): 429.6 kg (947.2 lbs)","重量(英制): 18.36 lb","信封標準輸入容量: 20 頁數","支援自動縮小傳真: 是","支援Exifprint: Yes, Version 2.2","輸出檔案格式: Software: MPG, MPEG, MPV, MP2, MPE, AVI, QT, MOV, ASF","支援垃圾傳真阻擋: N","最大輸出面積 (投影片): 20 頁數","最大列印長度(英制): 8.5 x 14 in","支援紙材大小(公制): Letter, legal, executive, index cards, No. 9 envelopes, A2 envelopes, No. 10 envelopes","包裝重量: 10.2 kg (22.4 lbs)","全頁彩色列印速度 (草稿、A4): 4.2 ppm","影印機功能: Color printing, color copying, color scanning, color faxing","建議紙材重量(英制): Plain paper: 16 to 24 lb, legal: 20 to 24 lb, banner: 16 to 24 lb, envelopes: 20 to 24 lb, cards: up to 110 lb index maximum, photo paper: up to 130 lb index","法定標準輸出量: 50 頁數"