"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62" "","","602886","","Canon","0314B009","602886","","數位相機","575","PowerShot","","PowerShot S80 Camera","20190404064421","ICECAT","1","82342","https://images.icecat.biz/img/norm/high/602886-6012.jpg","200x110","https://images.icecat.biz/img/norm/low/602886-6012.jpg","https://images.icecat.biz/img/gallery_mediums/img_602886_medium_1480941534_6244_26509.jpg","https://images.icecat.biz/thumbs/602886.jpg","","","Canon PowerShot S80 Camera 1/1.8"" 8.3 MP CCD 3264 x 2448 像素 黑色, 銀","","Canon PowerShot S80 Camera, 8.3 MP, 3264 x 2448 像素, 1/1.8"", CCD, 3 倍數, 黑色, 銀","Canon PowerShot S80 Camera. 百萬像素: 8.3 MP, 影像感測器尺寸: 1/1.8"", 感應器類型: CCD, 最佳圖像解析度: 3264 x 2448 像素. 光學變焦: 3 倍數, 數位變焦: 4 倍數, 焦距範圍: 5.8 - 20.7 mm. 顯示器尺寸(對角長): 6.35 cm (2.5""). 內部記憶體: 32 MB. 觀景窗類型: 光學的. PictBridge 支援. 重量: 225 g. 產品色彩: 黑色, 銀","","https://images.icecat.biz/img/norm/high/602886-6012.jpg","200x110","","","","","","","","","","圖片品質","百萬像素: 8.3 MP","感應器類型: CCD","最佳圖像解析度: 3264 x 2448 像素","影像感測器尺寸: 1/1.8""","靜止影像拍攝解析度: 640 x 480,1600 x 1200,2048 x 1536,2592 x 1944,3264 x 2448","支援長寬比: 4:3","鏡頭系統","光學變焦: 3 倍數","數位變焦: 4 倍數","焦距範圍: 5.8 - 20.7 mm","聚焦","焦點: TTL","焦距調整: 自動","曝光","ISO感光度: 50, 100, 200, 400, 自動","閃光燈","閃光燈模式: 減輕紅眼, 慢速同步","音訊","內建麥克風: 是","記憶體","可相容記憶卡: mmc, sd","內部記憶體: 32 MB","顯示器","顯示器: LCD","顯示器尺寸(對角長): 6.35 cm (2.5"")","顯示器解析度: 115000 像素","取景器/觀景窗","觀景窗類型: 光學的","連接埠及介面","PictBridge 支援: 是","USB版本: 2.0","相機","白平衡: 自動, 多雲 (陰天), 日光, 日光燈 (螢光燈), 鎢絲燈","場景模式: 海灘, 煙火, 夜間, 派對(室內), 縱向, 水下, 風景","照片特效: 黑與白, 中性, 復古懷舊, 鮮艷","自拍定時器: 2 秒","回放變焦: 2 倍數","設計","產品色彩: 黑色, 銀","電池","電池技術: 鋰離子電池(Li-Ion)","電池類型: NB-2LH/NB-2L","系統需求","可相容Mac: 是","操作條件","作業相對濕度範圍(H-H): 10 - 90%","重量及尺寸","寬度: 104 mm","深度: 57 mm","高度: 38.8 mm","重量: 225 g","其他功能","錄像能力: 是","鏡頭焦距範圍: f/2.8 - f/5.3","鏡頭系統: 1x1 UA","內建閃光燈: 是","相機快門速度: 15 - 1/2000 秒","相容操作系統: Windows 98/Me/2000/XP;\nMac OS X v10.2 - 10.3","數位單眼相機: 不","操作條件","建議操作溫度範圍: 0 - 40 °C"