"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63"
"","","4703730","","HP","CQ654A","4703730","0884962575765|884962575765|0884962856093|884962856093|0884962856116|884962856116|0884962856123|884962856123|0884962856109|884962856109","掃瞄器","197","Designjet","HD","Designjet HD Scanner","20221021101432","ICECAT","1","140423","https://images.icecat.biz/img/norm/high/4750241-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/4750241-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_4703730_medium_1481121569_0801_23752.jpg","https://images.icecat.biz/thumbs/4750241.jpg","","","HP Designjet HD Scanner 饋紙式掃瞄器 600 x 600 DPI","HP Designjet HD Scanner","HP Designjet HD Scanner, 600 x 600 DPI, 饋紙式掃瞄器, LCD, TIFF, 1024 MB, Intel® Pentium® 4","HP Designjet HD Scanner. 光學掃瞄解析度: 600 x 600 DPI. 掃描器類型: 饋紙式掃瞄器, 顯示器: LCD. 檔案格式: TIFF, 內部記憶體: 1024 MB, 內建處理器: Intel® Pentium® 4. 包裝尺寸(寬x深x高): 1910 x 680 x 760 mm, 包裝重量: 140 kg. 電磁兼容性(EMC): Compliance for Class A ITE products: EU (EMC Directive), 認證: EU RoHS; REACH; WEEE","引入強大的自行彩色影印/掃描功能,並藉由 HP Designjet 掃描器建立整合式 HP 掃描-影印-列印系統。 您只需要按下按鈕即可掃描、影印與列印 — 這都是拜直覺式的觸控式螢幕圖形顯示器所賜。
快速將原稿轉換為數位文件。
\n• 請瞭解,彩色掃描的最快列印速度可達 3 英吋 (7.6 公分)/秒,黑白掃描的最快列印速度可達 10 英吋 (25.4 公分)/秒。
\n建立整合式的 HP 掃描、影印和列印系統。
\n• 透過封閉迴圈色彩校準取得色彩精準一致的重製品。
\n輕觸按鈕即可輕鬆掃描與影印。
\n• 在 15 英吋 (38.1公分) 的觸控式螢幕圖形顯示器上輕鬆進行直覺式操作。\n","https://images.icecat.biz/img/norm/high/4750241-HP.jpg|https://images.icecat.biz/img/gallery/img_4703730_high_1470907209_4812_9027.jpg|https://images.icecat.biz/img/gallery/img_4703730_high_1470907209_8831_9027.jpg|https://images.icecat.biz/img/gallery/img_4703730_high_1470907210_4091_9027.jpg|https://images.icecat.biz/img/gallery/img_4703730_high_1470907210_8304_9027.jpg","400x400|480x407|480x435|480x409|480x302","||||","","","","","","","","","","掃描","光學掃瞄解析度: 600 x 600 DPI","彩色掃瞄: 是","底片掃描: 不","設計","掃描器類型: 饋紙式掃瞄器","顯示器: LCD","性能","檔案格式: TIFF","內部記憶體: 1024 MB","內建處理器: Intel® Pentium® 4","處理器頻率: 2800 MHz","包裝資料","包裝尺寸(寬x深x高): 1910 x 680 x 760 mm","包裝重量: 140 kg","操作條件","作業溫度範圍(T - T): 5 - 40 °C","儲存溫度範圍(T - T): -25 - 55 °C","作業相對濕度範圍(H-H): 20 - 80%","儲存相對濕度範圍(H - H): 0 - 95%","作業溫度範圍: 59 - 95 °F 華氏度數","證書/認證","電磁兼容性(EMC): Compliance for Class A ITE products: EU (EMC Directive)","認證: EU RoHS; REACH; WEEE","重量及尺寸","重量: 92.5 kg","內容包裝","附加軟體: System recovery software for the scanning system, including HP Macroinstaller with Windows drivers for HP Designjet 5x0, 800, 1xx0, 4xx0, 5x00, T6x0, T1xx0, Zxx00 series products","其他功能","網路功能: 是","尺寸(寬x深x高): 1800 x 850 x 1380 mm","電源要求: Input voltage (auto ranging): 100 to 240 VAC (+/- 10%), 50/60 Hz, 5 A max","安全: EU (LVD and EN60950-1 compliant); Russia (GOST)","網路介面: Gigabit Ethernet","最寬紙材寬度: 1067 mm","支援介質類型: Non-abrasive paper, vellum, Mylar, sepia, blueprints, plastic, film, plastic laminate, foam board, cardboard (No plywood, stone plates, metal plates or abrasive, dirty, rough, sharp edged, metal clamped, or burned surfaces or transparencies)","功能: Copy, scan","最大內部記憶體(64-bit): 1 GB","最大影印數量: 1000 份數","紙材厚度: 0.6""","包裝資料","包裝尺寸(寬x深x高): 1910.1 x 680 x 760 mm (75.2 x 26.8 x 29.9"")","包裝重量: 140.2 kg (309 lbs)","其他功能","掃瞄輸入模式: On the touchscreen: scan preview, scan to file, scan to DVD/CD, scan to USB, scan to print, collate copy, copy, batch scanning, batch copying, print from list","I / O端口: 1 x RJ-45\n1 x USB 2.0\n1 x IEEE-1394a","建議操作溫度範圍: 15 - 35 °C","平台式掃瞄尺寸 (最小): 152 x 114 mm","彩色掃瞄品質 (最佳): 300 DPI","彩色掃瞄品質 (草稿): 150 DPI","最大掃描面積(英制): 106.7 cm (42"")","重量(英制): 92.5 kg (204 lbs)","音壓傳送: 6.3 B(A)","週邊聲壓放射 (待機): 25 dB(A)","聲壓發射: 47 dB","影印機設定值: Type of original; image crop and align preview; lightness; saturation and RGB controls; sharpen/blur; mirror copy; enlarge/reduce; paneling; tiling; nesting; accounting; batch","複印解析度(彩色內文與圖像): 9600 DPI","線性掃描速率(英制): Up to 3 in/sec (color, 200 dpi/400 dpi Turbo); up to 10 in/sec (black-and-white, 200 dpi/400 dpi Turbo)","線性掃描速率(公制): Colour (200 dpi/400 dpi Turbo): up to 8 cm/sec; Black and white (200 dpi/400 dpi Turbo): up to 25 cm/sec","紙材處理: Straight-through scan paper path for sheet and cardboard originals","平台式掃瞄尺寸 (最小): 152.4 x 114.3 mm (6 x 4.5"")","彩色掃瞄品質 (一般): 200 DPI","週邊聲音功率放射 (待機): 44 dB"