"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126" "","","3841341","","Sony","VPCX113KGB","3841341","","筆記型電腦","151","VAIO","","VPCX113KGB","20201201162147","ICECAT","","28123","https://images.icecat.biz/img/norm/high/3841341-7381.jpg","494x358","https://images.icecat.biz/img/norm/low/3841341-7381.jpg","https://images.icecat.biz/img/gallery_mediums/img_3841341_medium_1481102573_456_23568.jpg","https://images.icecat.biz/thumbs/3841341.jpg","","","Sony VAIO VPCX113KGB netbook Intel Atom® Z540 小筆記型電腦,上網本 28.2 cm (11.1"") 2 GB DDR2-SDRAM Windows 7 Home Premium 黑色","","Sony VAIO VPCX113KGB, Intel Atom®, 1.86 GHz, 28.2 cm (11.1""), 1366 x 768 像素, 2 GB, Windows 7 Home Premium","Sony VAIO VPCX113KGB. 產品類型: 小筆記型電腦,上網本. 處理器系列: Intel Atom®, 處理器類型: Z540, 處理器頻率: 1.86 GHz. 顯示器尺寸(對角長): 28.2 cm (11.1""), 顯示器解析度: 1366 x 768 像素. 內部記憶體: 2 GB, 內部記憶體類型: DDR2-SDRAM. 提供作業系統: Windows 7 Home Premium. 產品色彩: 黑色. 重量: 655 g","","https://images.icecat.biz/img/norm/high/3841341-7381.jpg|https://images.icecat.biz/img/gallery/img_3841341_high_1471026082_767_10692.jpg|https://images.icecat.biz/img/gallery/img_3841341_high_1471026083_1741_10692.jpg|https://images.icecat.biz/img/gallery/img_3841341_high_1471026083_617_10692.jpg|https://images.icecat.biz/img/gallery/img_3841341_high_1471026083_9159_10692.jpg|https://images.icecat.biz/img/gallery/img_3841341_high_1471026084_4153_10692.jpg","494x358|494x358|494x358|494x358|494x358|494x358","|||||","","","","","","","","","設計","產品類型: 小筆記型電腦,上網本","產品色彩: 黑色","顯示器","顯示器尺寸(對角長): 28.2 cm (11.1"")","顯示器解析度: 1366 x 768 像素","原機長寬比: 16:9","處理器","處理器系列: Intel Atom®","處理器製造商: Intel","處理器類型: Z540","處理器頻率: 1.86 GHz","處理器核心數量: 1","處理器執行緒數: 2","處理器高速緩存: 0.512 MB","處理器高速緩存類型: L2","處理器插座: PBGA441","處理器系統匯流排: 533 MHz","處理器光刻: 45 nm","處理器操作模式: 32位元","處理器序號: Intel Atom Z500 Series","處理器代號(codename): Silverthorne","匯流排類型: FSB","FSB同位: 不","步進: C0","散熱設計功率(TDP): 2.4 W","場景設計功耗(SDP): 0.96 W","處理器核心容忍最高溫度: 90 °C","處理器尺寸電晶體數量: 47 M","處理器晶圓尺寸: 26 mm²","CPU倍頻(匯流排/線比例): 14","處理器支援 ECC 記憶體: 不","記憶體","內部記憶體: 2 GB","內部記憶體類型: DDR2-SDRAM","記憶體時脈速度: 533 MHz","記憶體插槽: 1x SO-DIMM","儲存器","硬碟容量: 64 GB","整合式讀卡機: 是","可相容記憶卡: MS Duo, MS Pro, SD, SDHC","音訊","音效系統: 高音質音訊","內建喇叭數量: 2","內建麥克風: 是","相機","前置攝影機的解析度(數字): 0.3 MP","網路","Wi-Fi 連結: 是","網路介面: Gigabit Ethernet, WLAN","乙太網路LAN連接: 是","藍牙: 是","藍牙版本: 2.1+EDR","連接埠及介面","USB 2.0連接埠數量: 2","乙太網路LAN(RJ - 45)端口數量: 1","VGA(D-SUB)連接埠數量: 1","耳機輸出端口: 1","麥可風輸入: 是","充電埠類型: DC 電源插孔","性能","主機板晶片組: Intel® SCH US15W","鍵盤","點選裝置: 觸控板","鍵盤佈局: QWERTY","鍵盤按鍵數: 82","軟體","提供作業系統: Windows 7 Home Premium","試用軟體: Microsoft Office Professional 2007, McAfee PC SecurityCenter, Norton Online Backup","附加軟體: Windows Media center, Click to Disc, PMB (Picture Motion Browser), Roxio Easy Media Creator, Adobe Reader 9,VAIO Control Center, VAIO Recovery Center, VAIO Update, VAIO Transfer Support, VAIO Data Restore Tool","處理器的特殊功能","Intel®無線顯示技術: 不","Intel®My WiFi 技術: 不","Intel®防竊 技術: 不","Intel®超執行緒技術: 是","Intel® Turbo Boost Technology (渦輪加速技術): 不","增強型Intel® SpeedStep技術: 是","Intel®清晰影像HD技術: 不","Intel®Clear Video Technology(Intel® 清晰影像技術): 不","Intel® InTru™ 3D 技術: 不","Intel® Insider™: 不","Intel® Quick Sync Video Technology (快速同步視訊技術): 不","Intel®Flex記憶體存取技術: 不","Intel®進階加密標準新指令技術: 不","Intel® 可信賴執行技術: 不","Intel®增強暫停時態: 是","Intel® VT-x 搭配 記憶體分頁化虛擬機制(EPT)技術: 不","Intel®需求切換技術: 是","適用於MID的Intel®清晰影像技術: 不","Intel® 64: 不","病毒防護技術: 是","閒置狀態: 是","熱監測技術: 是","處理器封裝大小: 13 x 14 mm","支援指令集: SSE2, SSE3, SSSE3","處理器代碼: SLB2M","嵌入式系統可選: 不","Intel® 虛擬化技術定向輸入/輸出: 不","Intel® Virtualization Technology (VT-x)(Intel® 虛擬化)技術: 是","Intel®雙顯示功能技術: 不","Intel®彈性顯示介面技術: 不","Intel®快速儲存技術(RST): 不","Intel®快速記憶體存取技術: 不","處理器 ARK ID: 35460","非衝突礦產處理器產品: 不","電池","電池技術: 鋰離子電池(Li-Ion)","電池壽命(最長): 3.5 小時","能源管理","AC適配器頻率: 50 - 60 Hz","AC適配器輸入電壓: 100 - 240 V","保全/安全防護","線纜鎖插槽: 是","筆電安全鎖插槽類型: Kensington","重量及尺寸","重量: 655 g","寬度: 278 mm","深度: 185 mm","高度: 13.9 mm","其他功能","無線技術: 802.11b/g/n","顯示器: TFT","電池類型: VGP-BPS19","顯示卡: GMA 500","產品特點","圖像類型圖:
"