"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64" "","","3738868","","Canon","2104B005","3738868","","資料投影機","567","LV","","LV-7260","20200121151452","ICECAT","","43349","https://images.icecat.biz/img/norm/high/3738868-5476.jpg","200x150","https://images.icecat.biz/img/gallery_lows/img_3738868_thumb_1481123086_2067_23531.jpg","https://images.icecat.biz/img/gallery_mediums/img_3738868_medium_1481123084_1677_23531.jpg","https://images.icecat.biz/thumbs/3738868.jpg","","","Canon LV -7260 資料投影機 2000 ANSI lumens LCD XGA (1024x768) 白色","","Canon LV -7260, 2000 ANSI lumens, LCD, XGA (1024x768), 600:1, 635 - 7620 mm (25 - 300""), 1.1 - 8.8 m","Canon LV -7260. 投影機亮度: 2000 ANSI lumens, 投影技術: LCD, 投影機原始解析度: XGA (1024x768). 光源類型: 燈, 燈泡類型: NSH, 燈具功率: 190 W. 焦點: 手動的, 焦距範圍: 17.7 - 28.3 mm, 變焦類型: 手動的. 類比信號格式系統: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, 支援圖像解析度: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA), 支援影像模式: 1080i, 480i, 480p, 576i, 576p, 720p. 噪音級別: 34 dB, 預設模式: 自定義, 簡報, sRGB 標準紅綠藍色彩空間, 標準, 點時鐘掃描頻率: 108 MHz","","https://images.icecat.biz/img/norm/high/3738868-5476.jpg","200x150","","","","","","","","","","","投影機","投影機亮度: 2000 ANSI lumens","投影技術: LCD","投影機原始解析度: XGA (1024x768)","對比度(典型值): 600:1","相容螢幕尺寸: 635 - 7620 mm (25 - 300"")","投影距離: 1.1 - 8.8 m","均勻: 85%","水平掃描範圍: 15 - 100 kHz","垂直掃描範圍: 50 - 120 Hz","數位伽瑪校正: 是","水平梯形失真校正: ±30°","垂直梯形失真校正: ±30°","光源","光源類型: 燈","燈泡類型: NSH","燈具功率: 190 W","鏡頭系統","焦點: 手動的","焦距範圍: 17.7 - 28.3 mm","變焦能力: 是","變焦類型: 手動的","數位變焦: 4 倍數","視訊影像/視頻","類比信號格式系統: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM","Full HD: 是","支援圖像解析度: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)","支援影像模式: 1080i, 480i, 480p, 576i, 576p, 720p","連接埠及介面","VGA(D-SUB)連接埠數量: 2","複合視頻: 1","分量視頻 (YPbPr/YCbCr) 輸入: 1","DVI端口: 不","音訊(左,右)輸入: 1","S - video輸入: 1","網路","乙太網路LAN連接: 不","Wi-Fi 連結: 不","產品特點","噪音級別: 34 dB","預設模式: 自定義, 簡報, sRGB 標準紅綠藍色彩空間, 標準","點時鐘掃描頻率: 108 MHz","多媒體","內建喇叭: 是","RMS的額定功率: 1 W","內建喇叭數量: 1","設計","產品色彩: 白色","能源管理","功率消耗(一般操作): 255 W","功率消耗(待機): 9 W","交流電(AC)輸入電壓: 100 - 240 V","交流電(AC)輸入頻率: 50 - 60 Hz","操作條件","作業溫度範圍(T - T): 5 - 40 °C","儲存溫度範圍(T - T): -10 - 50 °C","重量及尺寸","重量: 3 kg","內容包裝","手持遙控: 不","其他功能","長寬比: 4:3","尺寸(寬x深x高): 310 x 265 x 109 mm","連接方式: 有線"