"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129" "","","35506006","","Fujitsu","VFY:R1332SP020DE S26361-F2567-D413 S2636","35506006","","伺服器","156","PRIMERGY","","RX1330 M2","20240307153452","ICECAT","1","14802","https://images.icecat.biz/img/gallery/31539961_0432686561.jpg","420x268","https://images.icecat.biz/img/gallery_lows/31539961_0432686561.jpg","","https://images.icecat.biz/img/gallery_thumbs/31539961_0432686561.jpg","","","Fujitsu PRIMERGY RX1330 M2 伺服器 1.2 TB 機架 (1U) Intel® Xeon® E3 v5 E3-1270V5 3.6 GHz 32 GB DDR4-SDRAM Windows Server 2012 R2 Datacenter","","Fujitsu PRIMERGY RX1330 M2, 3.6 GHz, E3-1270V5, 32 GB, DDR4-SDRAM, 1.2 TB, 機架 (1U)","Fujitsu PRIMERGY RX1330 M2. 處理器系列: Intel® Xeon® E3 v5, 處理器頻率: 3.6 GHz, 處理器類型: E3-1270V5. 內部記憶體: 32 GB, 內部記憶體類型: DDR4-SDRAM, 記憶體配置: 2 x 16 GB. 總儲存空間: 1.2 TB, 硬碟尺寸: 2.5"", 硬碟接口: 串列式傳輸介面技術(SAS). 乙太網路LAN連接, 佈線技術: 10/100/1000Base-T(X). 光碟機: DVD Super Multi DL 雙層燒錄. 支援冗餘電源(RPS). 提供作業系統: Windows Server 2012 R2 Datacenter. 機箱外型規格: 機架 (1U)","","https://images.icecat.biz/img/gallery/31539961_0432686561.jpg","420x268","","","","","","","","","","處理器","處理器系列: Intel® Xeon® E3 v5","處理器製造商: Intel","處理器類型: E3-1270V5","處理器頻率: 3.6 GHz","處理器加速頻率: 4 GHz","處理器核心數量: 4","處理器高速緩存: 8 MB","主機板晶片組: Intel® C236","處理器支援記憶體通道數: 雙重","處理器數目: 1","散熱設計功率(TDP): 80 W","處理器高速緩存類型: 智慧型快取","系統匯流排: 8 GT/秒","最大SMP處理器數量: 1","可相容處理器: Intel® Xeon®","處理器插座: LGA 1151 (腳座 H4)","支援處理器插口: LGA 1151 (腳座 H4)","處理器光刻: 14 nm","處理器執行緒數: 8","處理器操作模式: 64位元","步進: R0","匯流排類型: DMI3","處理器代號(codename): Skylake","處理器支援內部記憶體最大值: 64 GB","處理器可支援記憶體類型: DDR3L-SDRAM, DDR4-SDRAM","處理器支援記憶體時脈頻率: 1333,1600,1866,2133 MHz","處理器可支援記憶體頻寬(最大值): 34.1 GB/秒","處理器支援 ECC 記憶體: 是","處理器支援記憶體電壓: 1.35 V","病毒防護技術: 是","閒置狀態: 是","熱監測技術: 是","PCI Express 線道數量配置上限: 16","PCI Express 組態配置: 1x16, 1x8+2x4, 2x8","處理器封裝大小: 37.5 x 37.5 mm","支援指令集: AVX 2.0, SSE4.1, SSE4.2","處理器代碼: SR2LF","可擴充性: 1S","嵌入式系統可選: 不","顯示卡及 IMC 微影: 14 nm","處理器序號: Intel Xeon E3-1200 v5","非衝突礦產處理器產品: 是","記憶體","內部記憶體: 32 GB","內部記憶體類型: DDR4-SDRAM","最大內部記憶體(64-bit): 64 GB","記憶體插槽: 4","錯誤更正碼: 是","記憶體時脈速度: 2133 MHz","記憶體配置: 2 x 16 GB","儲存器","總儲存空間: 1.2 TB","支援RAID: 是","光碟機: DVD Super Multi DL 雙層燒錄","硬碟安裝數量: 2","硬碟容量: 600 GB","硬碟接口: 串列式傳輸介面技術(SAS)","硬碟轉速: 10000 RPM","硬碟尺寸: 2.5""","RAID級別: 0, 1, 5, 6, 10, 50, 60","熱插拔: 是","圖像","內建顯示卡: 不","網路","LAN控制器: Intel I210","乙太網路LAN連接: 是","佈線技術: 10/100/1000Base-T(X)","乙太網路界面類型: Gigabit 乙太網路","連接埠及介面","乙太網路LAN(RJ - 45)端口數量: 3","USB 3.2 Gen 1 (3.1 Gen 1) Type-A 連接埠數量: 6","VGA(D-SUB)連接埠數量: 1","序列埠數量: 1","擴充槽","PCI Express X4(Gen 3.x)插槽: 1","PCI Express X 8(Gen 3.x)插槽: 2","PCI Express插槽版本: 3.0","設計","機箱外型規格: 機架 (1U)","性能","可信任平台模組(TPM): 是","軟體","提供作業系統: Windows Server 2012 R2 Datacenter","附加軟體: ServerView Suite","處理器的特殊功能","CPU配置(最大): 1","增強型Intel® SpeedStep技術: 是","Intel®無線顯示技術: 不","Intel® 虛擬化技術定向輸入/輸出: 是","Intel®超執行緒技術: 是","Intel® Turbo Boost Technology (渦輪加速技術): 2.0","Intel® Quick Sync Video Technology (快速同步視訊技術): 不","Intel® InTru™ 3D 技術: 不","Intel®清晰影像HD技術: 不","Intel® Insider™: 是","Intel®智慧型快取記憶體技術: 是","Intel®進階加密標準新指令技術: 是","Intel® 可信賴執行技術: 是","Intel®增強暫停時態: 是","Intel® VT-x 搭配 記憶體分頁化虛擬機制(EPT)技術: 是","Intel®安全密鑰: 是","Intel® TSX-NI: 是","Intel® OS Guard 作業系統防護: 是","Intel®Clear Video Technology(Intel® 清晰影像技術): 不","Intel® Software Guard Extensions(Intel® SGX)安全防護: 是","適用於MID的Intel®清晰影像技術: 不","Intel® 64: 是","Intel® Secure Key Technology(Intel® 安全金鑰技術)版本: 1.00","Intel® Virtualization Technology (VT-x)(Intel® 虛擬化)技術: 是","Intel® TSX-NI 版本: 1.00","Intel®HD 核心顯示卡: 不","Intel® 快速啟動技術: 不","處理器 ARK ID: 88174","能源管理","支援冗餘電源(RPS): 是","支援冗餘備援電源數量: 2","操作條件","作業溫度範圍(T - T): 5 - 40 °C","作業相對濕度範圍(H-H): 10 - 85%","證書/認證","認證: CB\nRoHS\nWEE","重量及尺寸","寬度: 435.4 mm","深度: 572 mm","高度: 42.8 mm","重量: 13 kg","技術細節","2.5""托架數: 8"