"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127" "","","30451520","","AOC","Q2775PQU","30451520","4038986185585","電腦平板顯示器","222","","","Q2775PQU","20240531093524","ICECAT","1","114522","https://images.icecat.biz/img/gallery/30451520_3108808292.jpg","1200x1028","https://images.icecat.biz/img/gallery_lows/30451520_3108808292.jpg","https://images.icecat.biz/img/gallery_mediums/30451520_3108808292.jpg","https://images.icecat.biz/img/gallery_thumbs/30451520_3108808292.jpg","","","AOC Q2775PQU 電腦平板顯示器 68.6 cm (27"") 2560 x 1440 像素 Quad HD LED 黑色","","AOC Q2775PQU, 68.6 cm (27""), 2560 x 1440 像素, Quad HD, LED, 4 毫秒, 黑色","AOC Q2775PQU. 顯示器尺寸(對角長): 68.6 cm (27""), 顯示器解析度: 2560 x 1440 像素, HD 類型: Quad HD, 顯示器技術: LED, 顯示面: 無光澤, 回應時間: 4 毫秒, 原機長寬比: 16:9, 水平可視角: 178°, 垂直可視角: 178°. 內建喇叭. 內建 USB 集線器, USB 集線器版本: 3.2 Gen 1 (3.1 Gen 1). VESA 安裝支架, 高度調節. 產品色彩: 黑色","","https://images.icecat.biz/img/gallery/30451520_3108808292.jpg|https://images.icecat.biz/img/gallery/33427652_5389602581.jpg|https://images.icecat.biz/img/gallery/30451520_8240202660.jpg|https://images.icecat.biz/img/gallery/32582608_7587005492.jpg|https://images.icecat.biz/img/gallery/31115567_0517073201.jpg|https://images.icecat.biz/img/gallery/33427652_7224983558.jpg|https://images.icecat.biz/img/gallery/30451520_0056598602.jpg|https://images.icecat.biz/img/gallery/31115567_5024982961.jpg|https://images.icecat.biz/img/gallery/31115567_0383694220.jpg|https://images.icecat.biz/img/gallery/31115567_4416043295.jpg|https://images.icecat.biz/img/gallery/32592334_1057219095.jpg|https://images.icecat.biz/img/gallery/31115567_2955837749.jpg|https://images.icecat.biz/img/gallery/31125623_6353068222.jpg","1200x1028|593x594|2500x2278|1353x1426|3439x2947|2000x1714|2500x2142|1357x1332|1200x800|3155x3217|1575x2862|1263x2500|800x1200","||||||||||||","","http://objects.icecat.biz/objects/mmo_30451520_1615376568_4153_6972.pdf|http://objects.icecat.biz/objects/30451520_18650456.jpeg","","","","","","","","顯示器","顯示器尺寸(對角長): 68.6 cm (27"")","顯示器解析度: 2560 x 1440 像素","原機長寬比: 16:9","顯示器技術: LED","觸控式感應螢幕: 不","HD 類型: Quad HD","面板類型: IPS","螢幕形狀: 平面螢幕","對比度(典型值): 1000:1","最高畫面顯示更新率: 60 Hz","顯示器色彩數: 1兆730億色","背光類型: W-LED","顯示亮度(峰值): 350 cd/m²","顯示亮度(典型值): 350 cd/m²","回應時間: 4 毫秒","顯示面: 無光澤","支援圖像解析度: 2560 x 1440","支援影像模式: 1440p","長寬比: 16:9","對比度(動態): 200000000:1","水平可視角: 178°","垂直可視角: 178°","點距: 0.233 x 0.233 mm","水平掃描範圍: 30 - 99 kHz","垂直掃描範圍: 50 - 76 Hz","水平可視尺寸: 59.8 cm","垂直可視尺寸: 33.6 cm","數位水平頻率: 30 - 99 kHz","數位垂直頻率: 50 - 76 Hz","色域標準: sRGB 標準紅綠藍色彩空間","色域: 100%","相容3D: 不","像素頻率: 241.5 MHz","性能","支援 NVIDIA G-SYNC™ 螢幕刷新技術: 不","AMD FreeSync: 不","無閃爍技術: 是","多媒體","內建喇叭: 是","內建攝影機: 不","喇叭數量: 2","RMS的額定功率: 4 W","設計","市場定位: 商務型","產品色彩: 黑色","前擋板顏色: 黑色","可拆式底座: 是","底座顏色: 黑色","不含任何重金屬: 汞(水銀), Pb(鉛)","認證: ISO","連接埠及介面","內建 USB 集線器: 是","耳機輸出端口: 是","USB 集線器版本: 3.2 Gen 1 (3.1 Gen 1)","上行連接埠數量: 4","VGA(D-SUB)連接埠數量: 1","DVI端口: 是","DVI-I接口數: 1","HDMI端口數量: 1","HDMI版本: 1.4","DisplayPort 數量: 1","DisplayPort 介面版本: 1.2","耳機輸出端口: 1","耳機連接插孔: 3.5 mm","HDCP 相容: 是","AC(電源)輸入: 是","人體工學","VESA 安裝支架: 是","線纜鎖插槽: 是","高度調節: 是","面板固定介面: 100 x 100 mm","筆電安全鎖插槽類型: Kensington","高度調節: 13 cm","樞軸: 是","可旋轉: 是","旋轉角度: -165 - 165°","傾角調整: 是","傾斜角範圍: -5 - 25°","螢幕顯示(OSD): 是","螢幕顯示語言: 簡體中文, 繁體中文, 捷克語, 德文, 荷蘭文, 英文, 西班牙文, 芬蘭, 法文, 義大利, 日文, 韓國語, 波蘭文, 葡萄牙文, 俄文, 瑞典文","螢幕顯示(OSD)語言選單設定: 16","即插即用: 是","能源管理","功率消耗(一般操作): 25 W","功率消耗(待機): 0.25 W","功耗(關閉): 0.25 W","交流電(AC)輸入電壓: 100 - 240 V","交流電(AC)輸入頻率: 50 - 60 Hz","全年能源消耗: 62 kWh","外接電源轉接器: 不","操作條件","作業溫度範圍(T - T): 0 - 40 °C","儲存溫度範圍(T - T): -25 - 55 °C","作業相對濕度範圍(H-H): 10 - 85%","儲存相對濕度範圍(H - H): 5 - 93%","操作海拔高度: 0 - 5000 m","非操作高度: 0 - 12192 m","內容包裝","内含機座: 是","電纜包括: AC 交流電, 音頻接頭 (3.5mm), DVI, DisplayPort, USB, VGA","音訊線長度: 1.8 m","DisplayPort纜線長度: 1.8 m","電纜線長: 1.8 m","重量及尺寸","寬度(含底座支架): 533.4 mm","深度(含底座支架): 242.9 mm","高度(含底座支架): 640 mm","重量(含支架): 6.6 kg","寬度(不含底座支架): 533.4 mm","深度(不含底座支架): 100.9 mm","高度 (不含支架): 640 mm","包裝資料","包裝寬度: 735 mm","包裝深度: 503 mm","包裝高度: 198 mm","包裝重量: 9.3 kg","包裝類型: 盒裝","DVI電纜長度: 1.8 m","VGA線長: 1.8 m","永續性","永續性證書: RoHS, EPEAT Gold, 能源之星","其他功能","ON / OFF開關: 是","整合TV調頻器: 不","平均無故障時間(MTBF): 50000 小時","能源效率等級(舊): B"