"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91" "","","24474828","","Samsung","SL-X4220RX","24474828","8806085996328","多功能印表機","304","Xpress","","SL-X4220RX","20240307153452","ICECAT","1","181503","https://images.icecat.biz/img/norm/high/24474828-224.jpg","767x767","https://images.icecat.biz/img/norm/low/24474828-224.jpg","https://images.icecat.biz/img/norm/medium/24474828-224.jpg","https://images.icecat.biz/thumbs/24474828.jpg","","","Samsung Xpress SL-X4220RX multifunction printer 雷射 A3 1200 x 1200 DPI 22 ppm","","Samsung Xpress SL-X4220RX, 雷射, 彩色列印, 1200 x 1200 DPI, A3, 直接列印支援, 灰色, 白色","Samsung Xpress SL-X4220RX. 列印技術: 雷射, 列印: 彩色列印, 最大解析度: 1200 x 1200 DPI, 彩色列印速度 (一般、A4/US Letter): 22 ppm. 烤貝/ 影印: 彩色影印, 最大影印解析度: 600 x 600 DPI. 掃描: 彩色掃描, 光學掃瞄解析度: 600 x 600 DPI. ISO A 系列紙材最大尺寸: A3. 直接列印支援. 產品色彩: 灰色, 白色","","https://images.icecat.biz/img/norm/high/24474828-224.jpg|https://images.icecat.biz/img/gallery/24474828_1485.jpg|https://images.icecat.biz/img/gallery/24474828_2875.jpg|https://images.icecat.biz/img/gallery/24474828_2732.jpg|https://images.icecat.biz/img/gallery/24474838_60.jpg|https://images.icecat.biz/img/gallery/24474828_8872.jpg|https://images.icecat.biz/img/gallery/24474828_2798.jpg|https://images.icecat.biz/img/gallery/24474838_8834.jpg|https://images.icecat.biz/img/gallery/24474838_7216.jpg|https://images.icecat.biz/img/gallery/24474838_9626.jpg|https://images.icecat.biz/img/gallery/24474828_45.jpg|https://images.icecat.biz/img/gallery/24474828_8915.jpg|https://images.icecat.biz/img/gallery/24474838_821.jpg|https://images.icecat.biz/img/gallery/24474828_6959.jpg","767x767|767x767|767x767|767x767|767x767|767x767|767x767|767x767|767x767|767x767|767x767|767x767|767x767|767x767","|||||||||||||","","","","","","","","","","列印","列印技術: 雷射","列印: 彩色列印","雙面打印: 是","最大解析度: 1200 x 1200 DPI","黑白列印速度 (一般、A4/US Letter): 22 ppm","彩色列印速度 (一般、A4/US Letter): 22 ppm","首頁輸出就緒時間(黑白、標準模式): 10 秒","首頁輸出就緒時間(彩色、準模式): 12 秒","複製/複印","烤貝/ 影印: 彩色影印","雙面複印: 是","最大影印解析度: 600 x 600 DPI","影印速度(黑白、一般品質、A4): 22 cpm","影印速度(彩色、一般品質、A4): 22 cpm","首份拷貝時間(黑白,標準模式): 7.2 秒","第一時間複製(彩色,標準): 9 秒","最大影印數量: 9999 份數","影印尺寸縮放設定: 25 - 400%","掃描","掃描: 彩色掃描","雙面掃描: 是","光學掃瞄解析度: 600 x 600 DPI","掃描器類型: ADF(自動進紙裝置)掃描器","進階掃瞄解析度: 4800 x 4800 DPI","掃描到: 電子郵件, FTP, SMB, USB","掃描速度(彩色): 45 ppm","掃瞄速度(黑白): 45 ppm","雙面掃描速度(彩色): 18 ppm","雙面掃描速度(黑白): 18 ppm","掃描驅動: SANE, TWAIN","傳真","傳真解析度(黑): 600 x 600 DPI","數據機速度: 33.6 Kbit/秒","自動重新播號: 是","傳真轉傳支援: 是","來電顯示: 是","產品特點","列印量週期 (每月,A4): 100000 每月頁數","頁面語言: PCL 5e, PCL 6, PostScript 3","輸入輸出能力","總進紙容量: 1140 頁數","總出紙容量: 500 頁數","多功能托盤: 是","多用途紙盤輸入容量: 100 頁數","紙材輸入類型: 卡匣式","最大輸入容量: 2180 頁數","紙張處理","ISO A 系列紙材最大尺寸: A3","紙匣介質類型: 銅版紙/證券紙, 亮面相紙, 重磅紙, 普通紙張, 預先印妥的, 再生紙, 厚紙, 薄紙","ISO A-系列尺寸 (A0...A9): A3, A4","多用途紙盤介質類型: 銅版紙/證券紙, 信封, 亮面相紙, 重磅紙, 打孔紙, 標籤, 普通紙張, 預印表格, 再生紙, 厚紙, 薄紙","連接埠及介面","直接列印支援: 是","標準介面: 乙太網絡, USB 2.0","USB 連接埠: 是","選擇性連接: 無線區域網路(wireless LAN)","網路","乙太網路LAN連接: 是","佈線技術: 10/100Base-T(X)","乙太網路數據傳輸速率: 10,100 Mbit/秒","性能","內部記憶體: 4096 MB","內部儲存容量: 320 GB","處理器頻率: 1000 MHz","聲壓等級(列印): 48 dB","聲壓等級(複印): 53 dB","聲功率等級(待機): 30 dB","設計","產品色彩: 灰色, 白色","市場定位: 商務型","內建顯示螢幕: 是","顯示器: LCD","顯示器尺寸(對角長): 25.6 cm (10.1"")","顯示器解析度: 960 x 600 像素","觸控式感應螢幕: 是","控制方式: 觸控式","能源管理","功率消耗(平均操作模式): 1200 W","功率消耗(待機): 250 W","系統需求","支援Windows作業系統: 是","支援Mac作業系統: 是","支援Linux操作系統: 是","重量及尺寸","寬度: 566 mm","深度: 610 mm","高度: 879 mm","重量: 79 kg","其他功能","建議每月打印量: 5000 頁數"