"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152" "","","1413202","","Sony","VGN-CR320E/N-B","1413202","","筆記型電腦","151","VAIO","CR","VAIO CR320E/N, Gold + Targus TCM004US Bag","20240307153452","ICECAT","","31365","https://images.icecat.biz/img/norm/high/1413202-4556.jpg","363x300","https://images.icecat.biz/img/norm/low/1413202-4556.jpg","https://images.icecat.biz/img/gallery_mediums/img_1413202_medium_1480995798_7171_5955.jpg","https://images.icecat.biz/thumbs/1413202.jpg","","","Sony VAIO CR320E/N, Gold + Targus TCM004US Bag Intel® Core™2 Duo T7250 35.8 cm (14.1"") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium 金質的","","Sony VAIO CR320E/N, Gold + Targus TCM004US Bag, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1""), 1280 x 800 像素, 2 GB, 250 GB","Sony VAIO CR320E/N, Gold + Targus TCM004US Bag. 處理器系列: Intel® Core™2 Duo, 處理器類型: T7250, 處理器頻率: 2 GHz. 顯示器尺寸(對角長): 35.8 cm (14.1""), 顯示器解析度: 1280 x 800 像素. 內部記憶體: 2 GB, 內部記憶體類型: DDR2-SDRAM. 總儲存空間: 250 GB. 獨立顯示卡型號: Intel® GMA X3100. 提供作業系統: Windows Vista Home Premium. 產品色彩: 金質的. 重量: 2.5 kg","","https://images.icecat.biz/img/norm/high/1413202-4556.jpg|https://images.icecat.biz/img/gallery/img_1413201_high_1470917023_6462_29052.jpg|https://images.icecat.biz/img/gallery/img_1413202_high_1470917024_6181_29052.jpg","363x300|403x301|500x458","||","","","","","","","","","","設計","產品色彩: 金質的","顯示器","顯示器尺寸(對角長): 35.8 cm (14.1"")","顯示器解析度: 1280 x 800 像素","原機長寬比: 16:10","處理器","處理器系列: Intel® Core™2 Duo","處理器製造商: Intel","處理器類型: T7250","處理器頻率: 2 GHz","處理器核心數量: 2","處理器執行緒數: 2","處理器高速緩存: 2 MB","處理器高速緩存類型: L2","處理器插座: Socket 478 插槽","處理器系統匯流排: 800 MHz","處理器光刻: 65 nm","處理器操作模式: 64位元","處理器序號: Intel Core 2 Duo T7000 Series","處理器代號(codename): Merom","匯流排類型: FSB","FSB同位: 不","步進: M0","散熱設計功率(TDP): 35 W","處理器容忍最高溫度: 68 °C","處理器核心容忍最高溫度: 100 °C","處理器尺寸電晶體數量: 291 M","處理器晶圓尺寸: 143 mm²","CPU倍頻(匯流排/線比例): 10","處理器支援 ECC 記憶體: 不","記憶體","內部記憶體: 2 GB","最大內部記憶體(64-bit): 4 GB","內部記憶體類型: DDR2-SDRAM","記憶體時脈速度: 667 MHz","記憶體配置: 2 x 1 GB","儲存器","總儲存空間: 250 GB","硬碟接口: SATA","硬碟轉速: 5400 RPM","整合式讀卡機: 是","可相容記憶卡: MS Duo, SD","圖像","獨立顯示卡: 是","獨立顯示卡型號: Intel® GMA X3100","顯示卡記憶體最大值: 0.358 GB","音訊","音效系統: Sony Sound Reality","相機","前置攝影機的解析度(數字): 1.3 MP","影像捕捉速度: 30 fps","光碟機","CD讀取速度: 24x","CD寫入速度: 24x","CD複寫速度: 16x","DVD - R寫入速度: 8x","DVD - R雙層寫入速度: 4x","DVD - RW寫入速度: 6x","DVD + R讀取速度: 8x","DVD + R寫入速度: 8x","DVD + R雙層寫入速度: 6x","DVD + RW寫入速度: 8x","DVD - RAM的讀取速度: 5x","DVD - RAM的寫入速度: 5x","網路","網路介面: Fast Ethernet, WLAN","藍牙: 是","藍牙版本: 2.0+EDR","連接埠及介面","USB 2.0連接埠數量: 3","乙太網路LAN(RJ - 45)端口數量: 1","DVI端口: 不","VGA(D-SUB)連接埠數量: 1","IEEE 1394/Firewire 阜數量: 1","耳機輸出端口: 1","S / PDIF輸出端口: 不","麥可風輸入: 是","對接接頭: 不","充電埠類型: DC 電源插孔","ExpressCard插槽: 是","CardBus PCMCIA插槽類型: 不","SmartCard插槽: 不","數據機 (RJ-11) 端口: 1","電視輸出: 是","電視輸出類型: S-Video 獨立視訊端子","鍵盤","點選裝置: 觸控板","鍵盤佈局: QWERTY","鍵盤按鍵數: 82","軟體","提供作業系統: Windows Vista Home Premium","試用軟體: Norton 360 All-In-One Security, Microsoft Works SE 9.0","附加軟體: Click to Disc, LocationFree Player","處理器的特殊功能","Intel®無線顯示技術: 不","Intel®My WiFi 技術: 不","Intel®防竊 技術: 不","Intel®超執行緒技術: 不","Intel® Turbo Boost Technology (渦輪加速技術): 不","增強型Intel® SpeedStep技術: 是","Intel®清晰影像HD技術: 不","Intel®Clear Video Technology(Intel® 清晰影像技術): 不","Intel® InTru™ 3D 技術: 不","Intel® Insider™: 不","Intel® Quick Sync Video Technology (快速同步視訊技術): 不","Intel®Flex記憶體存取技術: 不","Intel®進階加密標準新指令技術: 不","Intel® 可信賴執行技術: 不","Intel®增強暫停時態: 不","Intel® VT-x 搭配 記憶體分頁化虛擬機制(EPT)技術: 不","Intel®需求切換技術: 不","適用於MID的Intel®清晰影像技術: 不","Intel® 64: 是","病毒防護技術: 是","熱監測技術: 不","處理器封裝大小: 35 x 35 mm","處理器代碼: SLA49","嵌入式系統可選: 不","Intel® 虛擬化技術定向輸入/輸出: 不","Intel® Virtualization Technology (VT-x)(Intel® 虛擬化)技術: 是","Intel®雙顯示功能技術: 不","Intel®彈性顯示介面技術: 不","Intel®快速儲存技術(RST): 不","Intel®快速記憶體存取技術: 不","處理器 ARK ID: 31728","非衝突礦產處理器產品: 不","保全/安全防護","線纜鎖插槽: 是","筆電安全鎖插槽類型: Kensington","重量及尺寸","重量: 2.5 kg","寬度: 335 mm","深度: 249 mm","高度(前): 2.1 cm","高度(後): 3.8 cm","其他功能","無線技術: 802.11a/b/g/n","內含 AC 電源轉換充電器: 是","紅外數據端口: 不","類型: PC","顯示器: LCD","電源要求: 86W+10%","電池類型: VGP-BPS9/S","電視輸入端口: 不","內部數據機: 是","數據機: V92/V.90","鍵盤","鍵盤擊鍵: 2 mm","鍵盤鍵距: 1.91 cm","其他功能","附加配件: Targus TCM004US Bag"