"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95" "","","1356710","","HP","Q3094A","1356710","0808736621656|808736621656|0808736621557|808736621557|0808736621632|808736621632|0808736621809|808736621809|0829160077703|829160077703|0808736621816|808736621816|0808736621823|808736621823|0829160084800|829160084800|0808736621564|808736621564|0808736621571|808736621571|0808736621588|808736621588|0808736621595|808736621595|0808736621601|808736621601|0808736621618|808736621618|0808736621625|808736621625|0808736621649|808736621649|0808736621663|808736621663|0808736621670|808736621670|0808736736008|808736736008|0808736621687|808736621687|0808736621694|808736621694|0808736621700|808736621700|0808736621717|808736621717|0808736621724|808736621724|0808736621731|808736621731|0808736621748|808736621748|0829160077697|829160077697|0808736621755|808736621755|0808736621762|808736621762|0808736621779|808736621779|0808736621786|808736621786|0808736621793|808736621793|0829160087177|829160087177","多功能印表機","304","PSC","","2510","20230713010216","ICECAT","1","33084","https://images.icecat.biz/img/gallery/1356710_7546719129.jpg","1800x1614","https://images.icecat.biz/img/gallery_lows/1356710_7546719129.jpg","https://images.icecat.biz/img/gallery_mediums/1356710_7546719129.jpg","https://images.icecat.biz/img/gallery_thumbs/1356710_7546719129.jpg","","","HP PSC 2510 熱感應式噴墨列印 A4 4800 x 1200 DPI 7.7 ppm Wi-Fi 連結","HP PSC 2510 Photosmart 多功能事務機 (集印表機/平台式傳真機/掃描器/影印機功能於一身)","HP PSC 2510, 熱感應式噴墨列印, 彩色列印, 4800 x 1200 DPI, 彩色影印, A4, 灰色","HP PSC 2510. 列印技術: 熱感應式噴墨列印, 列印: 彩色列印, 最大解析度: 4800 x 1200 DPI, 彩色列印速度 (一般、A4/US Letter): 5.1 ppm. 烤貝/ 影印: 彩色影印, 最大影印解析度: 600 x 600 DPI. 掃描: 彩色掃描, 光學掃瞄解析度: 1200 x 2400 DPI. 傳真: 彩色傳真. ISO A 系列紙材最大尺寸: A4. Wi-Fi 連結. 產品色彩: 灰色","這款突破性的多功能事務機可搭配網路使用 ─ 具備內建無線功能 ─ 可以共享多種進階工具,包括栩栩如生的相片品質列印功能以及數位相機記憶卡插槽。","https://images.icecat.biz/img/gallery/1356710_7546719129.jpg|https://images.icecat.biz/img/gallery/1356710_0113400493.jpg|https://images.icecat.biz/img/norm/high/65045-HP.jpg","1800x1614|474x356|170x190","||","","","","","","","","","","列印","列印技術: 熱感應式噴墨列印","列印: 彩色列印","雙面打印: 不","最大解析度: 4800 x 1200 DPI","黑白列印速度 (一般、A4/US Letter): 7.7 ppm","彩色列印速度 (一般、A4/US Letter): 5.1 ppm","黑白列印速度 (草稿、A4/US Letter): 21 ppm","彩色列印速度 (草稿、A4/US Letter): 15 ppm","複製/複印","烤貝/ 影印: 彩色影印","最大影印解析度: 600 x 600 DPI","影印速度(黑白、一般品質、A4): 7.7 cpm","影印速度(彩色、一般品質、A4): 5.1 cpm","影印速度(黑白,草稿模式,A4): 21 cpm","影印速度(彩色,草稿,A4): 14 cpm","最大影印數量: 50 份數","影印尺寸縮放設定: 25 - 400%","掃描","掃描: 彩色掃描","光學掃瞄解析度: 1200 x 2400 DPI","掃描器類型: 平板掃描儀","進階掃瞄解析度: 19200 x 19200 DPI","輸入色深: 48 位元","傳真","傳真: 彩色傳真","傳真傳輸速度: 3 秒/頁","數據機速度: 33.6 Kbit/秒","傳真記憶體: 50 頁數","自動重新播號: 是","單鍵撥號: 是","傳真快速撥號(最大號碼量): 60","自動減少: 是","產品特點","列印量週期 (每月,A4): 3000 每月頁數","列印墨水匣數量: 2","頁面語言: PCL 3","輸入輸出能力","進紙匣總數: 1","總進紙容量: 150 頁數","總出紙容量: 50 頁數","紙材輸入類型: 紙盒","最大進紙匣數量: 1","最大輸入容量: 150 頁數","紙張處理","ISO A 系列紙材最大尺寸: A4","紙匣介質類型: 信封, 普通紙張","ISO A-系列尺寸 (A0...A9): A4, A5","JIS B-系列尺寸 (B0...B9): B5","信封大小: C6, DL","連接埠及介面","標準介面: 乙太網絡, USB 2.0, 無線區域網路(wireless LAN)","USB 連接埠: 是","網路","Wi-Fi 連結: 是","乙太網路LAN連接: 是","佈線技術: 10/100Base-T(X)","乙太網路數據傳輸速率: 10,100 Mbit/秒","無線局域網類型: 802.11b","性能","整合式讀卡機: 是","可相容記憶卡: CF 閃存記憶卡, CF Type II, MMC, 記憶棒(MS), SD, SmartMedia, xD","聲壓等級(列印): 47 dB","聲壓等級(複印): 46 dB","聲功率等級(待機): 21 dB","設計","產品色彩: 灰色","市場定位: 家庭及辦公室","內建顯示螢幕: 是","顯示器: LCD","顯示器尺寸(對角長): 6.35 cm (2.5"")","能源管理","功率消耗(平均操作模式): 80 W","交流電(AC)輸入電壓: 100 - 240 V","交流電(AC)輸入頻率: 50 - 60 Hz","系統需求","支援Windows作業系統: Windows 2000 Professional, Windows 98, Windows 98SE, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","支援Mac作業系統: 是","操作條件","作業相對濕度範圍(H-H): 15 - 85%","儲存溫度範圍(T - T): -40 - 60 °C","作業溫度範圍(T - T): 5 - 40 °C","儲存相對濕度範圍(H - H): 15 - 85%","永續性","永續性證書: 能源之星","重量及尺寸","寬度: 482.6 mm","深度: 390 mm","高度: 236.5 mm","重量: 8.7 kg","包裝資料","包裝寬度: 503 mm","包裝深度: 300 mm","包裝高度: 438 mm","包裝重量: 10.6 kg"