"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170" "","","11176999","","Acer","LX.N9B02.030","11176999","","筆記型電腦","151","eMachines","D730","D730-374G25Mnks","20230214141230","ICECAT","1","178043","https://images.icecat.biz/img/norm/high/11176999-2907.jpg","786x621","https://images.icecat.biz/img/norm/low/11176999-2907.jpg","https://images.icecat.biz/img/gallery_mediums/img_11176999_medium_1481709249_4001_12896.jpg","https://images.icecat.biz/thumbs/11176999.jpg","","","Acer eMachines D730-374G25Mnks Intel® Core™ i3 i3-370M 35.6 cm (14"") 4 GB DDR3-SDRAM 250 GB Windows 7 Home Premium 黑色, 灰色","","Acer eMachines D730-374G25Mnks, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14""), 1366 x 768 像素, 4 GB, 250 GB","Acer eMachines D730-374G25Mnks. 處理器系列: Intel® Core™ i3, 處理器類型: i3-370M, 處理器頻率: 2.4 GHz. 顯示器尺寸(對角長): 35.6 cm (14""), 顯示器解析度: 1366 x 768 像素. 內部記憶體: 4 GB, 內部記憶體類型: DDR3-SDRAM. 總儲存空間: 250 GB, 光碟機: DVD Super Multi DL 雙層燒錄. 主機板內建顯示卡型號: Intel® HD Graphics. 提供作業系統: Windows 7 Home Premium. 產品色彩: 黑色, 灰色. 重量: 2.2 kg","","https://images.icecat.biz/img/norm/high/11176999-2907.jpg","786x621","","","","","","","","","","","設計","產品色彩: 黑色, 灰色","外殼材質: 鋁, 塑膠","顯示器","顯示器尺寸(對角長): 35.6 cm (14"")","顯示器解析度: 1366 x 768 像素","觸控式感應螢幕: 不","LED 背光顯示: 是","原機長寬比: 16:9","處理器","處理器系列: Intel® Core™ i3","處理器製造商: Intel","處理器類型: i3-370M","處理器頻率: 2.4 GHz","處理器型號: Intel® Core™ i3","處理器核心數量: 2","處理器執行緒數: 4","系統匯流排: 2.5 GT/秒","處理器高速緩存: 3 MB","處理器高速緩存類型: 智慧型快取","處理器插座: Socket 988","處理器光刻: 32 nm","處理器操作模式: 64位元","處理器序號: Intel Core i3-300 Mobile Series","處理器代號(codename): Arrandale","匯流排類型: DMI","FSB同位: 不","步進: K0","散熱設計功率(TDP): 35 W","處理器核心容忍最高溫度: 90 °C","PCI Express 線道數量配置上限: 16","PCI Express插槽版本: 2.0","PCI Express 組態配置: 1x16","處理器尺寸電晶體數量: 382 M","處理器晶圓尺寸: 81 mm²","CPU倍頻(匯流排/線比例): 18","處理器支援 ECC 記憶體: 不","記憶體","內部記憶體: 4 GB","最大內部記憶體(64-bit): 8 GB","內部記憶體類型: DDR3-SDRAM","記憶體時脈速度: 1066 MHz","記憶體配置: 2 x 2 GB","記憶體插槽: 2x SO-DIMM","儲存器","總儲存空間: 250 GB","光碟機: DVD Super Multi DL 雙層燒錄","硬碟安裝數量: 1","硬碟容量: 250 GB","硬碟接口: SATA","整合式讀卡機: 是","可相容記憶卡: 記憶棒(MS), MMC, MS PRO, SD, xD","圖像","內建顯示卡: 是","獨立顯示卡: 不","獨立顯示卡型號: 無法使用","主機板內建顯示卡型號: Intel® HD Graphics","主機板內建顯示卡系列: Intel® HD Graphics","主機板內建顯示卡記憶體: 0.125 GB","主機板內建顯示卡基本頻率: 500 MHz","主機板內建顯示卡動態頻率(最大值): 667 MHz","音訊","音效系統: HD","內建喇叭數量: 2","內建重低音喇叭: 不","內建麥克風: 是","相機","前置攝影機的解析度(數字): 1.3 MP","網路","Wi-Fi 連結: 是","網路介面: Gigabit Ethernet","無線局域網類型: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","乙太網路LAN連接: 是","藍牙: 不","WWAN 連線功能配置: 未安裝","數據網絡: 不支援","佈線技術: 10/100/1000Base-T(X)","4G WiMAX: 不","連接埠及介面","USB 2.0連接埠數量: 3","HDMI端口數量: 1","乙太網路LAN(RJ - 45)端口數量: 1","DVI端口: 不","VGA(D-SUB)連接埠數量: 1","耳機輸出端口: 1","S / PDIF輸出端口: 不","麥可風輸入: 是","對接接頭: 是","充電埠類型: DC 電源插孔","ExpressCard插槽: 不","CardBus PCMCIA插槽類型: 不","SmartCard插槽: 不","電視輸出: 不","性能","主機板晶片組: Intel® HM55 高速","鍵盤","點選裝置: 觸控板","軟體","提供作業系統: Windows 7 Home Premium","作業系統結構: 64位元","含驅動器: 是","處理器的特殊功能","Intel®無線顯示技術: 不","Intel®My WiFi 技術: 不","Intel®防竊 技術: 不","Intel®超執行緒技術: 是","Intel® Turbo Boost Technology (渦輪加速技術): 不","增強型Intel® SpeedStep技術: 是","Intel®清晰影像HD技術: 是","Intel®Clear Video Technology(Intel® 清晰影像技術): 是","Intel® InTru™ 3D 技術: 不","Intel® Insider™: 不","Intel® Quick Sync Video Technology (快速同步視訊技術): 不","Intel®Flex記憶體存取技術: 是","Intel®智慧型快取記憶體技術: 是","Intel®進階加密標準新指令技術: 不","Intel® 可信賴執行技術: 不","Intel®增強暫停時態: 是","Intel® VT-x 搭配 記憶體分頁化虛擬機制(EPT)技術: 是","Intel®需求切換技術: 不","適用於MID的Intel®清晰影像技術: 是","Intel® 64: 是","病毒防護技術: 是","閒置狀態: 是","熱監測技術: 是","處理器封裝大小: rPGA 37.5x 37.5, BGA 34x28","支援指令集: SSE4.1, SSE4.2","處理器代碼: SLBUK","物理位置擴展(PAE): 是","實體位址擴充(PAE): 36 位元","CPU配置(最大): 1","嵌入式系統可選: 不","顯示卡及 IMC 微影: 45 nm","Intel® 虛擬化技術定向輸入/輸出: 不","Intel® Virtualization Technology (VT-x)(Intel® 虛擬化)技術: 是","Intel®雙顯示功能技術: 是","Intel®彈性顯示介面技術: 是","Intel®快速儲存技術(RST): 不","Intel®快速記憶體存取技術: 是","處理器 ARK ID: 49020","非衝突礦產處理器產品: 不","電池","電池能量(瓦特-小時): 48.8 Wh","電池組數量: 6","電池容量: 4400 mAh","能源管理","電源轉換器功耗: 65 W","保全/安全防護","線纜鎖插槽: 是","筆電安全鎖插槽類型: Kensington","永續性","永續性證書: RoHS, 能源之星","重量及尺寸","重量: 2.2 kg","寬度: 342 mm","深度: 245 mm","高度: 32 mm","內容包裝","含滑鼠: 不","含袋子: 不","手持遙控: 不","其他功能","內含 AC 電源轉換充電器: 是","紅外數據端口: 不","顯示卡系列: Intel","相容3D: 不","類型: PC","顯示器: LCD","內部數據機: 不","整合TV調頻器: 不"