"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","102470","","Sony","VGN-A195HP","102470","","筆記型電腦","151","","","VAIO A195HP PM 1600 512MB 60GB QW-EN","20240307153452","ICECAT","1","44438","https://images.icecat.biz/img/norm/high/102465-Sony.jpg","286x205","https://images.icecat.biz/img/norm/low/102465-Sony.jpg","https://images.icecat.biz/img/gallery_mediums/img_102465_medium_1480681498_5059_2323.jpg","https://images.icecat.biz/thumbs/102465.jpg","","","Sony VAIO A195HP PM 1600 512MB 60GB QW-EN 38.1 cm (15"") 0.5 GB DDR-SDRAM","","Sony VAIO A195HP PM 1600 512MB 60GB QW-EN, 1.6 GHz, 38.1 cm (15""), 1024 x 768 像素, 0.5 GB, DDR-SDRAM, 60 GB","Sony VAIO A195HP PM 1600 512MB 60GB QW-EN. 處理器頻率: 1.6 GHz. 顯示器尺寸(對角長): 38.1 cm (15""), 顯示器解析度: 1024 x 768 像素. 內部記憶體: 0.5 GB, 內部記憶體類型: DDR-SDRAM. 總儲存空間: 60 GB. 重量: 3 kg","","https://images.icecat.biz/img/norm/high/102465-Sony.jpg","286x205","","","","","","","","","","顯示器","顯示器尺寸(對角長): 38.1 cm (15"")","顯示器解析度: 1024 x 768 像素","原機長寬比: 4:3","對比度(典型值): 750:1","處理器","處理器頻率: 1.6 GHz","記憶體","內部記憶體: 0.5 GB","內部記憶體類型: DDR-SDRAM","儲存器","總儲存空間: 60 GB","圖像","顯示卡記憶體最大值: 0.064 GB","音訊","音效系統: 16-bit CD-quality stereo sound / Stereo speakers.","光碟機","CD讀取速度: 24x","CD寫入速度: 16x","CD複寫速度: 10x","網路","網路介面: Ethernet network (10BASE-T/100BASE-TX) (RJ-45).","軟體","附加軟體: Audio: SonicStage, MoodLogic\nCD-(DVD) Burning: Drag'n Drop CD+DVD, Click To DVD\nMedia Sharing: VAIO Media\nOffice Applications: Adobe Acrobat Elements 6, Adobe Reader 6, Microsoft Works 7\nPhoto: Adobe Photoshop Album Starter Edition, Adobe Photoshop Elements 2.0, PictureGear Studio\nSecurity and Utilities: BlueSpace NE ****, Google Toolbar, Hotkey Utility, Memory Stick Formatter, Norton Internet Security 2004, Norton Password Manager, Sony Notebook Setup, VAIO Power Management, VAIO update, My Info Centre\nVideo: Adobe Premiere Standard, DVgate Plus, VAIO Edit Components, WinDVD for VAIO","電池","電池壽命(最長): 3.75 小時","操作條件","作業溫度範圍(T - T): 5 - 35 °C","重量及尺寸","重量: 3 kg","其他功能","電源管理: 能源之星","相容操作系統: Microsoft Windows XP Professional with Service Pack 1a","內部數據機: 是","數據機速度: 56 Kbit/秒","光碟機","DVD讀取速度: 8x","DVD寫入速度: 4x","DVD重寫速度: 2x","連接埠及介面","I / O端口: Interfaces on notebook: Port replicator,\ni.LINK (IEEE1394) S400,\n3 x USB 2.0 ports (High-speed/Full-speed/Low-speed) Type A connector,\nmonitor (VGA),\nexternal speakers or headphone,\nmicrophone connector,\nAV Out,\nAudio Out,\nDC In (AC adapter), \nMemory Stick (Standard/Duo Size Compatible Slot, Memory Stick Pro compatible, High-speed data transfer compatible) \n \nInterfaces on port replicator (optional): DC In (AC adapter),monitor (VGA),\n4 x USB 2.0 ports (High-speed/Full-speed/Low-speed) Type A connector,\nEthernet network (LAN) (10BASE-T/100BASE-TX),printer port,\nTV Out,\nAudio In (L-R),\nAudio Out (L-R),\nS-Video Out,\nOptical Out,\nDVI-D connector \n, Wireless LAN 802.11b/g, Bluetooth"