"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141" "","","100857626","","Lenovo","11FT00A0PB","100857626","0195348578875|195348578875","一體機電腦/工作站","2282","","","V30a","20240312113737","ICECAT","1","31732","https://images.icecat.biz/img/gallery/91269009_6242776043.jpg","2000x1500","https://images.icecat.biz/img/gallery_lows/91269009_6242776043.jpg","https://images.icecat.biz/img/gallery_mediums/91269009_6242776043.jpg","https://images.icecat.biz/img/gallery_thumbs/91269009_6242776043.jpg","","","联想 V30a Intel® Core™ i5 i5-10210U 60.5 cm (23.8"") 1920 x 1080 像素 一體機電腦 8 GB DDR4-SDRAM 256 GB SSD 固態硬碟 Windows 10 Pro Wi-Fi 5 (802.11ac) 黑色","","联想 V30a, 60.5 cm (23.8""), Full HD 高解析度畫質, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro","联想 V30a. 產品類型: 一體機電腦. 顯示器尺寸(對角長): 60.5 cm (23.8""), HD 類型: Full HD 高解析度畫質, 顯示器解析度: 1920 x 1080 像素, 面板類型: IPS. 處理器系列: Intel® Core™ i5, 處理器頻率: 1.6 GHz. 內部記憶體: 8 GB, 內部記憶體類型: DDR4-SDRAM. 總儲存空間: 256 GB, 媒體儲存功能: SSD 固態硬碟. 內建攝影機. 光碟機: DVD±RW. 提供作業系統: Windows 10 Pro. 產品色彩: 黑色","","https://images.icecat.biz/img/gallery/91269009_6242776043.jpg|https://images.icecat.biz/img/gallery/91269009_8998877544.jpg|https://images.icecat.biz/img/gallery/91269009_8993515890.jpg|https://images.icecat.biz/img/gallery/91269009_0798689023.jpg|https://images.icecat.biz/img/gallery/91269009_1432025945.jpg|https://images.icecat.biz/img/gallery/91269009_6696623643.jpg|https://images.icecat.biz/img/gallery/91269009_9081696566.jpg|https://images.icecat.biz/img/gallery/91269009_5451898287.jpg","2000x1500|2000x1500|2000x1500|2000x1500|2000x1500|2000x1500|2000x1500|2000x1500","|||||||","","","","","http://objects.icecat.biz/objects/100857626_23382466.mp4","","","","","顯示器","顯示器尺寸(對角長): 60.5 cm (23.8"")","顯示器解析度: 1920 x 1080 像素","觸控式感應螢幕: 不","HD 類型: Full HD 高解析度畫質","原機長寬比: 16:9","顯示亮度: 250 cd/m²","面板類型: IPS","防眩光螢幕: 是","傾斜角範圍: -5 - 25°","處理器","處理器系列: Intel® Core™ i5","處理器製造商: Intel","處理器類型: i5-10210U","處理器頻率: 1.6 GHz","處理器型號: 10th gen Intel® Core™ i5","處理器核心數量: 4","處理器加速頻率: 4.2 GHz","處理器高速緩存: 6 MB","可配置高 TDP 頻率: 2.1 GHz","可配置高 TDP: 25 W","可配置低 TDP 頻率: 0.8 GHz","可配置低 TDP: 10 W","記憶體","內部記憶體: 8 GB","最大內部記憶體(64-bit): 32 GB","內部記憶體類型: DDR4-SDRAM","記憶體插槽: 2","記憶體插槽類型: SO-DIMM","記憶體時脈速度: 2666 MHz","記憶體配置: 1 x 8 GB","記憶體外觀尺寸: DIMM/SO-DIMM","錯誤更正碼: 不","儲存器","總儲存空間: 256 GB","媒體儲存功能: SSD 固態硬碟","光碟機: DVD±RW","SSD總容量: 256 GB","已安裝固態硬碟數量: 1","固態硬碟容量: 256 GB","固態硬碟端口: PCI Express","NVMe: 是","SSD 固態硬碟外型規格: M.2","整合式讀卡機: 是","可相容記憶卡: SD, SDHC, SDXC","圖像","獨立顯示卡: 不","獨立顯示卡型號: 無法使用","內建顯示卡: 是","主機板內建顯示卡型號: Intel® UHD Graphics","音訊","內建喇叭: 是","喇叭數量: 2","RMS的額定功率: 6 W","內建麥克風: 是","音訊轉換晶片: Realtek ALC233","音效系統: HD","相機","內建攝影機: 是","相機解析度: 1280 x 720 像素","相機高畫質類型: HD","相機隱私權設定: 是","網路","Wi-Fi 連結: 是","Wi-Fi 標準: Wi-Fi 5 (802.11ac)","乙太網路LAN連接: 是","藍牙: 是","無線局域網類型: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)","WLAN控制器製造商: Intel","WLAN 控制器型號: Intel Dual Band Wireless-AC 9560","天線類型: 2x2","乙太網路數據傳輸速率: 10,100,1000 Mbit/秒","藍牙版本: 5.0","連接埠及介面","USB 2.0連接埠數量: 4","USB 3.2 Gen 2 (3.1 Gen 2) Type-A 連接埠數量: 2","HDMI端口數量: 2","乙太網路LAN(RJ - 45)端口數量: 1","HDMI版本: 1.4","複合式耳機/麥克風端口: 是","DC - in插孔: 是","設計","產品色彩: 黑色","顏色名稱: Raven black","線纜鎖插槽: 是","筆電安全鎖插槽類型: Kensington","VESA 安裝支架: 是","開/關按鍵: 是","性能","產品類型: 一體機電腦","可信任平台模組(TPM): 是","支援可信任平台模組(TPM): 2.0","HDD用戶密碼: 是","軟體","提供作業系統: Windows 10 Pro","作業系統結構: 64位元","操作系統語言: 英文, 波蘭文","處理器的特殊功能","增強型Intel® SpeedStep技術: 是","Intel®Clear Video Technology(Intel® 清晰影像技術): 是","Intel®Flex記憶體存取技術: 是","Intel® 可信賴執行技術: 不","Intel® VT-x 搭配 記憶體分頁化虛擬機制(EPT)技術: 是","Intel® TSX-NI: 不","Intel® 穩定影像平台計劃 (SIPP): 不","Intel® Software Guard Extensions(Intel® SGX)安全防護: 是","Intel® 64: 是","病毒防護技術: 是","閒置狀態: 是","CPU配置(最大): 1","嵌入式系統可選: 不","Intel® 虛擬化技術定向輸入/輸出: 是","Intel® Virtualization Technology (VT-x)(Intel® 虛擬化)技術: 是","能源管理","電源轉換器功耗: 65 W","AC適配器頻率: 50 - 60 Hz","AC適配器輸入電壓: 100 - 240 V","重量及尺寸","寬度(含底座支架): 541 mm","深度(含底座支架): 220 mm","高度(含底座支架): 484 mm","重量(含支架): 6.5 kg","寬度(不含底座支架): 541 mm","深度(不含底座支架): 59.7 mm","高度 (不含支架): 337 mm","重量 (不含支架): 4.8 kg","操作條件","作業溫度範圍(T - T): 5 - 35 °C","儲存溫度範圍(T - T): -20 - 60 °C","作業相對濕度範圍(H-H): 20 - 80%","儲存相對濕度範圍(H - H): 10 - 90%","操作海拔高度: 0 - 3048 m","非操作高度: 0 - 12192 m","證書/認證","認證: ErP, TÜV","永續性","永續性證書: 能源之星, EPEAT Silver","內容包裝","含滑鼠: 是","含鍵盤: 是","鍵盤語言: 英文"