"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96" "","","9637412","","Samsung","EC-ST95ZZBPOE2","9637412","","数码照相机","575","ST","","ST95","20240307153452","ICECAT","","18538","https://images.icecat.biz/img/norm/high/9637412-8876.jpg","280x223","https://images.icecat.biz/img/norm/low/9637412-8876.jpg","https://images.icecat.biz/img/gallery_mediums/img_9637412_medium_1481701467_1781_12713.jpg","https://images.icecat.biz/thumbs/9637412.jpg","","","三星 ST ST95 1/2.3"" 紧凑型/微单系统相机 16.1 MP CCD 4608 x 3456 像素 橙色","","三星 ST ST95, 16.1 MP, 4608 x 3456 像素, CCD, 5 倍数, HD, 橙色","三星 ST ST95. 相机类型: 紧凑型/微单系统相机, 像素: 16.1 MP, 图像传感器尺寸: 1/2.3"", 传感器类型: CCD, 最大图像分辨率: 4608 x 3456 像素. 光学变焦: 5 倍数, 数字变焦: 5 倍数, 焦距: 4.7 - 23.5 mm. HD 类型: HD, 最大视频分辨率: 1280 x 720 像素. 显示器尺寸(对角长): 7.62 cm (3""), 触摸屏. 支持图桥(PictBridge)技术. 重量: 106.9 g. 产品色彩: 橙色","","https://images.icecat.biz/img/norm/high/9637412-8876.jpg|https://images.icecat.biz/img/gallery/8009910_1128.jpg","280x223|284x167","|","","","","","","","","","","图片质量","相机类型: 紧凑型/微单系统相机","像素: 16.1 MP","传感器类型: CCD","最大图像分辨率: 4608 x 3456 像素","图像传感器尺寸: 1/2.3""","静止图象捕捉分辨率: 1024 x 768,1920 x 1080,1984 x 1488,2592 x 1944,3648 x 2736,4608 x 3072,4608 x 3456","图像稳定器: 是","聚焦系统","光学变焦: 5 倍数","数字变焦: 5 倍数","焦距: 4.7 - 23.5 mm","聚焦","焦点: TTL","焦距调整: 自动","自动对焦(AF)模式: 中央重点自动对焦功能, 多点自动对焦","人脸跟踪: 是","一般对焦范围(长焦端): 1.5 - ∞","一般对焦范围(广角端): 0.8 - ∞","一般对焦范围: 0.8 - ∞/1 - ∞","微距聚焦范围(长焦远摄): 1 - 1.5 m","微距聚焦范围(广角): 0.05 - 0.8 m","自动模式调焦范围(tele): 1 - ∞","自动模式调焦范围(宽): 0.05 - ∞","曝光","曝光类型: 自动","曝光校正: ± 2EV (1/3EV step)","测光: 中央重点测光, 点对焦","ISO感光度: 80, 100, 200, 400, 800, 1600, 3200, 自动","闪光灯","闪光模式: 自动, 补光/强制闪光, 闪光灯关闭, 防红眼, 慢速同步","闪光灯范围(广角): 0.2 - 3.5 m","闪光灯范围(长焦): 1 - 2.5 m","闪光灯充电时间: 4 秒","视频","视频录制: 是","最大视频分辨率: 1280 x 720 像素","HD 类型: HD","M-JPEG(运动静止图象压缩技术)帧率: 30 fps","模拟信号系统: NTSC, PAL","支持的视频格式: MP4","音频","内置麦克风: 是","录音: 是","内存参数","兼容性内存条: microSDHC","内置存储器: 10 MB","显示器","显示器: 液晶显示","触摸屏: 是","显示器尺寸(对角长): 7.62 cm (3"")","相机显示解像度: 230000 像素","端口 & 界面","支持图桥(PictBridge)技术: 是","USB版本: 2.0","照相机","白平衡: 自动, 多云, 自定义模式, 阳光, 荧光灯, 钨","场景模式: 背光, 海滩, Dawn, 文件, 烟花, 夜, 夜间人像, 縱向, 雪, 日落, 景观","照片效果: 负片, 生动","自拍: 2,10 秒","相机重放: 电影院, 单一图像, 幻灯片放映, 缩略图缓存文件","图像编辑: 调整大小, 旋转, 修剪","清晰度: 正常, 软, 生动","专辑组织: 是","可支持的Windows操作系统: 是","可支持的Mac操作系统: 是","设计","产品色彩: 橙色","电池","电池类型: BP-70A","系统要求","Mac兼容性: 是","环境条件","运行温度范围(T - T): 0 - 40 °C","运行湿度范围(H-H): 5 - 85%","重量和尺寸","宽度: 91.9 mm","深度: 17 mm","高度: 53.1 mm","重量: 106.9 g","内容包装","捆绑软件: Intelli-studio","其他功能","最小硬盘空间: 110 MB","最低内存: 256 MB","最低处理器: Pentium Ⅳ 3.2GHz, AMD Athlon FX 2.6GHz","视频能力: 是","接口: USB 2.0","最低系统要求: nVIDIA Geforce 7600GT+ / Ati X1600+\n1024 x 768, 16-bit\nMicrosoft DirectX 9.0c+\nUSB 1.1/2.0\nCD-ROM","光圈范围: 3.3 - 5.9","数据压缩: JPEG, MP4, WAV","内置闪光灯: 是","相机快门速度: 1/8 - 1/2000 秒","35mm相机等焦镜头: 26 - 130 mm","数码单反相机: 不","日期印记: 是"