"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24" "","","90378","","Fujitsu","FSP:840002062","90378","","阴极射线管(CRT)显示器","221","","","Monitor Scaleo C792 17"" CRT FST 0.26mm 96kHz TCO99","20190404042416","ICECAT","1","62613","https://images.icecat.biz/img/norm/high/90378-816.jpg","200x200","https://images.icecat.biz/img/norm/low/90378-816.jpg","https://images.icecat.biz/img/gallery_mediums/img_90378_medium_1480679881_9918_2323.jpg","https://images.icecat.biz/thumbs/90378.jpg","","","富士通 Monitor Scaleo C792 17"" CRT FST 0.26mm 96kHz TCO99 阴极射线管(CRT)显示器 43.2 cm (17"") 1600 x 1200 像素","","富士通 Monitor Scaleo C792 17"" CRT FST 0.26mm 96kHz TCO99, 43.2 cm (17""), Display / CRT conventional - desktop, 23 cm, 30 cm, 40.5 cm, 50 - 160 Hz","富士通 Monitor Scaleo C792 17"" CRT FST 0.26mm 96kHz TCO99. 显示器尺寸(对角长): 43.2 cm (17""), 类型: Display / CRT conventional - desktop, 可视尺寸,纵向: 23 cm. 显示器分辨率: 1600 x 1200 像素. 认证: TCO99, EN60950, GS mark, (EN) ISO9241-3,-7,-8, CE certification accordingto EC Directive,.... 尺寸(宽 x 深 x 高): 418 x 424 x 417 mm. 用户控制: Brightness, Contrast, Picture position (horizontal and vertical), Picture size (horizontal and...","","https://images.icecat.biz/img/norm/high/90378-816.jpg","200x200","","","","","","","","","","","显示器","显示器尺寸(对角长): 43.2 cm (17"")","类型: Display / CRT conventional - desktop","可视尺寸,纵向: 23 cm","可视尺寸,横向: 30 cm","可视尺寸,对角线: 40.5 cm","垂直扫描范围: 50 - 160 Hz","水平扫描范围: 30 - 96 kHz","像素: 0.26","显示器: FST CRT","音频","音频系统: n/a","显示器分辨率","显示器分辨率: 1600 x 1200 像素","端口 & 界面","即插即用: 是","认证标准","认证: TCO99, EN60950, GS mark, (EN) ISO9241-3,-7,-8, CE certification accordingto EC Directive, 89/336/EEC, (EN55022/B, EN50024, EN61000-3-2/-3), MPR II","重量和尺寸","尺寸(宽 x 深 x 高): 418 x 424 x 417 mm","管理功能","用户控制: Brightness, Contrast, Picture position (horizontal and vertical), Picture size (horizontal and vertical), Zoom, Color temperature and custom color settings, Pincushion and Pin balance, Parallelogram, Trapezoidal distortion, Tilt (rotation), Moiré reduction, OSD position, Degauss, Information, Activate factory settings, Menu language, 9 preset modes, 10 user modes","带宽","监视器最大视频输入带宽: 205 MHz"